-
Supplier: Newark, An Avnet Company
Description: USB Interface, USB Embedded Host Controller, USB 2.0, 2.97 V, 3.63 V, QFN, 64 RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 769008-AT43USB380E-AU Series: AVR Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Applications: USB Host/Function Processor Mounting: SMD Interface: USB Number of I/O: 32 Part Status:
- Number of I/O Ports: 32
- Operating Temperature: -40 to 85 C
- Features: Other
- Serial Interface: USB
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 769007-AT43USB380E-AC Series: AVR Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 100-LQFP Applications: USB Host/Function Processor Mounting: SMD Interface: USB Number of I/O: 32 Part Status:
- Number of I/O Ports: 32
- Operating Temperature: 0 to 70 C
- Features: Other
- Serial Interface: USB
-
-
Supplier: ROHM Semiconductor USA, LLC
Description: BM92A50 is a full function USB Type-C Power Delivery (PD) controller that supports USB Power Delivery using base-band communication. It is compatible with USB Type-C Specification and USB Power Delivery specification. BM92A50 includes support for the PD policy
- TJ: -30 to 105 C
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor USA, LLC
Description: BM92T50 is a full function Type-C USB-PD controller that supports USB Power Delivery using base-band communication. It is compatible with USB Type-C specification rev1.1 and USB Power Delivery specification rev2.0. BM92T50 includes support for the PD policy engine
- TJ: -30 to 105 C
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: BD93E11GWL is a full function USB Type-C Power Delivery (PD) Controller that supports USB PD using base-band communication. It is compatible with USB Type-C Specification and Power Delivery specification. BD93E11GWL includes support for the PD policy engine and
- Operating Temperature: -30 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: incorporates a 2-pin digital bus that enables the use of USB as a low-power, chip-to-chip interconnect at speeds up to 480 Mbps. The internal device controller is USB 2.0-compliant and the HSIC interface is HSIC USB Electrical Specification Revision 1.0-compliant. The
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: which allows designers to easily add eSPI and additional features and have more flexibility in their designs. It retains eSPI Master Attached Flash (MAF) capability. The MEC14xx family is a keyboard and embedded controller customized for notebooks and computing platforms. The
- TJ: 0 to 70 C
- Features: Other
- Package Type: QFP
-
Description: IC EMBEDDED USB HOST 48-LQFP
- TJ: 0 to 70 C
- Supply Voltage: 3.6V
- Device Type: CardBus Controller, Sensor Interface
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: IC USB EMBEDDED HOST 100TQFP
- Device Type: CardBus Controller, Sensor Interface
-
Supplier: ROHM Semiconductor USA, LLC
Description: General Description BM92A56 is a full function USB Type-C Power Delivery (PD) controller that supports USB Power Delivery using base-band communication. It is compatible with USB Type-C Specification and USB Power Delivery specification. BM92A56 includes support
- Number of Transmitters: 1 #
- TJ: -30 to 105 C
- Supply Voltage: 5 V
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor USA, LLC
Description: General Description BM92A12 is a full function USB Type-C Power Delivery (PD) controller that supports USB Power Delivery using base-band communication. It is compatible with USB Type-C Specification and USB Power Delivery specification. BM92A12 includes support
- Number of Receivers: 1 #
- TJ: -30 to 105 C
- Supply Voltage: 5 V
- Features: Other, RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: IC USB EMBEDDED HOST 100TQFP
- Device Type: CardBus Controller, Sensor Interface
-
Supplier: ROHM Semiconductor GmbH
Description: BD93F50MWV is a full function USB Type-C Power Delivery (PD) Controller that supports USB PD using base-band communication. It is compatible with USB Type-C Specification and Power Delivery specification. BD93F50MWV includes support for the PD policy engine and
- Operating Temperature: -30 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: support USB2.0 Low Speed/Full Speed/Hi-Speed with a single USB2.0 Hi-Speed upstream port for host connection. The Multi-Host Endpoint Reflector employs patented technology such that USB data is 'mirrored" between two USB hosts (Multi-Host) in order to
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Interface IC USB HS Host cntrlr embedded USB driver
- Data Rate: 480,000 kbps
- TJ: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: support USB2.0 Low Speed/Full Speed/Hi-Speed with a single USB2.0 Hi-Speed upstream port for host connection. The Multi-Host Endpoint Reflector employs patented technology such that USB data is 'mirrored" between two USB hosts (Multi-Host) in order to
- Features: Serial Hub
-
Description: Upgrading your existing ESPEC North America chamber to our Web Controller is the smartest way to get modern network access for your chamber operation and data. The Web Controller is an embedded server/software solution that allows monitoring and programming your chamber via any
- Interface: Computer Programmable, Ethernet / Networkable, Web Enabled
- Features: Datalogger, PC-Based Controller
-
Supplier: Silicon Labs
Description: Silicon Labs' USB Microcontrollers (MCUs), embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs
- Internal RAM Size: 1.536 KB
- Internal ROM Size: 16 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Number of Timers: 2
-
Supplier: Newport MKS
Description: includes the following components: 1×8742 : 4-axis Picomotor Motion Controller and software 1×8745-PS : 12V power supply for 8742 Picomotor Motion Controller 1×8745_USB-CBL : 3 m USB cable for 8742 Picomotor Motion Controller Integrated Controller and Driver Design
- Number of Axes / Motors: 4
- Rated Power: 11 watts
- Supply Voltage (DC): 10.5 to 14.5 volts
- Operating Temperature: 0 to 65 C
-
Supplier: Radicom Research, Inc.
Description: consoles, digital-home appliances, and any embedded system using a standard USB port. The LUHM200 family is designed to meet IEC/EN60601-1 requirements for Medical Applications. The LUHM200 features a USB interface to communicate with a USB Host Controller
- Operating Temperature: 0 to 60 C
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet
- Port Type: RJ-45, USB
-
Supplier: Newport MKS
Description: the entire stack. Note that one power supply is required for every three controllers. USB and Ethernet Connectivity The model 8742 controller/driver has two computer interface ports: USB-Device and Ethernet. This makes connecting and communicating with a host PC
- Number of Axes / Motors: 8
- Rated Power: 11 watts
- Supply Voltage (DC): 10.5 to 14.5 volts
- Operating Temperature: 0 to 65 C
-
Supplier: Newport MKS
Description: the entire stack. Note that one power supply is required for every three controllers. USB and Ethernet Connectivity The model 8742 controller/driver has two computer interface ports: USB-Device and Ethernet. This makes connecting and communicating with a host PC
- Number of Axes / Motors: 12
- Rated Power: 11 watts
- Supply Voltage (DC): 10.5 to 14.5 volts
- Operating Temperature: 0 to 65 C
-
Supplier: Radicom Research, Inc.
Description: advanced power management features and Wake-on-LAN are implemented to make the LUHM300 become the best fit for all kinds of LAN accessibility applications. Features: Single chip USB 3.0 to Gigabit Ethernet controller USB Device Interface Integrates on-chip USB 3.0 PHY
- Protocol / Network: Gigabit Ethernet
- Port Type: USB
-
Supplier: Silicon Labs
Description: Silicon Labs' USB Microcontrollers (MCUs), with embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs
- Clock Speed: 25 MHz
- Internal RAM Size: 5.376 KB
- Supply Voltage (Vcc): 3.3 to 3.6 volts
- Supply Current: 28.5 milliamps
-
Supplier: Nutfield Technology
Description: The Pipeline-2 Scan Controller includes Pipeline-1 capabilities adding Ethernet, dedicated stepper motor output, analog and digital I/O, and on-board flash hardware for Standalone/Flash operation. The Pipeline-2 Scan Controller coordinates any laser with a 2-axis or 3-axis galvo
- Supply Voltage (DC): 5 to 24 volts
- Resolution: 10 bits
- Number of Axes / Motors: 2 to 3
- RAM: 64 MB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC USB HOST/OTG PHY ULPI 32-QFN Product overview: USB3300-EZK from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers
- Operating Current: 54.7 mA
- Bandwidth: 60 MB/Sec
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.6 V
-
Supplier: AMETEK Programmable Power
Description: test-systems: Dual Gigabit Ethernet ports, Four USB 2.0 ports, Micro-D GPIB connector, DVI-I video connector, ExpressCard/34 expansion slot, Trigger I/O for advanced PXI™ trigger functions Programmable watchdog timer The EMX-2401 is a three-slot PXI Express embedded PC
- Features: Controller / Processor, Other
- Ports / Interfaces: GPIB Interface, USB
- Technology: PXITM Compliant
-
Supplier: Newport MKS
Description: computer interface ports: USB-Device and Ethernet. This makes connecting and communicating with a host PC very simple. This controller also features an embedded HTTP server which generates a dynamic web page to accept command line input and show immediate response.
- Number of Axes / Motors: 2
- Rated Power: 11 watts
- Supply Voltage (DC): 10.5 to 14.5 volts
- Operating Temperature: 0 to 65 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC USB HOST CONTROLLER 8TDFN Product overview: PI5USB1468AZAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Bandwidth: 1,350 MHz
- Operating Ambient Temperature: -40 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Cambridge Technology, Inc.
Description: supervise a factory of networked laser marking appliances. The EC1000 is designed to be completely embedded into a scanning head and does not require a nearby physical host computer for operation. Remote Access, Remote Control, and Remote Monitoring are fully supported for tetherless
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Form Factor: Circuit Board
- Interface: Computer Programmable, Ethernet / Networkable
-
Supplier: Win Source Electronics
Description: Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 028821-SL811HST-AXC Packaging: Tray Applications: USB Host/Slave Controller Mounting: SMD (SMT) Number of I/O: 8 Controller Series: USB-Hosts Family Name: SL811HST-AXC Categories: Integrated
- Internal RAM Size: 0.256 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Number of I/O Ports: 8
- Operating Temperature: 0 to 65 C
-
Supplier: Radicom Research, Inc.
Description: 1.1 and USB 2.0 host controllers Linux (CDC-ACM), Windows and Mac O/S support USB cable and RJ-11 phone jack built in (V92HU-E2-MD) AT command set Up to V.92 56K bps data speeds Send / Receive 14.4 kbps Fax speed Class 1 and 1.0 On line Voice playback and recording Data
- Network Equipment: Modem
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: EZ-OTG Programmable USB On-The-Go Host/Peripheral Controller / Low Speed/Full Speed Programmable USB Controller USB 2.0 3.3V 48-Pin FBGA Product overview: CY7C67200-48BAI from Infineon Technologies is an Embedded Microcontroller MCU for industrial
-
Supplier: Broadcom Inc.
Description: Baseboard management controllers (BMCs) are at the heart of reducing costs associated with managing servers. Emulex’s Pilot family of “integrated” BMC (iBMC) solutions revolutionized the industry by integrating the BMC, Super I/O, Graphics controller and Remote Keyboard, Video, Mouse
Find Suppliers by Category Top
Featured Products Top
-
protection. The VT Series Vibration Controller is developed to meet these critical demands, combining over 20 years of engineering experience with a proven global user base of more than 10,000 customers. Built on a distributed control architecture, the controller (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
Embedded Edge Compute module introduces the Docker Engine, which enables the hosting and deployment of containerized apps, including Rockwell Automation apps, third-party apps (such as Node-Red and Grafana) and low-code apps allowing users to build, integrate and deploy applications quickly and (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
ET Advanced can also host ETEL made plug-ins called “ETEL Software Modules” (ESM) that provide enhancements to ETEL motion system platforms. Thanks to the multi-core structure, ESM operates without compromising the user’s available computation power. The user (read more)
Browse Motion Controllers Datasheets for ETEL S.A. -
, power consumption, and development efficiency for cost-sensitive embedded applications. One of its key advantages is the integrated USB 2.0 Full-Speed Device controller, which simplifies hardware architecture while (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
external frame grabbers, video from Base and Medium mode Camera Link cameras is transmitted with low, predictable latency over a USB 3.0 link directly to existing ports on a broader selection of computing platforms, including laptops, embedded computers, and single-board computers. Integrated PLC (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
to a CPU’s software stack turns it into a fully compliant GigE Vision device that supports image transmission and enables the device to respond to control requests from a host controller. eBUS Tx is GigE Vision and GenICam compliant, meaning end-users can use any standards-compliant third (read more)
Browse Image Analysis Software Datasheets for Pleora Technologies Inc. -
. COMPACT AND LIGHTWEIGHT Compact, lightweight design for handheld or embedded devices. Class B EMC safety compliant for cased models. RELIABLE IMAGE DELIVERY Onboard image buffering ensures that every captured image frame is reliably transferred to the host CPU (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
-temperature requirements. N7000 SSDs use 3D TLC BiCS8 NAND and are offered in M.2 2242 and M.2 2280 form factors with capacities from 240 GB to 3.84 TB. A power-optimized, DRAM-less controller architecture with Host Memory Buffer provides responsive and (read more)
Browse Memory Modules Datasheets for Swissbit AG -
-bit and 16-bit microcontrollers. It is suitable for industrial controllers, motor-control systems, data-acquisition equipment, USB peripherals, alarm systems, HVAC controllers, instrumentation, human-machine interfaces, and many other real-time embedded applications (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
functions, including CAN bus and automotive power control for in-vehicle applications. All of this makes Karbon 410 an ideal rugged Industrial IoT gateway, edge device, embedded controller or the backbone for medical, energy management or industrial control applications. (read more)
Browse Ruggedized Computers Datasheets for OnLogic Inc.
More Information Top
-
VDIP1
Vinculum VNC1L Module
Datasheet
The VDIP1 module is an MCU to embedded USB host controller development module for the VNC1L IC device.
-
V2-EVAL
Vinculum II Evaluation Board
Datasheet
The V2-EVAL is a hardware platform designed to support easy evaluation of FTDI’s Vinculum -II (VNC2) series of embedded USB host controller devices.
-
Transdimension brings its embedded USB host solution to new HP ALL-IN-ONE Device
• Transdimension ships 5 MILLIONTH Embedded USB Host Controller .
-
V2DIP1-48
VNC2-48 Development Module
Datasheet
Uses FTDI’s VNC2-48Q embedded USB host controller IC device Single USB ‘A’ type socket to interface with USB peripheral devices Connnection to a second USB interface port available via module I/O pins if required.
-
V2DIP1-32
VNC2-32Q Development Module
Datasheet
The V2DIP1-32 incorporates the following features: Uses FTDI’s VNC2-32Q embedded USB host controller IC device.
-
3rd Kuala Lumpur International Conference on Biomedical Engineering 2006
Besides, the USB host controller (SL811HS, Cypress) is a full-featured USB embedded host controller .
-
Design and implementation of the portable IR targets automatic detecting and tracking system based on USB2.0
The driver for USB bus is running in portable PC to control the embedded USB host controller .
-
NXP USB host lite
This USBHostLite driver controls the LPC2468 embedded USB host controller hardware It is responsible for generating the appropriate USB transactions required to carry out USB requests issued by the protocol layer.
-
Pen Drive to Pen Drive and Mobile Data Transfer Using ARM
It is important unit of the system because it reads data which we programmed and stored into its ROM, Then it executes it and controls the Display as well as Vinculum VNC1L Embedded USB Host controller .
-
USB evaluation module provides quick and simple integration into finished products
Using its Vinculum VNC1L embedded USB host controller integrated circuit (IC), it is ideal for both the rapid development of VNC1L designs and incorporating into low volume finished products.
Indicates content that may require registration and/or purchase.