Products/Services for Emery Cloth Aluminum Oxide
-
Aluminum Oxide and Alumina Ceramics - (219 companies)How to Select Aluminum Oxide and Alumina Ceramics Aluminum oxide and alumina ceramics have excellent wear characteristics, chemical resistance, compressive strength, high-temperature properties, and dielectric strength. They are used widely...Aluminum Oxide / Aluminate TypeShape / FormHollow Stock / Shape -
Aluminum and Aluminum Alloys - (748 companies)How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features... -
Abrasive Rolls and Abrasive Sheets - (358 companies)...or with other materials to form ceramic grains. Aluminum oxide is also combined with emery and crocus to produce abrasives suitable for finishing applications. Other types of abrasive grains include garnet, tungsten carbine, silicon carbide... -
Abrasive Pads - (137 companies)...abrasive pads differ in terms of abrasive grain type. Choices include aggregate, aluminum oxide, boron carbide, ceramic, cork, synthetic diamond, emery or crocus, silicon carbide (SiC), cubic boron nitride (CBN), tungsten carbide...
-
Abrasive Belts - (334 companies)...of abrasive grains. Aluminum oxide, the most common industrial mineral in use today, is used either individually or with other materials to form ceramic grains. Other types of abrasive grains include silicon carbine, alumina-zirconia, cork, and aggregate... -
Abrasive Discs - (509 companies)...and sanding applications. Aluminum oxide occurs naturally in the form of the mineral corundum, but the mineral is not used as a commercial abrasive except as a component of emery. When combined with emery and/or crocus it produces an abrasive...
-
Coated Abrasives - (183 companies)...materials to form ceramic grains. Aluminum oxide is also combined with emery and crocus to produce abrasives suitable for finishing applications. Other types of abrasive grains include garnet, tungsten carbide, silicon carbide, and alumina-zirconia...
-
Flap Wheels and Specialty Abrasives - (257 companies)...grains. Aluminum oxide is also combined with emery and crocus to produce abrasives suitable for finishing applications. Silicon carbine, a synthetic abrasive that is harder than aluminum oxide, is used typically with nonferrous materials such as brass...
-
Abrasive Compounds and Abrasive Slurries - (281 companies)...slurries that are used to manufacture precision spherical shapes for ball bearings. They are used with impregnated cloths and ropes, as well as for metal polishing, concrete polishing, and even sharpening metal blades. Abrasive compounds and abrasive...
-
Cloth Tapes - (172 companies)Cloth tapes provide robustness with the incorporation of a fabric or fiber carrier, such as cotton, scrim, glass, fiberglass, or polyester. They are adaptable to a variety of substrates and conditions, as substantiated by the most common type...
Product News
-
Beijing Grish Hitech Co., Ltd.
Aluminum Oxide Lapping Film Features: 1. Achieve Ideal End Face. With concentrated distribution of particles, uniform coating surface, evenly thickness as well as scientific arrangement of micro-powder to help you achieve an ideal end face. 2. Save your Time. High-grade micro powder with certain angles is manufactured to maintain a high grinding force, which can greatly save your time in polishing and grinding. 3. Tailor-made for Diverse Applications and on Multitude of Machines. For use on most polishing machines and... (read more) -
Shenzhen Great Precision Ceramic CO., LTD.
Beryllium Oxide (BeO) Ceramics Beryllium Oxide (BeO) Ceramics -- High Thermal Conductivity Insulator Overview. Beryllium oxide (BeO) is a high-performance ceramic material that uniquely combines metal-like thermal conductivity with excellent electrical insulation. It remains stable at elevated temperatures and is widely used in advanced electronics, lasers, RF systems, and nuclear applications where both heat dissipation and electrical isolation are required. Key Properties. Property. Description. Exceptional Thermal... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Top Seiko Co., Ltd.
Semiconductor Oxidation Process Overview The oxidation process of a silicon wafer is a crucial step in the production of semiconductor devices. This process is employed to create an insulating layer of silicon dioxide on the wafer 's surface, in order to protect and isolate the subsequent electronic components. During the oxidation process, the silicon wafer is exposed to an oxygen-rich environment at high temperatures. The most commonly used method for oxidation is thermal oxidation, where the wafer is heated in a furnace... (read more) -
Harper International Corporation
Custom Industrial Oxidation Ovens Harper's instrumentation improvements include a two-tier balancing methodology, responsive quench system and rapid cool down system, emissions monitoring, and inherently safer pressure relief system. Additionally, Harper's modular construction design is another advancement that sets us apart from the competition. Our ovens have shown a 90% reduction in labor versus similar field erection times into a full line pilot system (300mm). Additionally, Harper's proprietary research oven technology... (read more)Browse Ovens (industrial) Datasheets for Harper International Corporation -
Beijing Grish Hitech Co., Ltd.
Cerium Oxide Lapping Film 1. High Polishing Efficiency. The Cerium Oxide Lapping Film is coated with precisely micro or nanometer graded cerium oxide powder with good morphology. It has the advantages of high polishing efficiency to prepare a good surface condition. 2. Excellent Tensile Properties. High strength film is used for the substrate, which has good heat and tensile properties, resistant to water and alcohol, making it ideal for use in a wide range of applications. 3. CO Lapping Film Features. For MPO/PC-12... (read more)Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd. -
Shenzhen Great Precision Ceramic CO., LTD.
Beryllium Oxide Ceramic Crucible Product Overview. Great Ceramic provides custom beryllium oxide (BeO) ceramic crucibles for specialized high-temperature processing, laboratory research, and advanced material applications. BeO combines high thermal conductivity with electrical insulation, making it suitable for applications requiring efficient heat transfer and electrical isolation. Crucibles can be customized by diameter, height, capacity, wall thickness, rim design, and overall geometry according to technical drawings... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Tork
Tork Light Duty Cleaning Cloth New Tork Light-Duty Cleaning Cloth, the latest complement to the patented Tork exelCLEAN assortment with proven efficiency. Tork Light-Duty Cleaning Cloth provides an economical cleaning solution for light-duty tasks in all kind of environments. Available in a Giant roll with 1450 sheets. Choose the dispensing option that fits best to your task and situation; for either Floor-/Wall dispenser W1. Soft and flexible - ideal in tight spaces. Strong and durable, won't tear easily and can be reused... (read more)Browse Wipes and Wipers Datasheets for Tork -
M-Squared Innovations & Insights
bz Accel Cloths for Critical Apps M-Squared Innovations, a leading provider of aerospace cleaning products, today announced the launch of its second aerospace cleaning fabric under the bz (R) (Bravo Zulu) brand, bz (R) Accel. bz (R) Accel is qualified to AMS3819D and is compatible with a wide array of solvents commonly found in the aerospace OEM, MRO, and operations environments. "We are excited to launch bz (R) Accel, our second aerospace cleaning fabric, " said Mary Mallory, Chief Technical Officer of M-Squared Innovations. (read more)Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights -
Shenzhen Great Precision Ceramic CO., LTD.
Beryllium Oxide Ceramic Parts & Components Beryllium Oxide (BeO) Ceramics -- Custom High Thermal Conductivity Components Short Description. High-performance beryllium oxide (BeO) ceramics with exceptional thermal conductivity and electrical insulation. Ideal for high-power electronics, aerospace, and precision optical systems. Custom fabrication and CNC machining available. Long Description. Great Ceramic specializes in the production and customization of beryllium oxide ceramics (BeO ceramics) -- one of the most advanced ceramic... (read more)Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Hamilton Company
Oxidation-Reduction Potential Arc Sensor Hamilton Company, world leader in fluid measurement, will introduce the new EasyFerm Plus ORP (oxidation-reduction potential) Arc Sensor at INTERPHEX 2012. Ideal for biotech, pharmaceutical and food processing applications that require frequent sterilization cycles, this new sensor delivers stable measurements of the reduction potential through oxidation in processing environments. The EasyFerm Plus ORP sensor features a pressurized internal reference electrolyte that keeps the liquid junction... (read more)Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company
-
aluminum oxide abrasive cloth roll,China aluminum oxide abrasive cloth roll Manufacturers, Suppliers - ECOL
Aluminium oxide emery cloth roll .
-
Shear cell measurements of powders: Determination of yield loci
A 12- by 16cm. piece of 50-grit X-weight aluminum oxide emery cloth is bonded (using double-sided pressure sensitive tape) to a level, heavy piece of steel plate to form the bottom element of the shear cell.
-
Study on the new materials for fiberboard refiner plate of defibrator
Every wear specimen was firstly pre-worn on 150# alu- minum oxide emery cloth for 30 min.
Indicates content that may require registration and/or purchase.