Products/Services for Endothermic Cold Packs
-
Cold Packs - (28 companies)...and causing a chemical endothermic reaction. Configurations Cold packs consist of a pliable pouch, often nylon, polyurethane, or latex, containing a chilled refrigerant. Reusable cold packs with a hard plastic, non-pliable shell are also...
-
Battery Packs and Assemblies - (426 companies)Battery packs are constructed from two or more individual cells or batteries. There are two basic types of battery packs: primary and secondary or rechargeable. Battery packs are constructed from two or more individual cells or batteries... -
Cold Forming and Cold Heading Services - (156 companies)Cold forming and cold heading services form metal by placing it under pressure, without the addition of heat, until the desired shape is achieved. Cold heading is commonly used to manufacture bolts, rivet nuts, and many other fasteners. How... -
Cold Traps - (10 companies)Cold traps are laboratory glassware that condense vapors (except permanent gases) into a liquid or solid. Cold traps protect vacuum pumps from contamination by sublimating or condensing vapors (except permanent gases) in a dedicated device...
-
Cold Planers - (17 companies)Cold planers are pavement recycling machines. These machines are asphalt milling machines that are used to remove pavement or asphalt concrete from roadways. Cold planers are asphalt milling machines that remove pavement or concrete from driving...
-
Cold Isostatic Pressing Services - (8 companies)Cold isostatic pressing services apply extremely high pressures using cold isostatic pressing (CIP) or similar technologies to sterilize products or cold compact powders. Supplier specifications include service capabilities, materials processed...
-
Cold Heading Machines - (19 companies)Cold heading machines form a metal blank into shaped parts by using a reciprocating ram to force a punch into a preformed die. Heat is not added during part manufacturing. Operation. The cold heading process uses high speed automated "cold...
-
Hot Mirrors and Cold Mirrors - (35 companies)Hot mirrors and cold mirrors are Dichroic filters that have a sharp transition between rejecting and transmitting at the near-infrared-visible area of the spectrum. Hot mirrors and cold mirrors are multilayer dielectric mirrors that are used...
-
Cold Runner Systems - (9 companies)Cold runner systems are used in injection molding machines to convey material from the nozzles to the mold cavity. The material is cooled in the channel between the nozzle and the cavity (the runner) and ejected with the part. Cold runner systems...
-
Cryogenic Pumps - (44 companies)Cryogenic pumps are designed to move coolants and cryogenic liquids. They are built to withstand and operate in extremely cold temperatures Cryogenic pumps are pumps designed to move coolants and cryogenic liquids. They are built to withstand...
Product News
-
ToneCooling Technology Co., Ltd
High-Efficiency Cold Plates for Electronics . Ideal for battery packs, industrial converters, and server cabinet cooling. Computing Cold Plates: Microchannel and pin-fin designs with vacuum brazing deliver ultra-low thermal resistance. High integration with quick-connect interfaces for server rack applications. Perfect for CPUs, GPUs, AI servers, supercomputing nodes, and crypto mining systems. Power Cold Plates: Serpentine or parallel flow paths balance heat dissipation and pressure drop. High insulation treatment prevents short circuits... (read more)Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
Green Cubes Technology
Lithium Pallet Jack Batteries for Cold Storage How lithium pallet jack batteries address cold storage energy challenges. Stable output in sub-zero aisles. Lead-acid packs lose voltage when temperatures fall, slowing pallet jacks and increasing door-open time. Lithium pallet jack batteries keep voltage steady to -20 F, allowing operators to maintain normal travel speed and lift height. Faster moves cut dwell time at freezer curtains, protecting product quality and keeping conveyor queues short. Higher charging efficiency lowers utility... (read more)Browse Lithium Batteries Datasheets for Green Cubes Technology -
Green Cubes Technology
Lithium Ion Forklift Battery Cold Weather Tips start behavior at the beginning of a shift. In winter, the first hour is where many fleets lose momentum. Cold packs can feel sluggish until the battery warms under load, and operators may respond by pushing trucks harder or delaying charging. What helps most: Start with a quick readiness check: Look for visible damage, connector wear, and any fault indicators on the display. Avoid immediate peak demand: If possible, start with lighter travel and moderate lifts for the first few cycles. Standardize... (read more)Browse Batteries Datasheets for Green Cubes Technology -
EXAIR
Cold Gun Aircoolant System Replace messy mist systems - improve dry machining with clean, cold air! The Cold Gun Aircoolant System is a new solution to an old problem. Heat build up on dry machining operations reduces tool life and machining rates. The Cold Gun produces a stream of clean, cold air at 50 F (28 C) below supply air temperature. Operation is quiet and there are no moving parts to wear out. It will remove heat to prolong tool life and increase productivity on machining operations when liquid coolants cannot... (read more)Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR -
Sensata Technologies
Vaccine Cold Chain According to the World Health Organization (WHO), almost 20% of temperature-sensitive health care products are damaged during transport due to broken cold chain. With the pandemic coming from the new virus SARSCoV-2, and a race to get temperature-sensitive vaccines out quicker, more attention is being paid to the efficiency and effectiveness of the vaccine cold chain. The vaccine cold chain is made of both active refrigerations during shipping and warehousing along with monitored boxes called... (read more)Browse Temperature Probes Datasheets for Sensata Technologies -
Shenzhen Milvent Technology Co., Limited
Battery Pack Vent Valve How do you protect battery packs from pressure buildup, moisture, and contaminants?. The M32 x1.5 Battery Pack Vent Valve is designed to improve battery safety and reliability by balancing internal pressure while preventing water, dust, and debris from entering the enclosure. Its fast-response venting design helps protect battery packs during temperature fluctuations and abnormal pressure events. Key Features: Pressure equalization and rapid pressure release. Helps prevent internal condensation... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Waytek, Inc.
ACT Cable Ties for Cold Weather Specially formulated material to withstand long periods of exposure to sub-zero temperatures before installation. Prevents downtime replacing ties from cracking or breaking from extreme cold temperatures. Impact resistant and UV weatherable. UL Recognized type 11. CSA Certified Type 11. UL Flame rating 94 HB. Engineered performance for cold weather applications. Operating temperature: -40 F (-40 C) to 165 F (73 C). Material: UV Black Nylon. Tensile Strength: 50 lbs. See more (read more)Browse Cable Ties Datasheets for Waytek, Inc. -
Dataforth Corporation
Thermocouple Cold Junction Compensation Method The Dataforth MAQ20-JTC, -KTC, -TTC and -RSTC thermocouple, input modules have eight differential input channels, which are grouped into four blocks of two channels. Each block has a terminal for sensor shield ground as well as a dedicated ambient temperature sensor that is optimally positioned to accurately measure the terminal block temperature in any system configuration, any module orientation, and over the entire operating temperature range of -40 C to +85 C. Four cold junction... (read more)Browse Thermocouple Temperature Transmitters Datasheets for Dataforth Corporation -
ToneCooling Technology Co., Ltd
Custom Liquid Cold Plate Manufacturing Advanced thermal systems require high-performance cooling solutions that efficiently manage heat loads while meeting strict space, reliability, and production requirements. Engineers often face challenges in optimizing cold plate structures, material selection, coolant flow paths, and manufacturing feasibility during product development. ToneCooling specializes in custom liquid cold plate manufacturing, providing DFM engineering support, prototype coordination, and scalable production from... (read more)Browse Heat Exchangers Datasheets for ToneCooling Technology Co., Ltd -
ToneCooling Technology Co., Ltd
Cu-Gr Cold Plates for RTP Semiconductor engineers face extreme thermal challenges, including rapid 1000 C cycling and precise +-0.5 C control for 3D IC bonding and microLED manufacturing. Traditional copper plates often fail under these high-speed thermal stresses, causing yield losses and energy inefficiencies. Our Cu-Gr cold plates combine 800 W/m .K thermal conductivity, low CTE (4 x10-6/ C), and biomimetic fractal coolant channels, enabling sub-second annealing cycles, 35% energy savings, and minimal void formation... (read more)Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd
-
An Integrated Child Safety Seat Cooling System—Model and Test
Supplemental cooling may also be provided by endothermic chemical cold packs activated when the occupied seat experiences very high temperatures.
-
CR4 - Thread: How Do I Use Battery Power to Electrically Cool an Ice Pack Gel?
http://chemistry.about.com/b/2006/03/22/ cold - packs - endothermic -reactions.htm .
-
Cold Packs
The endothermic reaction of a cold pack results in its absorption of nearby warmth.
-
Primer on the Rheumatic Diseases
Chemical packs produce cold by an endothermic reaction, but they have little utility except on an infrequent basis because of their expense and one-time use.
-
Teaching and Learning of Energy in K – 12 Education
This endothermic process is used in cold packs for application to injuries because the temperature of the system (the cold pack) decreases.
-
Differential conduction of cold through barriers
McMaster (1977) compared various forms of cold application — gel, endothermic packs , freon, chipped ice — and concluded that chipped ice was the most efficient and consistent method for cooling.
-
Premedication, Sedation, and Pain Medication in Dermatologic Surgery
…tients can alleviate some pain with application of cold packs other than ice, including frozen bags of form fitting cold pro- duce (i.e., frozen peas, frozen corn) as well as instant cold packs , which produce an endothermic reaction from a combi…
-
Toxic dermatitis caused by ammonium nitrate released by a cold pack
When separate compart- ments containing ammonium nitrate and water are mixed during activation of the cold pack by squeezing, an endothermic reaction occurs, cooling the pack.
-
CR4 - Thread: exothermic and indothermic reaction
Endothermic : chemical reaction of " Cold Packs " - those little bags that you break and become 'cold' for therapeutics/swelling.
-
Sports Dermatology
An injured athlete can use a cold pack that works by using the endothermic reaction principle.
Indicates content that may require registration and/or purchase.