Products/Services for Engel Molding Machine
-
Molding Machines - (394 companies)Molding machines form thermoplastic resin, thermoset polymers, or MIM compounds into finished shapes. Molding machines form thermoplastic resin, thermoset polymers, or metal injection molding (MIM) compounds into finished shapes. Injection molding...TypeActuationMachine Orientation -
Rubber and Elastomer Molding Services - (670 companies)Rubber molding services include molding techniques such as injection molding, compression molding, thermoforming, urethane casting, and dip molding. Rubber molding service providers use a variety of methods and materials to manufacture rubber... -
Composite and Fiberglass Molding Services - (284 companies)...short-run, or high-volume production quantities. Suppliers of molding services may provide additional secondary processes such as machining or forming, prototyping, design assistance, treatment, assembly, bonding or joining, and finishing. Standards... -
Plastic Molding Services - (2499 companies)...molding companies include assembly operations, machining, micro-molding, mold prototyping, and two-shot injection. Assembly operations include ultrasonic and heat welding, printing, painting, bonding, and machining operations. Machining involves... -
Molding Compounds and Resins - (285 companies)How to Select Molding Compounds and Resins. Molding compounds and resins are industrial plastics and polymers that are suitable for forming. They are used in injection molding, compression molding, reaction injection molding (RIM), resin transfer... -
Silicone Molding Services - (219 companies)...that supplies the rubber to the injection machine's barrel-and-nozzle assembly on a continual basis. The rubber is a high-consistency silicone rubber (HCR) known as gum stock. Liquid injection molding (LIM) services are silicone molding services which use...
-
Metal Injection Molding (MIM) Services - (197 companies)...provide a substantial cost savings over conventional metal machining services. In addition to their higher densities, MIM parts have mechanical properties approaching those of forged or machined components. Parts produced by metal injection molding...
-
Grinders and Grinding Machines - (994 companies)Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders and grinding...
-
Machining Clamps - (314 companies)Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available...
-
Machine Vision Systems - (618 companies)Machine vision systems are used for automated inspection and measurement in production environments. They are an integrated camera, image capture, processing, storage, analysis, and control system for automated inspection and measurement...
Product News
-
APSX, LLC
APSX-LSR First Desktop Injection Molding Machine presses from ARBURG (R) and ENGEL (R) but with a 95% lower capital cost. ". Breaking the Barriers to Silicone. Conventional LSR machines cost $200k+ and require three-phase power, chilled water, and dedicated floor space, putting true silicone molding out of reach for most R &D teams. APSX-LSR shrinks the capital investment to under $15k "early-bird pricing " while integrating: Cold material feed / hot mold split for precision cure control. All electric actuation and integrated pump metering... (read more)Browse Molding Machines Datasheets for APSX, LLC -
ARBURG
Versatile & Reliable Molding Machines Choose our hydraulic injection molding machines if you want to use a wide range of injection moulding processes, reliably and with precise reproducibility. Individual. Your requirements decide - and we individually assemble the right ALLROUNDER for you. From a modular system with several hydraulic technologies. Versatile. A wide application spectrum in the clamping force range from 125 kN to 5,000 kN and to a shot weight of over 2,000 grams. For a variety of injection moulding processes... (read more)Browse Molding Machines Datasheets for ARBURG -
ARBURG
Flexible Vertical Machines for Advanced Molding ARBURG vertical ALLROUNDERs provide flexible, efficient solutions for overmolding inserts, multi-component molding and hybrid components. Their compact, ergonomic design makes them well suited for production environments where space and accessibility are important. With options including shuttle and rotary tables, servo-electric rotary tables, automation and flexible machine configurations, vertical ALLROUNDERs can be tailored to specific production requirements. Applications range from... (read more)Browse Molding Machines Datasheets for ARBURG -
RPWORLD
Injection Molding for Coffee Machine Components A simple pleasure every day --A few sips of coffee in the morning to enjoy the rich aroma of it. How do you usually brew your coffee? Hand drip, moka pot or coffee maker? In a busy working day, a quick shot of espresso from a coffee maker is the first choice for most people. There are various types of coffee makers --the fully-automatic, the semi-automatic and the capsule coffee machine. Besides, it is also subdivided into commercial machines, home machines by its different applications... (read more) -
APSX, LLC
US Made Plastic Injection Molding Machine The APSX-PIM V3 is an automatic plastic injection molding machine that makes injection molding affordable and easy. It is a Heavy Duty machine for continuous or single cycle plastic part production. Made in the USA. The APSX-PIM is an alternative to the traditionally expensive, overpowered and large injection molding machines used for production, R &D, prototyping, product design, education, research and other plastic part production environments. It is a perfect recipe for sustainable... (read more)Browse Molding Machines Datasheets for APSX, LLC -
APSX, LLC
Who Needs a Small LSR Injection Molding Machine? Affordable, Sustainable, Innovative Solutions for Liquid Silicone Rubber Manufacturing. Whether you're a startup looking to bring innovative products to market or an established manufacturer seeking to expand capabilities, understanding if an LSR machine fits your needs is crucial for making informed investment decisions. The APSX-LSR injection molding machine delivers high performance at an affordable price, empowering businesses to easily innovate and quickly scale without compromising... (read more)Browse Molding Machines Datasheets for APSX, LLC -
APSX, LLC
Portable All-in-One LSR Injection Molding Machine makers, this creates a gap between prototyping and full-scale production. A company may need 50, 500, or 5,000 parts, but not enough volume to justify a large industrial LSR molding cell. That is where a portable all-in-one machine like the APSX-LSR silicone injection molding machine becomes useful. A Practical Tool for Low-Volume LSR Production. Not every silicone part requires high-volume production. Many industrial applications start with small batches: product testing, customer samples, pilot... (read more)Browse Molding Machines Datasheets for APSX, LLC -
Essen Magnetics Pty Ltd
Metal Injection Molding Metal Injection Molding (MIM) is a variation on traditional plastic injection molding that enables the fabrication of solid metal parts utilizing injection molding technology. In this process, the raw material, referred to as the feedstock, is a powder mixture of metal and polymer. For this reason, MIM is sometimes referred to as Powder Injection Molding (PIM). Using a standard injection molding machine, the powder is melted and injected into a mold, where it cools and solidifies into the shape... (read more) -
MOUETTE PLASTIC MOLD CO., LTD
Precision Injection Molding Solutions MOUETTE provides precision injection molding, tooling development, and rapid prototyping services for industrial, consumer, and custom plastic component manufacturing. Utilizing fully automated mold processing and injection molding equipment, the company delivers stable production quality and efficient manufacturing performance under ISO9001:2015 standards. With machine capacities ranging from 90 to 800 tonnes, MOUETTE supports comprehensive production requirements from prototype development... (read more) -
Keytronic
Injection Molding and Tooling Keytronic injection presses mold parts in many different materials and colors. All parts are consistent in appearance, color and performance, guaranteed to produce superior quality and repeatability. Molding Machines - Single shot, Multi-material, Liquid injection, Robotics, Electric and Hydraulic. Blow Molding - Standard Intermittent EBM (Extrusion Blow Molding), Auto Material Handling, Regrind Capability, Secondary Operations: Routing, Flaming & Trimming, Materials: HDPE, PE. Process... (read more)
-
Quebec's Precimold is finding its own way forward - Canadian Plastics
We recently purchased a Sodick Wire EDM machine, a Sodick Ram EDM machine, a Hardinge CNC Lathe, an Engel molding machine , three portable cleanrooms, robots, and an assortment of auxiliary equipment,” Weiss said.
-
Analysis - Contracts
moulding machines ENGEL Austria has secured a contract from BMW to supply two duo injection moulding machines with 40,000 kN clamping force integrated as a double system at the automaker’s Leipzig plant in Germany.
-
Hybrid-EV Analysis - Vol 5 - Issue 5
BMW, ENGEL Austria Duo injection moulding machines ENGEL Austria has secured a contract from BMW to supply two duo injection moulding machines with 40,000 kN clamping force integrated as a double system at the automaker’s Leipzig plant in Germany.
-
Experimental investigation of a new hybrid molding process to manufacture high-performance composites
The overmolding was conducted on an electric injection molding machine ENGEL e-motion 440/100 with a plasticating screw having a diameter of 40 mm.
-
Influence of processing conditions on the morphological and mechanical properties of compatibilized PP/LCP blends
Tensile specimens (dogbone-shaped) with 60  4  2 mm (length  width  thickness) were produced by injection molding using an injection molding machine ENGEL model ES200/45 HL-V.
-
Synthesis of compatibilizers and characterization of the compatibilized and noncompatibilized blends of PP/Rodrun LC3000
The resultant pellets were dried at 908C for a period of 24 h and injection molded specimens for tensile and impact properties were produced by using an injection molding machine ENGEL model ES200/45 .
-
Characterization and design of interphases in glass fiber reinforced polyproplyene
All the specimens were injection molded into dumbbell-shaped tensile bars under identical condi- tions using an injection molding machine Engel ES 200H/80V/50 HL2F (Fa. Engel, Austria) with a bar- rel temperature of 210 to 230°C.
-
A power assessment of machining tools
Engel Injection Molding Machine Maintenance Manual.
-
The fracture toughness of polypropylene containing poly(ethylene terephthalate) fibers
Permission to use the Engel injection molding machine of the Shell Canada Research Centre, Oakville, Ontario is also greatly appreciated.
-
Effect of dynamic thermal boundaries on residual stresses in injection molding
The barrel and nozzle temperatures were all set to 4500 F on the Engel injection molding machine computer controller with a tolerance of +14 0 F.
Indicates content that may require registration and/or purchase.