-
Supplier: Richardson RFPD
Description: to the industry-standard REF01, REF02, and REF03. The small footprint and wide operating range make the ADR0x references ideally suited for general-purpose and space-constrained applications.
-
Supplier: Accuris
Description: Characterization and Qualification of Commutable Reference Materials for Laboratory Medicine
-
Supplier: 3GPP
Description: Technical specification (TS)
-
-
Supplier: Accuris
Description: Characterization and Qualification of Commutable Reference Materials for Laboratory Medicine; Approved Guideline
-
Supplier: Accuris
Description: Defining, Establishing, and Verifying Reference Intervals in the Clinical Laboratory; Approved Guideline
-
Supplier: 3GPP
Description: Technical specification (TS)
-
Supplier: 3GPP
Description: Technical specification (TS)
-
Supplier: 3GPP
Description: Technical specification (TS)
-
Supplier: Win Source Electronics
Description: Embedded - FPGAs(Field Programmable GateArray) Case / Package: PLCC Alternative Parts (Cross-Reference): EP910ILC-15EP 910ILC15; EP910 ILC15; EP910-ILC-15; EP910ILC 15; EP910ILC15; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating
- Pin Count: 44
- Operating Temperature: 0 C
- Propagation Delay: 15 ns
- Features: FPGA, Other
-
Supplier: Win Source Electronics
Description: Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Current - Quiescent: 45mA Family Name: MC100EP52DTG Categories: Integrated Circuits (ICs) Clock Frequency: 3GHz Alternative Parts (Cross-Reference): MC100EP52DTR2; MC100EP52DT; MC100EP52MNR4G; MC100EP52DR2;
- Maximum Clocking Frequency (fMAX): 3,000 MHz
- Operating Temperature: -40 to 85 C
- Number of Units in the Chip: 1
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1048130-6EP19612BA61 Category: Uncategorized>Unclassified Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 6EP19612BA616EP1961-2BA61; Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable Mfr: Siemens Other Names:
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1027996-EP3030 Category: Boxes, Enclosures, Racks>Box Components Series: EP Type: Panel, Inner Color: White Package: Box For Use With/Related Products: Eclipse Series Standard Package: 1 Material: Metal, Steel Dimension: 28.200" L x 28.200" W (716.28mm x
-
Supplier: Restek
Description: Conc. In Solvent and Volume: 100 mg total
- Form & Features: Liquid / Solution
- Applications: Pharmaceuticals / Drugs
- Function: Reference / Chemical Standard
-
Supplier: Restek
Description: Conc. In Solvent and Volume: 100 mg total
- Applications: Food / Beverage
- Form & Features: Liquid / Solution
- Function: Reference / Chemical Standard
-
Supplier: ASTM International
Description: action. This document cannot replace education or experience and should be used in conjunction with professional judgment. Not all aspects of this guide may be applicable in all circumstances. This ASTM standard is not intended to represent or replace the standard of care by which the
-
Supplier: Richardson RFPD
Description: 0.7 V/µs. A 3-wire serial interface is used; it operates at clock rates up to 30 MHz and is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards.The references for the four DACs are derived from one reference pin. The outputs of all DACs can be
- Resolution: 12 bits
-
Supplier: Microchip Technology, Inc.
Description: voltage points references Timers / Capture / Compare / Standard PWM 9 16-bit Timers/Counters. Unused Output compares can be used as standard times for a total of 25 timers 16 Input Capture 16 Output Compare/ PWM Hardware Real-Time Clock and Calendar Peripheral Pin Select (PPS)
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
-
Supplier: Microchip Technology, Inc.
Description: both ADC 10-bit modules 24 analog channels (64-pin devices) up to 32 analog channels (100/121/144-pin devices) Flexible and independent ADC trigger sources Up to three Analog Comparator modules with programmable 32 voltage points references Timers / Capture / Compare / Standard PWM 9
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
-
Supplier: Microchip Technology, Inc.
Description: trigger sources Up to three Analog Comparator modules Programmable references with 32 voltage points for Comparators Timers / Capture / Compare / Standard PWM Nine16-bit Timers/Counters. 16 Input Capture 16 Output Compare/ PWM Unused Output compares can be used as standard times
- Clock Speed: 70 MHz
- Internal RAM Size: 28 KB
- Internal ROM Size: 256 KB
- Number of Timers: 9
-
Supplier: Microchip Technology, Inc.
Description: voltage points references Timers / Capture / Compare / Standard PWM 9 16-bit Timers/Counters. Unused Output compares can be used as standard times for a total of 25 timers 16 Input Capture 16 Output Compare/ PWM Hardware Real-Time Clock and Calendar Peripheral Pin Select (PPS)
- Pin Count: 144
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
-
Supplier: ASTM International
Description: compared to that of one or more primary reference fuel blends. The octane number of the primary reference fuel blend that matches the knock intensity of the sample fuel establishes the Motor octane number. 1.2 The octane number scale covers the range from 0 to 120 octane number, but
-
Supplier: Henkel Corporation - Industrial
Description: 2850FT, LOCTITE CAT 9, LOCTITE CAT 11, LOCTITE CAT 23LV or LOCTITE CAT 24LV. Thermally conductive Electrically insulative Thermal shock resistant Low CTE Can be used with a variety of catalysts Passes NASA outgassing standards per NASA Reference Publication 1124
- Viscosity: 225,000 cP
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
Find Suppliers by Category Top
More Information Top
-
Development of Calcitonin Salmon Nasal Spray: Similarity of peptide formulated in chlorobutanol compared to benzalkonium chloride as preservative
Calcitonin Salmon Nasal Spray, RLD, and Calcitonin Salmon EP reference standard were diluted, added to the cells, and incubated at ambient temperature.
-
CAS No. 9004-54-0 | Sigma-Aldrich
• European Pharmacopoeia ( EP ) Reference Standard (Fluka .
-
9004 0 | Sigma-Aldrich
• European Pharmacopoeia ( EP ) Reference Standard (Fluka .
-
Fc function of a new intravenous immunoglobulin product: IGIV 10% triple virally inactivated solution
The binding assay was validated for intra-assay variation using the EP reference standard BRP and the internal standard.
-
CAS No. 9041-08-1 | Sigma-Aldrich
• European Pharmacopoeia ( EP ) Reference Standard (Fluka .
-
Journal of the Brazilian Chemical Society - Development studies of a new metronidazole certified reference material
In Brazil, national reference standards are produced by the Brazilian Pharmacopeia and the import of USP and European Pharmacopoeia ( EP ) reference standards is also a common practice.
-
Oxytetracycline hydrochloride European Pharmacopoeia (EP) Reference Standard | Sigma-Aldrich
European Pharmacopoeia ( EP ) Reference Standard .
-
antidepressant | Sigma-Aldrich
• European Pharmacopoeia ( EP ) Reference Standard (Fluka .
-
108 485 | Sigma-Aldrich
• European Pharmacopoeia ( EP ) Reference Standard (Fluka .
-
CAS No. 106392-12-5 | Sigma-Aldrich
• European Pharmacopoeia ( EP ) Reference Standard (Fluka .
Indicates content that may require registration and/or purchase.