-
Supplier: Saint-Gobain Tape Solutions
Description: Biolink unilink 5150 hs is a double-sided adhesive tape with a nonwoven carrier. The modified acrylate adhesive is durable, pressure sensitive and is designed to provide high performance solutions for fixing, mounting and laminating of foams, plastics, rubbers, vinyl, textiles
- Thickness: 0.005118110236220472 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Double-Sided Adhesive
-
Supplier: Saint-Gobain Tape Solutions
Description: Biolink netlink 90 hx is a scrim-reinforced transfer adhesive tape. The special adhesive film is durable, pressure sensitive and suitable for fixing, mounting and laminating foams, low energy plastics, rubber, EPDM and foils. Applications: Foam lamination Foil/film
- Thickness: 0.0037401574803149606 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Backing: PET / Polyester
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: with a density of 140±10kg/m3. It is made of foam with single-sided fiber and double-sided tape. With excellent waterproof performance and weather resistance, the closed-cell structure effectively prevents liquid penetration. It is widely used in many fields such as building waterproofing,
- Thickness: 0.15748031496062992 inches
- Features: Anti-static / ESD Control, Electrically Conductive, UV / Weather Resistant
- Backing: Foam
-
-
Supplier: Budnick Converting, Inc.
Description: L2+T3 is an adhesive transfer tape that does not have a carrier, this enables it to provide maximum conformability and good adhesion to open and closed cell foam surfaces. The L2 adhesive platform features a proprietary 3M modified acrylic adhesive that withstands
- Thickness: 0.0062 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Adhesive: Transfer
-
Supplier: Essentra Components
Description: Specifications: Material: EPDM Foam Rubber with adhesive backing Temperature Range: -20°F to 150°F Flammability: FMVSS 302 & UL 50 Adhesive is Pressure Sensitive Acrylic Mating surface should be free of contaminants and cleaned prior with denautred alcohol Features: Recommended
- Carrier / Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: The semi-closed cell structure of EPT-Sealer EE-1040 combines the flexibility of open cell types with the excellent sealing capabilities of closed cell types (after compression). This unique foam is laminated with a butyl-based double-coated adhesive tape to seal lower surface energy
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: adhesive for general purpose use.
- Peel Strength / Adhesion: 2.8125 lbs/in
- Features: Specialty / Other
-
Supplier: Techsil Limited
Description: Stokvis SSF2015 Black EPDM Foam Tape 50mm x 15m is available to buy in increments of 19
- Backing: Foam
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: ITW Stokvis Single Sided Black EPDM Foam Rubber Tape 1.5mm x 15mm x 40m. It's applications consist of bonding, gasketing and sealing. It's main industries are aerospace, automotive, electronics, motor sport and many more.
- Backing: Foam
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: ITW Stokvis Single Sided Black EPDM Foam Rubber Tape 3mm x 25mm x 25m has a Shore hardness of 40-45 and can be used in many industries like aerospace, automotive, electronics and many more. Its's typical applications consist of bonding, gasketing and sealing.
- Backing: Foam
- Features: Single-Sided Adhesive
-
Supplier: Custom Fabricating & Supplies
Description: Our U500x series is a PET double sided tape with an acrylic solvent-based pressure sensitive adhesive on both sides. Provides exceptional shear strength, good adhesion and high initial tack allowing for an immediate and permanent bond to a variety of surfaces. Excellent resistance to
- Width: 0.125 to 10 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Double-Sided Adhesive, Permanent
-
Supplier: ASTM International
Description: membrane material. 1.2 This practice is applicable to joints fabricated in the laboratory from EPDM roof membrane materials and adhesives received from suppliers, and to joints prepared from EPDM seams sampled from field installations. 1.3 The joints are bonded using preformed
-
Description: A low VOC tape constructed with a non-woven carrier to provide the conformability of an unsupported transfer tape and the process ability of a double coated tape. The air side laminating adhesive provides a dynamic bond to a wide range of foams and rubbers, including
- Adhesive: Acrylic, Rubber
- Features: Double-Sided Adhesive
-
Supplier: Budnick Converting, Inc.
Description: Unifilmr U616A is a 5.0 mil, unsupported adhesive transfer. It is primarily used for bonding of low surface energy plastics, lamination to EPDM rubbers and urethane foams and component assembly.
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 9.3125 lbs/in
- Adhesive: Transfer
-
Supplier: Can-Do National Tape
Description: Automotive Heat Activated Acrylic Form Plus Tape 3M 3412 Heat Activated Acrylic Foam Plus Tape 3M™ Heat-Activated Acrylic Plus Tape is a 1.20 mm (0.047 inch) thick, gray acrylic foam tape, constructed with two different adhesives. The heat-activated adhesive
- Materials of Construction: Foam
- Adhesive: Hot Melt / Heat Activated, Pressure Sensitive (PSA)
-
Supplier: Intertape Polymer Group, Inc.
Description: Cactus® Double-Coated Tissue Tape – Tissue paper coated on both sides with pressure-sensitive acrylic adhesive. Provides good shear strength and adhesion and high initial tack allowing immediate/permanent bond to a variety of surfaces. Resists solvents and chemicals. Features an easy
- Features: Double-Sided Adhesive
- Backing: Paper
-
Description: Polyken 36H Double-Coated Mounting Tape PET Film with Aggressive Acrylic Adhesive on both sides. Applications Polyken 36H is ideal for a variety of mounting and bonding applications. Specifically designed for the Aerospace industry, 36H can be used to mount kick plates, trim pieces,
- Peel Strength / Adhesion: 5.5 to 5.8125 lbs/in
- Temperature Resistance: 93.33333333333333 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Intertape Polymer Group, Inc.
Description: Cactus® Y4960 Double-Coated PET Film Tape – 0.5 mil polyester (PET) film coated on both sides with pressure-sensitive acrylic adhesive. Provides exceptional shear strength, good adhesion and high initial tack allowing immediate/permanent bond to a variety of surfaces (including
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ General Purpose Masking Tape 234 features a strong backing and a less aggressive rubber adhesive. It is one of our most popular general purpose crepe backed masking tapes and performs exceptionally well in most indoor applications, having proven itself especially useful in
- Width: 0.25 to 4 inches
- Peel Strength / Adhesion: 2 lbs/in
- Temperature Resistance: -17.77777777777778 to 121.11111111111111 C
- Adhesive: Rubber
-
Supplier: Techsil Limited
Description: This double sided tape consists of a paper tissue carrier and a modified acrylic dispersion adhesive. It has a good resistance against high temperatures, solvents and ageing. DSTS 3014 promotes very good adhesion, also to LSE substrates. This tape is APEO free and is used for
- Features: Double-Sided Adhesive
-
Supplier: Can-Do National Tape
Description: Automotive Heat Bonding Acrylic Form Plus Tape 3M ST1200 Black Acrylic Foam Plus Tape 3M™ Heat-Activated Acrylic Plus Tape ST1200 is a 1.20 mm (0.047 inch) thick, black acrylic foam tape, constructed with two different adhesives. The heat-activated adhesive
- Materials of Construction: Foam
- Adhesive: Hot Melt / Heat Activated, Pressure Sensitive (PSA)
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ Performance Yellow Masking Tape 301+ was designed using a proprietary solvent-free adhesive. The tape sticks instantly to most surfaces, including metal, rubber, glass and plastic, as well as EPDM-type rubber moldings while removing cleanly in one piece. High-strength
- Width: 0.47244094488188976 to 4 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: -17.77777777777778 to 107.22222222222221 C
-
Description: Features Excellent performance over a wide temperature range. Resists humidity. Excellent plasticizer-migration resistance. Excellent anchorage to ether or ester foams, EPDM sponge, and plastics including PE, TPO, ABS, and PP. Dimensionally stable liner is moisture resistant and excellent for
- Peel Strength / Adhesion: 8.75 lbs/in
- Temperature Resistance: 93.33333333333333 C
- Adhesive: Acrylic, Silicone, Transfer
- Backing: Paper, Plastic / Polymer
-
Supplier: Shurtape Technologies, LLC
Description: High performance grade, medium-high adhesion masking tape for demanding industrial applications in the transportation and metal fabrication industries, as well as for EPDM rubber insulation protection. CF 740 is built to withstand high temperatures up to 350 F and removes cleanly with
- Width: 0.7086614173228346 to 1.889763779527559 inches
- Thickness: 0.0063 inches
- Peel Strength / Adhesion: 2.4375 lbs/in
- Temperature Resistance: 7.222222222222222 to 176.66666666666666 C
-
Supplier: Can-Do National Tape
Description: Automotive Heat Bonding Acrylic Form Plus Tape 3M WT4112 Black Acrylic Foam Plus Tape 3M™ Heat-Activated Acrylic Plus Tape is a 1.20 mm (0.047 inch) thick, black acrylic foam tape, constructed with two different adhesives. The heat-activated adhesive on the
- Carrier / Backing: Foam
- Adhesive: Hot Melt / Heat Activated, Pressure Sensitive (PSA)
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ 501+ Premium High Temp Crepe Masking Tape is a purple colored crepe paper masking tape for critical paint masking applications in the aerospace, automotive, specialty vehicle, and industrial markets where excellent holding and high temperature performance are required. The
- Width: 0.47244094488188976 to 2.8346456692913384 inches
- Peel Strength / Adhesion: 2.3125 lbs/in
- Temperature Resistance: -17.77777777777778 to 148.88888888888889 C
- Backing: Paper
-
Supplier: Trim-Lok, Inc.
Description: Fender Flare Trim is an ozone resistant EPDM Rubber that mounts between the flare and the body. 3M automotive grade tape creates a solid bond between both surfaces.
- Width: 0.379 inch
- Thickness: 0.273 inch
- Operating Temperature: -20 to 158 F
- Features: Adhesive Backed
-
Supplier: Boyd
Description: be reinforced if desired & lubricated for easy assembly Delivered in various formats: kisscut to sheets & roll presentation, die-cut Plain or adhesive-backed for easy peel & stick applications featuring various tapes & adhesives Materials Open & closed cell foam & sponge Natural
- Features: Adhesive Backed, Color Options, EMI / RFI Shielding
- Material: Cork, Ethylene Propylene (EPDM), Foam, Neoprene, Nitrile (NBR - Buna-N), Polyethylene (PE), Polyurethane / Urethane, Polyvinyl Chloride (PVC), Silicone Rubber, Steel
- Gasket Type: Gasket Strip, Sheet / Die-cut, Weatherstripping, Window Gasket
-
Supplier: Boyd
Description: cell foam for waterproof applications or selecting an open cell foam for filtration. Product configurations are custom designed to function in your specific application. Boyd's common environmental sealing solutions are display gaskets and LCD window ring tapes, O-rings, water ingress seals,
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, Machining
- Materials: EPDM, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, TPE / TPR
- Features: Midwest US Only, North America, Southwest US Only, United States Only
-
Supplier: Aero Rubber Company, Inc.
Description: CSM) Thermoplastic Rubber (TPR) Synthetic Polyisoprene EPDM Polyurethane Access to our comprehensive array of compounds can potentially reduce your operating costs.
- Secondary Operations: Cutting, Tape/Adhesive Application, Water / Abrasive Jet Cutting
- Services: Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Hot Extrusion
- Features: Midwest US Only, North America, Other, United States Only
Find Suppliers by Category Top
More Information Top
-
Elmdor Dry Wall Access Door 16" x 24" (Cylinder Lock) at PlumberSurplus.com
CoFair Products Inc PLCS525 5" X 25' Self Adhesive EPDM Rubber Repair Tape , Black .
-
NIST Manuscript Publication Search
Today, EPDM seams fabricated with tape adhesives and the service life performance of these tape-bonded seams are routinely acknowledged by industry as being quite satisfactory.
-
Seals - China Seals Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 6
epdm insulator adhesive mechanical seal foam tape .
-
sealing tape - offers from sealing tape manufacturers, suppliers, exporters & wholesalers
Sell EPDM Sponge Rubber Seal with Adhesive Tape for Door and Window .
-
NIST Manuscript Publication Search
Since the early 1990s the use of tape - adhesive systems for fabricating EPDM seams has increased significantly in the United States.
-
3m vhb - offers from 3m vhb manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Tape primer, Adhesion promoter, EPDM Primer, PP Primer ] .
-
cloth sealing tape ( Page 8 ) - offers from cloth sealing tape manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Tape primer, Adhesion promoter, EPDM Primer, PP Primer ] .
-
Adhesive bonding
Disclosure font DE 197 53 245 A1 (1999): EPDM substrate as well as method and adhesive tape for application of an any adhesive on a workpiece of not bondable plastics, in particular EPDM.
-
Adhesive bonding
Disclosure font DE 197 53 245 A1 (1999): EPDM substrate as well as method and adhesive tape for application of an any adhesive on a workpiece of not bondable plastics, in particular EPDM.
Indicates content that may require registration and/or purchase.