-
Supplier: RS Components, Ltd.
Description: RS PRO 1003-HP554 Edging Strip
- Width: 0.41338605 inch
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Weatherstripping
-
Supplier: Kuriyama of America, Inc.
Description: For Camlocks For Quick-Acting Couplings
- Operating Temperature: -59.8 to 300.2 F
- Material: Ethylene Propylene (EPDM)
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: EPDM Tri-Clamp Gasket Black 2"
- Operating Temperature: -59.8 to 300.2 F
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Sanitary Gasket
-
-
Supplier: Kuriyama of America, Inc.
Description: EPDM Screen Gasket Black 80MSH 1.5"
- Operating Temperature: -59.8 to 300.2 F
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: bisco industries
Description: Gaskets
- Material: Ethylene Propylene (EPDM)
-
Supplier: Southco
Description: Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due
- Features: Color Options
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: Kuriyama of America, Inc.
Description: EPDM Screen Gasket Black 20MSH 2"
- Operating Temperature: -59.8 to 300.2 F
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Southco
Description: Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due
- Features: Color Options
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: Pexco
Description: Custom Extruded Elastomers for Tailored Performance Seals and gaskets made from extruded elastomers must deliver consistent performance under compression, flexing, and environmental exposure. Whether used in static or dynamic applications, these components must maintain their sealing
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM), Neoprene, Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE, Teflon®, etc.), Silicone Rubber
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: Our customers demand innovation. That's why, despite having the finest low torque gasket available, we set out to make it even better. The new Energizer utilizes a "no-seam" shield providing the thickest protection on the market. For even more demanding applications, we now offer a TFM®
- Thickness: 0.125 inch
- Operating Temperature: -40 to 300 F
- Material: Butyl, Ethylene Propylene (EPDM), Nitrile (NBR - Buna-N)
- Features: Non-asbestos, Other
-
Supplier: Southco
Description: Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due
- Features: Color Options
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: Southco
Description: Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due
- Features: Color Options
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: RS Components, Ltd.
Description: Anti-vibration fan gasket ,120x120mm
- Width: 4.724412 inch
- Material: Ethylene Propylene (EPDM), Neoprene
- Features: Other
-
Supplier: Precision Polymer Engineering Ltd.
Description: PPE manufactures hygienic connector gaskets for use in (International Dairy Federation) IDF pipe fittings. IDF gasket seals are available in an extensive range of elastomer materials, including EPDM, NBR, HNBR, Silicone, FKM and FFKM. PPE elastomers have been certified to FDA
- Width: 1 to 4 inch
- Operating Temperature: -148 to 621 F
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Features: Other
-
Supplier: Precision Polymer Engineering Ltd.
Description: conformity on request. HyClamp™ elastomer gaskets: Available in EPDM, Silicone (VMQ), FKM, FFKM and metal detectable elastomer materials Compliant with FDA, USP Class VI, 3A 18-03 Sanitary Standards and EC1935/EC2023 Free from animal-derived ingredients (ADI-free) Optimal chemical and
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Silicone Rubber
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: (Ethylene Propylene Diene Monomer) rubber has excellent resistance to ozone, sun and oxygen. Peroxide cured EPDM can be used in applications where temperature ranges from -53ºC to 150ºC (-65F to 302F). Available in Economy grade, High grade and Peroxide Cure grades - Durometer ranges from
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM)
-
Supplier: Trim-Lok, Inc.
Description: Fender Flare Trim is an ozone resistant EPDM Rubber that mounts between the flare and the body. 3M automotive grade tape creates a solid bond between both surfaces.
- Width: 0.289 to 0.378 inch
- Operating Temperature: -20 to 158 F
- Gasket Type: Edge Trim
- Material: Ethylene Propylene (EPDM)
-
Supplier: National Rubber Corporation
Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded parts
- Material: Butyl, Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Neoprene, Nitrile (NBR - Buna-N), Silicone Rubber
- Features: Color Options, Other
- Gasket Type: Custom Gasket, Trim Seal, Weatherstripping
-
Supplier: Western Rubber & Supply, Inc.
Description: No Description Provided
- Width: 36 inch
- Thickness: 0.25 inch
- Operating Temperature: -40 to 225 F
- Material: Ethylene Propylene (EPDM)
-
Supplier: Darco Southern, Inc.
Description: No Description Provided
- Material: Butyl, Ethylene Propylene (EPDM), Graphite, Neoprene, Silicone Rubber
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Reid Supply
Description: Sealing Gaskets are clip on profiles offering edge protection and sealing. Essentially used on metal sheet, they offer protection from vibrations, ingress of humidity and dirt. They provide an additional seal to enclosure boxes.Simply push on exposed edges of metal, fiberglas, plastic,
- Features: Adhesive Backed, Other
- Material: Ethylene Propylene (EPDM)
-
Supplier: U.S. Plastic Corporation
Description: connection it is easier to redesign, alleviate space constraints and add pieces to your liquid handling system. These gaskets create a seal in between flanged connections. They offer positive seals and are quick and easy to assemble. Ribbed gaskets keep gasket in place during
- Width: 2 inch
- Material: Ethylene Propylene (EPDM)
-
Supplier: Cole-Parmer
Description: the same class:|Strainer top|Strainer mesh|Strainer bottom|Gasket * NOTE: Select ONLY Low-profile components to go with Low-profile Strainer Bottoms. Low-Profile Strainers are ideal for small-scale low-volume filtration. Use them in research applications, cleaning equipment, and
- Material: Ethylene Propylene (EPDM)
-
Supplier: Eberhard Mfg. Company
Description: Black soft EPDM closed cell sponge
- Thickness: 0.188 inch
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: Parker Hannifin / Seal Group
Description: Sanitary Gasket For Dairy Parker recommends its fully traceable, 3-A compounds for the dairy industry. Approved for high pressure fittings and featuring alignment tabs for easy installation; these gaskets require no re-torqueing and reduce labor costs. Hygienic Sanitary Gasket
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Silicone Rubber
- Features: Other
-
Supplier: EMKA Incorporated
Description: Gasket PVC / Sponge-rubber (EPDM) black
- Width: 0.4724412 to 0.93700838 inch
- Operating Temperature: -70 to 300 F
- Grip Size: 0.0393701 to 0.1574804 inch
- Features: EMI / RFI Shielding, Metal Clips, Other
-
Supplier: Trelleborg Sealing Solutions Americas
Description: 60 Durometer Neoprene Supplied in 12LF Lengths Call for Prices (Special Setups May Apply)
- Width: 4 inch
- Thickness: 0.6875 inch
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Gasket Strip
-
Supplier: EMKA Incorporated
Description: Cell sponge rubber, black, backing eliminates stretching, self-adhesive, coil length: For depths 3 – 7 = the coil length is 10 m For depths 8 – 10 = the coil length is 5 m For depths 11 = the coil length is 1 m
- Width: 0.393701 to 3.149608 inch
- Operating Temperature: -50 to 250 F
- Features: Adhesive Backed, EMI / RFI Shielding, Other
- Material: Ethylene Propylene (EPDM), Foam
-
Supplier: Trim-Lok, Inc.
Description: Locking Gasket is a rubber extrusion designed to lock in the installation of stationary windows or windshields. Locking Gaskets provide a secure seal between a metal or fiberglass body panel and a glass or plexiglass window.
- Operating Temperature: -40 to 212 F
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Window Gasket
-
Supplier: Phelps Industrial Products
Description: EPDM is a very versatile material that has a wide temperature range and offers exceptional resistance to a wide range of media and environment. EPDM also has flame retardant properties. Full rolls, part rolls and sheets are available from stock.
- Operating Temperature: -40 to 250 F
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: U.S. Plastic Corporation
Description: These are replacement 1-1/2" and 2" full EPDM gaskets. Use with 1-1/2" and 2" Banjo Bolted Tank Flange and 1-1/2" and 2" Banjo Bolted Bottom Drain Tank Flanges.
- Width: 1.5 inch
- Material: Ethylene Propylene (EPDM)
-
Description: ▼material:EPDM/NBR/FKM/Silicone ect▼Use:Suitable for sealing/damping/air filter intake systems▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality.
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Silicone Rubber
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available Additional
- Gasket Type: Custom Gasket, Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping
- Material: Ethylene Propylene (EPDM), Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
- Features: Other
-
Supplier: Trim-Lok, Inc.
Description: Fender Flare Trim is an ozone resistant EPDM Rubber that mounts between the flare and the body. 3M automotive grade tape creates a solid bond between both surfaces.
- Width: 0.379 inch
- Thickness: 0.273 inch
- Operating Temperature: -20 to 158 F
- Features: Adhesive Backed
-
Supplier: National Rubber Corporation
Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded parts
- Material: Butyl, Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Neoprene, Nitrile (NBR - Buna-N), Silicone Rubber
- Features: Color Options, Other
- Gasket Type: Custom Gasket, Gasket Strip
Find Suppliers by Category Top
More Information Top
-
Key Elements of and Materials Performance Targets for Highly Insulating Window Frames
EPDM ( gasket between frame and glazing ) C, D .
-
Experimental and Numerical Examination of the Thermal Transmittance of High Performance Window Frames
EPDM ( gasket between frame and glazing ) C, D .
-
Modern Construction Envelopes
The gutter is st ill sealed to the glazing bar w ith a flexible EPDM gas- ket to provide a continuous seal.
-
Preliminary Evaluation of the Mechanical Properties and Durability of Transparent Structural Silicone Adhesive (TSSA) for Point Fixing in Glazing
In this system, the glass pane may either be retained on both faces in a glazing channel by a flexible gasket made from EPDM , chloroprene, silicone, or a similar material, or adhesively attached on one face by a structural glazing sealant.
-
Rubber All to know on Caoutchouc | Techniques of the Ingénieur
' seal for seals of glass pane and of coining in elastomer (EPT, EPDM ), plasticized PVC, thermoplastic rubber .
-
Special rubber EPDM-Dossier: Rubber EPDM | Techniques of the Ingénieur
' seal for seals of glass pane and of coining in elastomer (EPT, EPDM ), plasticized PVC, thermoplastic rubber): PVC rigide0,17bois0,29 at 0,13aluminium230verre1,00acier50EPDM0,25mastics for seals (silicone)0...
Indicates content that may require registration and/or purchase.