-
Supplier: Reid Supply
Description: your site. Also featuring electrically insulated and corrosion-resistant products. . Steel Loop Clamp provides electrical insulation and vibration absorption for .188 in diameter tubes or pipes with an EPDM cushion.
- Features: Other
- Material: Steel
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants,
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants,
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants,
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants,
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -30 to 230 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Supplier: National Rubber Corporation
Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded parts
- Size Capabilities: 0.02 to 3.5 inch
- Services: Assembly Services, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Extrusion Methods: Cold Extrusion, Hot Extrusion
- Applications: Custom Profiles / Cross Sections, Gaskets / Seals, Pipe, Sheet, Tubing / Hose
Find Suppliers by Category Top
More Information Top
-
On the path to zero emission building
For insulation of tubes , EPDM foam material or mineral fiber is used.
-
Solar Energy in the Winemaking Industry
Two flexible stainless steel pipes are enclosed within EPDM insu- lation complete with an integrated sensor cable.
-
uv ctp coating,China uv ctp coating Manufacturers, Suppliers - ECOL
... weight EPDM made elastomeric rubber insulation pipes 3.
-
Other Solar Energy Related Products Manufacturers (Page 4). Other Solar Energy Related Products Product Catalogs Directory
Feature: ■Time saving and cost effective ■Choice of 304 or 316L Pipe ■Choice of NBR or EPDM Insulation ■Polyolefin , UV Resistant (10 years) ■Very flexible compared to copper ■Exclusive range of brass unions...
-
CADDY Plumbing - Grainger Industrial Supply
Pipe Clamp, Cushioned, Rod Size 3/8", Material of Construction Electro-Galvanized Steel, EPDM-SBR Rubber, Thread Size (In.) 3/8, Bolt Size (In.) 3/8-16, Metal Detectable Yes, With EPDM Cushion; Recommended For Suspension Of Stationary Non- Insulated Pipe Lines, Includes Welded 3/8"…
-
CADDY Cushioned Pipe Clamp,Pipe Size 1/2 In - Pipe Hangers and Clamps - 1RVC1|454004 - Grainger Industrial Supply
• Description/Special Features With EPDM Cushion; Recommended For Suspension Of Stationary Non- Insulated Pipe Lines .
-
Pipe Hangers and Clamps - Pipe and Tubing - Grainger Industrial Supply
Pipe Clamp, Cushioned, Rod Size 3/8", Material of Construction Electro-Galvanized Steel, EPDM-SBR Rubber, Thread Size (In.) 3/8, Bolt Size (In.) 3/8-16, Metal Detectable Yes, With EPDM Cushion; Recommended For Suspension Of Stationary Non- Insulated Pipe Lines, Includes Welded 3/8"…
-
Pipe Hanging Clamps - Grainger Industrial Supply
Pipe Clamp, Cushioned, Rod Size 3/8", Material of Construction Electro-Galvanized Steel, EPDM-SBR Rubber, Thread Size (In.) 3/8, Bolt Size (In.) 3/8-16, Metal Detectable Yes, With EPDM Cushion; Recommended For Suspension Of Stationary Non- Insulated Pipe Lines, Includes Welded 3/8"…
-
Tubing Clamps - Grainger Industrial Supply
Pipe Clamp, Cushioned, Rod Size 3/8", Material of Construction Electro-Galvanized Steel, EPDM-SBR Rubber, Thread Size (In.) 3/8, Bolt Size (In.) 3/8-16, Metal Detectable Yes, With EPDM Cushion; Recommended For Suspension Of Stationary Non- Insulated Pipe Lines, Includes Welded 3/8"…
-
Dynamic vulcanization of recycled milk pouches (LDPE–LLDPE) and EPDM blends using dicumyl peroxide
…of this work was to investigate the viability of thermomechanical recycling of waste milk pouch polymers and its scope for suitable engineering applications (e.g. wire and cable insulation , packaging, pipes and tubes, etc.) by compounding with EPDM elastomer followed by DCP…
Indicates content that may require registration and/or purchase.