-
Supplier: G.I.E. Inc.
Description: Features and Options: Guided Ball for troble free performance. Large open area for flow, results in lower pressure drops. Variety of Corrosion resistantplastic linings for excellent protection in wide range of service conditions. Lined ball with metal insert can be provided on
- Valve Size: 4 inch
- Number of Ports/Ways: 2
- Features: Ball / Disk Check Valves, Bolt Flange, Other
- Valve Type: Check Valves, Metal Seated Valve
-
Supplier: U.S. Plastic Corporation
Description: connections. Just unscrew the three assembly nuts and lift the valve body out of the line. For rock-solid actuator mounting, the valve incorporates a unique design whereby the mounting bracket mounts directly to the valve body. This assures proper alignment of the actuator to
- Valve Size: 4 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Features: Ball Valves
-
Supplier: Media Valve, Inc.
Description: The Mosites C10 Butterfly Valve, which is fully elastomer lined, is in use throughout the world in a wide range of critical service applications. The control of water, chemicals, air, slurries, and vapors to 150 psi bubble-tight shut off can be achieved with the Mosites Butterfly
- Valve Size: 18.5 inch
- Flow (Cv): 221 to 21,600
- Valve Type: Butterfly Valves
-
-
Supplier: Media Valve, Inc.
Description: The Mosites C10 Butterfly Valve, which is fully elastomer lined, is in use throughout the world in a wide range of critical service applications. The control of water, chemicals, air, slurries, and vapors to 150 psi bubble-tight shut off can be achieved with the Mosites Butterfly
- Valve Size: 16.51 inch
- Flow (Cv): 178 to 17,300
- Valve Type: Butterfly Valves
-
Supplier: BI-TORQ® Valve Automation
Description: sizes depending on valve torque, media and line pressure Provides automatic closure in the event of fire Valve can be operate d manually eve n while armed d Soldered d fusible links available 165°F thru 360°F API 607 fire safe valve available with ansi 150# flanged, socket weld
- Valve Size: 1.5 to 3 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: ANSI, API
-
Supplier: OMEGA Engineering, Inc.
Description: The PHE-6820 electrode and assembly features a retractable design for insertion into tanks and main lines. The assembly, when used with a 1" full port or larger ball valve (user supplied), allows the electrode to be removed without shutting the system down. This electrode can be
- Operating Temperature: 150 to 212 F
- Electrode Configuration: Combination
- Body Material: Epoxy or Polymer
- Mounting Options: In-Line (Insertion)
-
Supplier: OMEGA Engineering, Inc.
Description: The PHE-6820 electrode and assembly features a retractable design for insertion into tanks and main lines. The assembly, when used with a 1" full port or larger ball valve (user supplied), allows the electrode to be removed without shutting the system down. This electrode can be
- pH Accuracy: 0.1 (+/- % FS)
- Operating Temperature: 150 to 212 F
- Electrode Configuration: Combination
- Body Material: Epoxy or Polymer
-
Supplier: Watts
Description: iron (2 1/2 to 3 in.), two, in-line independent check valves, replaceable check seats with an intermediate relief valve, and ball valve test cocks. Series LF009 is ideal for protection of health hazard cross-connections or for containment at the service line entrance.
-
Supplier: Watts
Description: 80mm), two, in-line independent check valves, replaceable check seats with an intermediate relief valve, and ball valve test cocks. Series 009 is ideal for protection of health hazard cross-connections or for containment at the service line entrance. Check with local
-
Supplier: Watts
Description: copper silicon alloy ball valve shutoffs, and Lead Free* copper silicon alloy test cocks. Series LF909 features a "air-in/water-out" principle for protection during emergency combined backsiphonage and backpressure conditions It is ideal for health hazard cross-connections or for
- Valve Size: 2.5 to 10 inch
- Primary Material: Cast Iron
-
Supplier: Jaygo, Inc.
Description: Supplied for the manufacture of Conductive Epoxies Options Include Carbon Steel, Stainless Steel, Coated, Other Materials Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Flush-Bottom Plug Valve or Flush-Bottom Ball Valve Various Blade Designs -
- Media Viscosity: 1 to 2,000,000 cps
- Capacity: 1.7657328634907734 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Construction Material Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: SANDPIPER Pump
Description: FDA (Food & Drug Administration) Material Compliant Pumps are ideally suited for a variety of food processing, pharmaceutical and cosmetic industry applications. The pumps are available in 1" through 3" ball check valve designs and a 2" (line size solids handling) flap check
- Maximum Discharge Flow: 235 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 1 to 3 inch
- Power Source: Air / Pneumatic
-
Supplier: Emerson Automation Solutions – Rosemount
Description: retraction). The ball valve may then be closed, and the insertion sensor removed from the process. The entire process is accomplished with almost no loss of process fluid and without depressurizing the line. Once the sensor is removed from the ball valve it can easily be
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 212 F
- Operating Pressure Range: 0 to 114.57910309218563 psi
- ORP Range: -1,500 to 1,500 millivolts
Find Suppliers by Category Top
Featured Products Top
-
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
ValvTechnologies trunnion metal seated ball valves are designed for high-pressure and high-temperature applications. The TrunTech® valve is designed to address the severe service demands of the upstream and midstream oil and gas industries. Its protected seat seals design provides (read more)
Browse Ball Valves Datasheets for ValvTechnologies, Inc. -
Superior Performance CAFE & CAFE NITRO Electrically Actuated Ball Valves CAFE Actuated Ball Valves offer automatic (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
DynaQuip pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
several custom ball screw assembly configurations to simplify valve assembly, minimize valve bonnet size and improve ergonomics for ball screw operated (BSO) valves that are integral to Frac Tree assemblies, installed at the top of wellbores. These valves are crucial for isolating fluids within the (read more)
Browse Datasheets for Rockford Ball Screw -
Air Actuated Ball Valves Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Red Kynar Ball Valves Prevent UV Attack Plast-O-Matic Engineered Ball Valves provide Kynar Strength, Temperature & Chemical Compatibility…Now with Superior UV Protection (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
When prevention of reverse flow is required in small and miniature industrial applications, O'Keefe Controls Co. Ball Type Check Valves have become an industry standard. Known to be extremely reliable, they offer many advantageous features (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
Markets Typical Applications Automotive Petrochemical industry Semiconductor Aerospace/defense Pumps, tools, misc. hardware Ball joints, other automotive components Valves, fittings, and connectors (read more)
Browse Industrial Coatings Datasheets for Everlube Products
More Information Top
-
Chapter 70-Flue Gas Desulfurization
Some of the interesting recent develop- ments include multifunctional epoxy linings with improved environmental resistance, thermal spraying alloy coatings on carbon steel substrates, centrifugal slurry pumps constructed of erosion-resistant cast alloys, solid ceramic ball valves to control slurry flow rates, round …
-
Watts Backflow Preventer Series 009QT 1/4" (0062098) at PlumberSurplus.com
It consists of bronze body construction (1/4 to 2 in.) or FDA approved epoxy coated cast iron (2 1/2 to 3 in.), two, in- line independent check valves , replaceable check seats with an intermediate relief valve, and ball valve test cocks.
-
Watts Backflow Preventer Series 009M2QT 2" (0063010) at PlumberSurplus.com
It consists of bronze body construction (1/4 to 2 in.) or FDA approved epoxy coated cast iron (2 1/2 to 3 in.), two, in- line independent check valves , replaceable check seats with an intermediate relief valve, and ball valve test cocks.
-
Handpumps: problems and the search for remedies
A new pump was developed using, besides the Jalna head, nylon balls instead of metal poppets in the valves , neoprene cup washers as piston … … made of standard GI pipe lined with hylam (fabric impregnated with an epoxy resin), other valve and …
-
Federal Register > Friday, December 6, 2002 > [67 FR 72642] Foreign-Trade Zone 26-Atlanta, GA; Application for Subzone Ricoh Electronics, Inc. (Toner Cartridge...
… accelerators; organic composite solvents and thinners; prepared binders for foundry molds; polymers of ethylene/propylene/styrene/vinyl chloride/vinyl acetate and acrylic; epoxide resins; polyamides in primary … … metal foundry; taps, cocks, valves ; ball or roller bearings; transmission … … apparatus; electrical apparatus for line telephony or telegraphy, videophones …
-
Federal Register > Friday, December 6, 2002 > [67 FR 72641] Foreign-Trade Zone 50-Long Beach, CA, Application for Subzone, Ricoh Electronics, Inc. (Copiers, P...
… accelerators; organic composite solvents and thinners; prepared binders for foundry molds; polymers of ethylene/propylene/styrene/vinyl chloride/vinyl acetate and acrylic; epoxide resins; polyamides in primary … … metal foundry; taps, cocks, valves ; ball or roller bearings; transmission … … apparatus; electrical apparatus for line telephony or telegraphy, videophones …
Indicates content that may require registration and/or purchase.