-
Supplier: Clark Foam Products Corp.
Description: available in a variety of densities. Expanded polyethylene (EPE) is an impact absorbing foam. Expanded polypropylene (EPP) has excellent energy absorption and high strength properties. It is durable, lightweight, and recyclable. It is resistant to water, chemicals, and
- Applications: Automotive / Transportation, Consumer / Furniture, Cushioning / Springs, HVAC, Impact / Energy Absorption, Packaging / Casing
- Form / Shape: Board / Block / Bun, Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation, Weather / UV Resistant
- Type: Closed Cellular, Flexible
-
Supplier: RS Components, Ltd.
Description: RS PRO AU3004-6 Acoustic Insulation
- Use Temperature: 248 F
- Applications: Acoustics / Sound Proofing
- Material / Composition: Polypropylene (EPP)
- Features: Specialty / Other
-
Supplier: Clark Foam Products Corp.
Description: material. ETHAFOAM* M4 polyethylene foam is a strong, resilient, high-density 96 kg/m3 (6.0 pcf), closed-cell foam. It is ideally suited as a component material in products requiring a shock absorbing, vibration dampening, insulating, barrier or buoyancy component, and as a
- Bulk Density: 2.3 lbs/ft³
- Type: Closed Cellular
- Applications: Core Material, Cushioning / Springs, Impact / Energy Absorption, Packaging / Casing, Shock / Vibration Dampening, Static / ESD Control
- Features & Approvals: Flame Retardant, Thermal Insulation
-
-
Supplier: Clark Foam Products Corp.
Description: Quality Expanded Polystyrene Foam Products Expanded Polystyrene (EPS) foam is the leader in providing products for construction, geotechnical, industrial, and packaging applications. Expanded Polystyrene from Clark Foam Products is a lightweight yet strong material that gives
- Applications: Architectural / Construction, Cushioning / Springs, Impact / Energy Absorption, Industrial OEM, Packaging / Casing
- Type: Closed Cellular
- Material / Composition: Expanded Polystyrene (EPS, Styrofoam), Plastic / Polymer, Thermoplastic
-
Supplier: Clark Foam Products Corp.
Description: Quality Extruded Polyethylene Profile Foam Products Extruded Polyethylene Profile Foam is an environmentally friendly and extremely lightweight product that boasts excellent insulation and performance characteristics. The process of making high quality polyethylene foam begins
- Bulk Density: 2 lbs/ft³
- Applications: Architectural / Construction, Buoyancy, Impact / Energy Absorption, Shock / Vibration Dampening
- Form / Shape: Board / Block / Bun, Rod / Bar Stock, Stock Shape (Bar, Sheet, etc.)
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation, Waterproof, Weather / UV Resistant
-
Supplier: ERG Materials & Aerospace Corporation
Description: open-celled foam consisting of an interconnected network of solid struts. Like soap suds or beer foam, the original bubbles that formed the foam are a three-dimensional, perfectly packed array of similar sized bubbles where each bubble has the maximum volume for the minimal
- Bulk Density: 18.03 lbs/ft³
- Applications: Acoustics / Sound Proofing, Aerospace, Automotive / Transportation, Baffling / Explosion Suppression, Core Material, EMI / RFI Shielding, Filtration, Impact / Energy Absorption, Industrial OEM, Marine, Structural / Composites
- Features: Board / Block, Fabricated Shapes, Other
- Material / Composition: Ceramic Foam
-
Supplier: ERG Materials & Aerospace Corporation
Description: therefore considered an "isotropic" foam. Just as all the structural ligaments or struts are interconnected, the open cell porosity is also interconnected, enabling fluids to pass freely into and out of the foam structure. While technically designated as an open-celled foam,
- Bulk Density: 11.8 lbs/ft³
- Tensile Strength: 180 psi
- Tensile Modulus (E): 14.6 ksi
- Thermal Conductivity: 40.21413332649231 BTU-in/hr-ft²-F
-
Supplier: Owens Corning
Description: Fanfold DWB Damproofing Waterproofing Board is an extruded polystyrene foam layer sandwiched between two tough, non-perforated, impact resistant plastic facers. Fanfold DWB is used to protect and cushion the basement wall membrane during backfilling. The product can be used in both
- Use Temperature: 165 F
- Applications: Architectural / Construction, Impact / Energy Absorption
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular
-
Supplier: Sekisui Voltek, LLC
Description: Volara® is a fine-celled, irradiation crosslinked foam that offers aesthetic appeal as well as an outstanding range of performance characteristics. Its smooth surface, excellent consistency, gauge control, superior physical and chemical properties, low water absorption and vapor transmission
- Applications: Automotive / Transportation, Industrial OEM, Medical
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Features & Approvals: Integral Skin
- Material / Composition: Plastic / Polymer, Polypropylene (EPP), Thermoplastic, Thermoset / Crosslinked
-
Supplier: ERG Materials & Aerospace Corporation
Description: entirety of the material. Duocel® copper foam is a rigid, highly porous and permeable structure and has a controlled density of metal per unit volume. Duocel® is a porous structure or open-celled foam consisting of an interconnected network of solid struts. Like soap suds or beer
- Bulk Density: 39.15 lbs/ft³
- Tensile Strength: 1,000 psi
- Applications: Acoustics / Sound Proofing, Aerospace, Automotive / Transportation, Baffling / Explosion Suppression, Core Material, EMI / RFI Shielding, Filtration, Impact / Energy Absorption, Industrial OEM, Marine, Structural / Composites
- Features: Board / Block, Fabricated Shapes, Other
-
Supplier: ERG Materials & Aerospace Corporation
Description: consisting of an interconnected network of solid struts. Like soap suds or beer foam, the original bubbles that formed the foam are a three-dimensional, perfectly packed array of similar sized bubbles where each bubble has the maximum volume for the minimal surface area and surface
- Bulk Density: 4.37 lbs/ft³
- Tensile Strength: 25 to 50 psi
- Applications: Acoustics / Sound Proofing, Aerospace, Automotive / Transportation, Baffling / Explosion Suppression, Core Material, EMI / RFI Shielding, Filtration, Impact / Energy Absorption, Industrial OEM, Marine, Medical, Structural / Composites
- Features: Board / Block, Fabricated Shapes, Other
Find Suppliers by Category Top
Featured Products Top
-
. Safeguarding Payloads From the depths of the ocean to the vast expanse of space, our foams are at the heart of critical defense systems. Our flexible, open-cell polyurethane foams are engineered to absorb immense impact energy, making them ideal for cushioning (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Polyurethane foam microwave and radar absorbers
Microwave Products Designed and engineered in the USA, our products deliver exceptional performance and reliability in absorbing and controlling microwave energy. Whether it's reducing reflections, minimizing interference, or creating anechoic environments, Cuming Microwave's solutions (read more)
Browse Foams and Foam Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
. Safeguarding Payloads From the depths of the ocean to the vast expanse of space, our foams are at the heart of critical defense systems. Our flexible, open-cell polyurethane foams are engineered to absorb immense impact energy, making them ideal for cushioning payloads. They have (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
have proudly worked with every branch of the military, fulfilling a wide array of applications. Our flexible, polyurethane open-cell foams are formulated to absorb large amounts of impact energy at controlled rates while cushioning payloads from high G-stress levels. They have been used (read more)
Browse Armor and Ballistic Shielding Datasheets for General Plastics Manufacturing Co. -
defense industry. We have proudly worked with every branch of the military, fulfilling a wide array of applications. Our flexible, polyurethane open-cell foams are formulated to absorb large amounts of impact energy at controlled rates while cushioning payloads from high G-stress levels. They (read more)
Browse Armor and Ballistic Shielding Datasheets for General Plastics Manufacturing Co. -
. Cuming Microwave Products Designed and engineered in the USA, our products deliver exceptional performance and reliability in absorbing and controlling microwave energy. Whether it's reducing reflections, minimizing (read more)
Browse Foams and Foam Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
have proudly worked with every branch of the military, fulfilling a wide array of applications. Our flexible, polyurethane open-cell foams are formulated to absorb large amounts of impact energy at controlled rates while cushioning payloads from high G-stress levels. They have been used (read more)
Browse Armor and Ballistic Shielding Datasheets for General Plastics Manufacturing Co. -
defense industry. We have proudly worked with every branch of the military, fulfilling a wide array of applications. Our flexible, polyurethane open-cell foams are formulated to absorb large amounts of impact energy at controlled rates while cushioning payloads from high G-stress levels. They (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Engineering Thermoplastic Energy Absorbers for Bumpers
Although efforts have been made to improve the efficiency of EPP foam energy absorption through shape optimization and coring [6], these efforts have not led to a significant reduction in bumper displacement.
-
Bumper System Development to Improve Compatibility per Proposed IIHS Bumper Barrier Criteria
An injection molded EA carries load/stress beyond the impacted area through the continuous walls, increasing the energy absorption capacity, whereas EPP foam confines energy absorption to material directly compressed by the impactor.
-
Part 581, IIHS Damageability and Lower Leg Impact Compliant Bumper - Challenges and Solutions
Common energy absorbing devices include EPP foam or thermoplastic or metal energy absorber mounted over the bumper beam.
-
Predicting the Bumper System Response of Engineering Thermoplastic Energy Absorbers with Steel Beams
The benefits of these new injection molded absorbers include higher impact efficiency and energy absorption capacity than EPP foam , resulting in noticeably reduced bumper overhangs and less required package space [1].
-
Use of Parametric Modeling in the Development of Energy Absorber Applications
Injection-molded PC/PBT energy absorbers have been shown to promote faster loading and superior energy absorption efficiency than conventional EPP foam systems [1].
-
Expanded Polypropylene Foam Applied to Intercept Objects/Liquids, During a Crash Situation
ABSTRACT This paper describes an approach to the application of Expanded Polypropylene ( EPP ) molded foam to absorb impact energy inside the passenger cabin, through the design of an EPP Energy Absorber Pad, located between the engine and the passengers cabin.
-
Expanded Polypropylene Foam Applied to Intercept Objects/Liquids, During a Crash Situation
This paper describes an approach to the application of Expanded Polypropylene ( EPP ) molded foam to absorb impact energy inside the passenger cabin, through the design of an EPP Energy Absorber Pad, located between the engine and the passengers cabin.
-
FEA Simulation as a Tool to Optimise a Laminated Expanded Polypropylene Foam Instrument Panel
The energy absorbing capacity of the low density EPP foam , which is actively solicited by the impactor, is not sufficient to absorb the full amount of the impact energy.
-
An investigation on low-velocity impact response of elastomeric & crushable foams
Also, the results in terms of contact force and absorbing energy against displacement of PUR and EPP foams are depicted in Figures 11–12, respectively.
-
Optimal Choice of the Foam Design Parameters in Order to Meet the HIC Index Limit of the FMVSS201 Standard
At the end of this first stage of the research we obtained: experimental mechanical characteristic of the EPP foam with particular attention to their energy absorption capability and to the dependence of these characteristics on the foam density; the validation of the …
Indicates content that may require registration and/or purchase.