-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5MHz ~ 1.225GHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance:
- Gate Type: Inverter
-
Supplier: Renesas Electronics Corporation
Description: The HIP2101 is a high frequency, 100V Half Bridge N-Channel power MOSFET driver IC. It is equivalent to the HIP2100 with the added advantage of full TTL/CMOS compatible logic input pins. The low-side and high-side gate drivers are independently controlled and matched to 13ns.
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Microchip Technology, Inc.
Description: with an improved safe operating margin. The MIC4120/4129 accept any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits
- Features: MOSFET
-
-
Supplier: Microchip Technology, Inc.
Description: MIC4420/4429/429 accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic
- Features: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic discharge.
- Features: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic discharge.
- Features: MOSFET
-
Supplier: Infineon Technologies AG
Description: and battery Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Driving capability suitable for 10 A loads and high inrush current loads such as H9 65W / Xenon 65W lamps or equivalent electronic
- tON: 110,000 ns
- tOFF: 100,000 ns
- Operating Ambient Temperature: -40 to 175 C
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: troubleshoot gate-fired devices such as SCRs, TRIACs and optocouplers. By energizing the gate, you can test a component in an active mode. You use a Tracker 2000 while the power to the circuitry you’re testing is turned off. So you avoid an accidental short that could cause further
-
Supplier: ValueTronics International, Inc.
Description: Store function with a minimum dead time of 10 US Box Average function, enabling high-resolution measurement of one-shot signals Powerful trigger functions such as gate trigger, pattern trigger, pulse-width trigger, window trigger and TV trigger Long memory / multiple channels High speed
- Bandwidth: 150 MHz
- Number of Input Channels: 8 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: or less); 1.5 sec or less (with a span of 500 nm or less) Pulse light measurement Peak hold mode: Incorporates a circuit for measuring the peak level within the specified gate time (1 ms to 10 s). (Recommended optical pulse width: 30 μs or more), Optical pulse repetitive frequency: 0.1
Find Suppliers by Category Top
Featured Products Top
-
Features: Type: N-Channel MOSFET Logic-Level Gate Drive: Can be switched with (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
, allowing for high-frequency operation. The gate drive voltage of the LTC7893 can be precisely adjusted from 4 V to 5.5 V to optimize performance and to allow the use of different GaN FETs or even logic-level MOSFETs. When biased from the boost converter regulator output, the LTC7893 (read more)
Browse IC Switching Voltage Regulators Datasheets for DigiKey -
an integrated circuit architecture based on advanced transistor and logic gate design. It enables efficient signal processing, data handling, and power optimization for computing systems and embedded electronic applications. With a (read more)
Browse IC Interfaces Datasheets for Win Source Electronics -
XC7A50T-2CPG236I is designed for professional applications including industrial control, communications, video, and real-time digital signal processing, bringing the essential capabilities of a field-programmable gate array into one clearly defined orderable device. Engineers can use its family (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
My-box representation for faulty CMOS circuits
Step 2: Determine all the dual inputs for p gate blocks and n gate blocks in the logic gate equivalent circuit and label each dual input as a dual node.
-
Design Aids for the Simulation of Bipolar Gate Arrays
Information on the mapping of these voltage nodes and current branches to signals in the logic gate equivalent circuit is passed along to the delay extraction program for use in extracting the delays of the logic gates from the simulation results of …
-
Testable Designs of Multiple Precharged Domino Circuits
… for the detection of the TSON fault at MPi, with i 6= 1, can be derived by an ATPG for the stuck-at 1 fault at one of the inputs of the Ni logic net- work at the logic gate equivalent circuit .
-
Microelectronic Test Structures for CMOS Technology
The RC equivalent circuit of logic gates described in this section also sets the foundation for extracting MOSFET and wire parameters from measurements of logic gate delays.
-
Ultra-high speed modulation-doped field-effect transistors: a tutorial review
Simplified equivalent circuit of logic gate operation.
-
A Gate Level Model for CMOS Combinational Logic Circuits with Application to Fault Detection
aim is to provide, for a given CMOS combinational logic circuit, an equivalent gate level logic circuit , that is less complex than a similar model proposed earlier by Jain and Agrawal [8].
-
The effects of transistor source-to-gate bridging faults in complex CMOS gates
Logic equivalent circuit of gate G.
-
Task Partitioning in Programmable Logic Systems
Using today's ROM prices, it is possible to simulate the effect of a 1000- gate equivalent random logic circuit for under $5 using programmable logic (assuming reduced per- formance is adequate).
-
Sequence Controllers with Standard Hardware and Custom Firmware
Referring to Table 1, the ICU instruction set, and Figure 2, a portion of a relay ladder diagram with its gate - logic circuit equivalent , we see that the following code performs the logic function of the circuit: .
-
Digital Logic Testing and Simulation 2nd Edition
… are modeled with the commonly used logic symbols in order to convey a sense of their behavior, but in practice it is quite difficult to correlate faults in the actual circuit with faults in the behaviorally equivalent circuit represented by logic gates .
Indicates content that may require registration and/or purchase.