Products/Services for Erma Crimp Tools
-
Wire and Cable Crimpers - (502 companies)Wire and cable crimpers tools are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimpers differ mainly by the die of tool, which vary depending upon the item to be crimped...Application / Connector TypePowerForm Factor -
Hose Crimpers - (57 companies)Hose crimpers are powered and un-powered tools for joining deformable metal fittings with sections of rigid and flexible hose and tubing. They range from simple, portable, handheld devices that are designed for piecework to sophisticated, sometimes... -
Tool Kits - (147 companies)...and biomedical tool kits. Field service tool kits are used by field technicians who repair, troubleshoot and maintain mechanical and electrical equipment. Fiber optic tool kits provide tools for splicing, crimping, stripping, polishing, and testing fiber optic... -
Pipe and Hose Pressing Tools - (77 companies)...contact to the outer diameter of the deformable target material, and a crimping action is made by the pipe and hose pressing tool. The deformable material is usually a metal, like copper, that holds its shape and provides a residual compressive force... -
Wire, Cable, and Connector Tools - (861 companies)Wire, cable and connector tools are used to assemble and install wires, cables and connectors. There are many different types of products. Categories include tool kits, cable tie guns, crimpers, cutters or scissors, connector extractors, pin... -
Tool Racks and Tool Trays - (63 companies)Tool racks and tool trays are used to store and organize tools in an exposed manner so that tools are easy to identify, retrieve, and return. These wall-mounted or free-standing units may be designed for specific tool types, or suitable for general...
-
Tool Boxes and Tool Cabinets - (297 companies)How to Select Tool Boxes and Cabinets. Tool boxes and cabinets are enclosed cases for storing, organizing, and carrying tools. They are also used to protect tools from outside weather elements. Construction. Tool boxes and cabinets are generally...
-
Hand Tools - (2169 companies)Hand tools are manually-operated tools that fit in the hand. They are used in many industries and applications to assemble, install, repair and maintain such items as machines, products, structures, components and equipment. Some examples of hand...
-
Tool Balancers - (87 companies)Tool balancers hold a hand-operated tool in a pre-set position to minimize operator effort during use of the tool. Tool balancers hold a hand-operated tool in a pre-set position to minimize operator effort during the use of the tool. These dynamic...
-
Tool Holders - (363 companies)Tool holders (toolholders) are the physical interface between tooling and the machine tool. They vary in terms of machine-mount styles and are designed to perform specific applications. How to Select Tool Holders. Image Credit: Grainger Industrial...
Product News
-
McElroy Manufacturing, Inc.
FIND THE RIGHT CRIMPING TOOL FOR YOUR JOB When you 're using a crimper tool, it 's critical to use the correct crimper and settings for the contact part. To help, McElroy has moved its easy-to-use Crimper Lookup Tool, to the "Resources " tab of our website. Previously, this tool was available only through our distributor site. To use the tool, simply select your Contact Part Number from the drop-down menu. The locator will then display the terminal description, tool number, die image, and more. (read more)Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Altech Corp.
Ferrules & Crimpers for Reliable Wiring Altech offers a broad selection of wire ferrules and crimping tools for control panels, electrical wiring, and industrial applications. Ferrule options are available for a wide range of wire sizes and industry standards. Single and twin insulated ferrules available. Tin-plated copper construction with polypropylene insulation. UL Recognized ferrules available for UL508A control panel circuits. UL, CSA, CE, DIN, and industry standard options. Sizes range from 24 AWG to 350 MCM. UL Recognized... (read more)Browse Wire and Cable Crimpers Datasheets for Altech Corp. -
Kuriyama of America, Inc.
Crimpers Designed with You in Mind™ With a wide variety of models and an ever-growing array of options and accessories; KuriCrimp crimpers and equipment are designed to fit your needs, not the other way around. In addition, we pride ourselves on engineering custom solutions to your most difficult assembly challenges. The KuriCrimp TM System. The KuriCrimp System represents the coming together of Kuriyama 's Kuri Tec (R), Tigerflex TM, Piranha (R) and Tipsa TM industrial hose brands and full line of KOA Couplings TM, featuring our... (read more)Browse Hose Crimpers Datasheets for Kuriyama of America, Inc. -
Portage Electric Products, Inc.
Low-Cost Thermostat with Crimp Terminations The popular PEPI Model A & AA creep-action thermostats are designed for use on low-current, 120 VAC loads. The crimp connections allow fast, easy terminations. Model A has same end terminations, while the Model AA has opposite end terminations. For full details, visit: http://pepiusa.info/a-aa/ (read more)Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Ningbo TIP Fluid Technology Co., Ltd.
R153201 Assembly – Hose with Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly features a synthetic rubber tube and a wrapped cover, reinforced with high-tensile steel wire, and terminated with precision-crimped metal fittings for secure, leak-free connections. The wrapped cover offers excellent resistance to abrasion, cutting, and external damage, making it ideal for mobile equipment, industrial presses, and material handling systems where uptime and hose durability are critical. Broad Media Compatibility... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Win Source Electronics
VHR-6N Crimp Housings for Wire Harnesses Introduction. The VHR-6N is a crimp terminal housing that encases and secures crimp-style electrical terminals, creating a reliable connection between wires and other electrical components. Its cavities hold each terminal firmly so it cannot dislodge in use, while providing insulation, protection, and organization. Win Source supplies the VHR-6N for wire harness and equipment builders. Applications. Automotive electrical systems and wiring harnesses. Industrial machinery and equipment. Consumer... (read more)Browse Wire to Board Connectors Datasheets for Win Source Electronics -
Ningbo TIP Fluid Technology Co., Ltd.
R171201 Assembly, Hydraulic Hose, Crimped Fittings Built for Reliability in Rigorous Environments. This hose assembly is designed for hydraulic systems where durability, sealing integrity, and consistent performance are essential. It conforms to SAE J517 100R17 and is reinforced with high-tensile steel wire, terminated with precision-crimped metal fittings for secure, leak-free connections. The construction is supported by Magnatech wire winding machines and Magnatech spiral machines, ensuring a stable reinforcement structure and repeatable... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
2SC-6 assembly - Hydraulic Hose, Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly is designed for high-pressure hydraulic systems where durability, sealing integrity, and consistent performance are essential. It is reinforced with high-tensile steel wire and terminated with precision-crimped metal fittings for secure, leak-free connections. The construction is supported by Magnatech wire winding machines and Magnatech spiral machines, ensuring stable reinforcement structure and repeatable manufacturing... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
R151201 Assy - Hydraulic Hose, Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly is designed for high-pressure hydraulic systems where durability, sealing integrity, and consistent performance are essential. It is reinforced with high-tensile steel wire and terminated with precision-crimped metal fittings for secure, leak-free connections. The construction is supported by Magnatech wire winding machines and Magnatech spiral machines, ensuring stable reinforcement structure and repeatable manufacturing... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
4SP1601 Assy - Hydraulic Hose, Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly features a synthetic rubber tube and a wrapped cover, reinforced by four high-tensile steel wire spirals, and terminated with precision-crimped metal fittings for secure, leak-free connections. The wrapped cover offers excellent resistance to abrasion, cutting, and external damage, making it ideal for mobile equipment, industrial presses, and material handling systems where uptime and hose durability are critical. Broad Media... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
-
Manual combustion engine
… where over number of cylinder and - arrangement, igniting sequence, mass compensation, housing and crankshaft stiffness, air flow … 27.10 simulation tools … that for attainment of a good tone image often only again that "Leis erma Chen" of undesired …
-
Laser technology for the production
… 31 [17.38], output 3/2000 (Carl Hanser publisher, Munich 2000), system overview leaving erma tic, http://www … … diploma thesis Aachen [17.43] M., Fraunhofer institute for laser technology (2000), Raises: machine tools manufacturing systems … … radiation a high power spectral density has (power per surface, per spatial angle per wave length interval).
-
Abstracts of IRE Transactions
… which will utilize the concept as we use the many oth- er valuable tools in our industrial … In- spection of failed eyelet connections shows solder separations between the crimped eyelet flanges and the etched … Mechanical Design Consideration in the ERMA System-R.
-
The Registrirung of the heart sounds
… succeeded first with the phone autograph; in new Edisou'schen Phonographen and the sch erma nn ' s … When wit erwligen, that our Go (irorgan an extremely sensitive sensory tool is with which wit grows … In the Curve that obtained wit, the shaft summits were indeed not just so sehiin and seharf …
-
Linguistic new territory
When the so far still crucial, wave theory of " the large German speech researcher Johannes Schmidt … Every pot every Sch ~ idel can every tool as well one indogermanische people communicating like not … … stand in that time on an old ~ tiimlichen, of the urine clog erma niches not allzuweit …
-
Cracks in the space
II tool castes The third section serves finally the productivity of the image erma Chen and also the image reading … Voice in the wilderness 2010a: 259 We) date the beginning of the national with it on center of the 19th century when the first shafts of European emigrants hit, that started a new life on the Rio de la of Plata.
-
Economy and operation
The machine bed of the ASM yon ERMA , Fulda, in verwindungsfreier Schweil3konstruktion as box form, enthNt a … The universal-escaping manure tool doesn't operate subsequent blades the Holzoberflfiche with vorauslaufenden impact strips so dab … … with feed chain series yon 250 and 340 RAM, motors with 30 to 150 PS per shaft .
-
Communism on the other side of the world
There were sporadisehe train giving erma Ben in China always and loka] isierte HungersnSte, and already the … This liiste a new suicide shaft of. … which imstaude is the aircrafts, trucks, cargo ships, generators, locomotives and automatisehe to produce the machine tools.
-
Hut, The engineer knowledge
Technically moglich are Ubertragungsgeschwindigkeiten at optical waveguides in the THz-region. Are mixing erma Ben comparable statements only by in the instruction set of ahnlichen processors and by … … however, where Uberall (like tree, see 11.4) is recursive algorithms the appropriate tool for its processing.
-
XIII Mediterranean Conference on Medical and Biological Engineering and Computing 2013
Polyc- fusion of sampled erma and ed. Its main advantage with respect to tools in the frequency domain relies on the relaxation of linear … … stent is a small metallic tube consisted of wires, being initially in a crimped condition, mounted on …
Indicates content that may require registration and/or purchase.