Products/Services for Esco Grapple

  • Lifting and Rigging Attachments-Image
    Lifting and Rigging Attachments - (627 companies)
    Lifting and rigging attachments are used on a crane or hoist between the hook and the item to be lifted. Items include sling release systems, product specific lifters, clamps and grapples. Lifting and rigging attachments are used on a crane or hoist...
  •  
    Construction and Demolition Attachments - (300 companies)
    ...teeth. Bucket takes are similar to buckets, but have a progressive-link thumb. Grapples provide 360-degree continuous rotation and full articulation. Categories include rock grapples and clamshells. Hydraulic thumbs are designed for gripping...
  •  
    Logging and Forestry Equipment - (43 companies)
    Logging and forestry equipment is used to harvest logs from forests and in forestry and arborist applications.
  • Lumber and Sawmill Equipment-Image
    Lumber and Sawmill Equipment - (72 companies)
    Lumber and sawmill equipment is designed for the lumber industry and used in sawmills, timber, and forestry applications.
  • Tool Balancers-Image
    Tool Balancers - (87 companies)
    Tool balancers hold a hand-operated tool in a pre-set position to minimize operator effort during use of the tool.
  •  
    Industrial Vehicles - (385 companies)
    Industrial vehicles are driver controlled self propelled vehicles designed for a variety of applications. These include personnel transportation, load carrying as well as other specialty applications.
  •  
    Hooks - (298 companies)
    Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments.
  •  
    Bulk Material Loaders and Unloaders - (357 companies)
    Bulk materials loaders and unloaders are used to fill and remove powders, granular substances and other bulk solids from bags, bins, boxes, carts, drums, hoppers, railcars, trucks, and silos. They often include solids feeders and break down clumps or arches to allow for the more uniform distribution of bulk materials.
  •  
    Electrical Brushes - (48 companies)
    Electrical brushes are used in conjunction with slip rings, commutators, or other contact surfaces to maintain electrical connections in rotary and linear sliding contact applications. They require very good frictional characteristics combined with high to moderate conductivity.
  •  
    Anchors - (503 companies)
    Anchors are mechanical fasteners that attach an object to a support structure. Product categories include concrete anchors, expansion anchors, lag screw anchors, machine anchors, screw anchors, spring anchors, wall anchors, and wedge anchors. Toggle bolts are also available.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire