-
Supplier: Newark, An Avnet Company
Description: COVER,DUST,ESD,RCPT,12 POS
-
Supplier: Newark, An Avnet Company
Description: COVER,DUST,ESD,PLUG,12 POS
-
Supplier: All-Spec Industries
Description: Replace those worn-out, beat-up bench tops. Renew existing workstations at low cost. Easy assembly Worksurfaces are manufactured of 1-1/8" high density particle board and then covered with a high pressure ESD laminate. Edges have a smooth PVC "European Edge" for increased comfort. Optional
- Length: 48 inch
- Width: 30 inch
- Type: Assembly / Test Bench, Electrical / Electronic Bench, Ergonomic Design
- Features: ESD (Electrostatic Dissipative)
-
-
Supplier: Heilind Electronics, Inc.
Description: ESD DUST COVER PLUG METAL ONLY
- Gender: Male / Plug
-
Supplier: Tradeport Electronics Group
Description: Test system specifically designed to apply ESD pulses to interface cables or connector pins under test The system consists of an ESS-2000 ESD simulator, motor driven 3-axis mechanism discharge application unit and PC for the overall control. Standard system support testing for
-
Supplier: IPC International, Inc.
Description: performance requirements and lower operating voltages. Developed by top industry experts, this educational video covers static electricity generation, triboelectric charging, ESD failure models and techniques to control ESD, including personal grounding for seated and standing
-
Supplier: Heilind Electronics, Inc.
Description: Metal ESD Dust Cover Recpt
- Connector Type: Board-to-Board Connector
-
Supplier: Powell Electronics, Inc.
Description: COVER,DUST,ESD,RCPT,2 POS
-
Supplier: Radwell International
Description: CUBIC CONNECTOR, DIECAST ALUMINUM, CONDUCTIVE CONNECTION, COVER CAPS INCLUDED ARE NOT ESD COMPATIBLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Basket de sécurité haute CONNECTOR ESD
- Clothing Type: Safety Shoes
-
Supplier: Daemar Inc.
Description: Static Dissipative EC Series Caplugs provide positive ESD and physical protection for all common sizes of threaded electrical and electronic connectors. Also suitable for protecting non-threaded bayonet type connectors. All static dissipative parts meet the static decay
- Connector Diameter: 2 inch
- Type: Cover
- Material: Polyethylene (PE)
- Features: Provides an Electrical Shield, Static Dissipative
-
Supplier: Allied Electronics, Inc.
Description: Improved metal strain relief hooks directly to metal shell Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire Low profile tin plated metal ensures long term reliability and EMI/ESD reduction Pins and wiping leaf are
-
Supplier: Allied Electronics, Inc.
Description: Improved metal strain relief hooks directly to metal shell Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire Low profile tin plated metal ensures long term reliability and EMI/ESD reduction Pins and wiping leaf are
-
Supplier: Daemar Inc.
Description: Caplugs Series CEG Edge Liners securely grip each contact of edgeboard connectors and are also used for single in-line devices. These extruded conductive edge liners are the most cost-effective way to provide both ESD and physical protection for circuit boards and subassemblies. All
- Type: Cover
- Material: Polyethylene (PE)
- Features: Provides an Electrical Shield, Static Dissipative
-
Supplier: Allied Electronics, Inc.
Description: Improved metal strain relief hooks directly to metal shell Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire Low profile tin plated metal ensures long term reliability and EMI/ESD reduction Pins and wiping leaf are
-
Supplier: Allied Electronics, Inc.
Description: 3M™ D Sub Socket Connector Improved metal strain relief hooks directly to metal shell Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire Low profile tin plated metal ensures long term reliability and EMI/ESD
-
Supplier: SIE Computing Solutions, Inc.
Description: Physical 8.75" 5 (U) High 17.2" Wide 17.7" Deep Weight is approximately 50 lbs Structure Pre-plated Steel Black medium texture finish EMI gasketing and hardware spacing to support FCC B Card Cage Formed sheet metal card cage with integral slot ESD clip (6) 8U x 280mm front slots (5) 8U x
- Length / Height: 8.75 inch
- Width/Diameter: 17.2 inch
- Depth: 17.7 inch
- Rack Height: 5 U
-
Supplier: OnLogic Inc.
Description: lifespan and reliability of the system. Its advanced industrial design includes a filtered DC input power supply with a 12~24 V range. All of the I/O has been immunity tested to both the EN 55035 for IT equipment and to 60601-1 4th edition Medical immunity - including the 15kV ESD & 10V/m RF
- Speed: 1,800 to 3,000 MHz
- RAM: 32 GB
- Processor: Intel®
- Operating System: Linux, Microsoft®
-
Supplier: OnLogic Inc.
Description: Medical immunity - including the 15kV ESD & 10V/m RF immunity tests. Medical immunity protects the computer at a level almost 2x and in some cases up to 30x more than the CE computer standard required limits. The HX310 is currently being safety listed under UL/IEC 62368-1. When used as
- Speed: 1,200 to 3,000 MHz
- RAM: 32 GB
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
-
Supplier: ValueTronics International, Inc.
Description: with superior system fidelity from 125 Mb/s to 43 Gb/s and beyond. The modules cover a range of wavelengths for both single- and multi-mode fibres. Each module can be optionally configured with a number of selectable optical reference receiver (ORR) filters and/or a full bandwidth path. The
- Bandwidth: 70,000 MHz
- Number of Input Channels: 2 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
RoHS compliant / UL Recognition For cable range from ø 2.5 mm to ø 7.5 mm IEC60601-1: qualified for ESD (15kV) Made of PPSU (polyphenylsulfone) for increased resistance to sterilisation Follow us on (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
Disposable medical connectors for advanced medical device integration REDEL P Series Disposable Plastic Connectors Engineered for High-Volume Medical Applications (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
-up or pull-down resistance, debounce filtering, ESD protection, connector placement, and mechanical support. MOZPCB provides custom PCB fabrication for embedded control, detection, and industrial electronics. (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
1604997-1 TE Connectivity | Mouser
FFC & FPC Connectors COVER DUST ESD PLUG 12 POS .
-
EMV
Image 8.13 destruction of a circuit through wrong mass connection of the protection diode of ESD protection ; the right connection of the protection diode bloodlessly represented .
-
Electromagnetic compatibility in the practice
198 Abb. 13.28 ESD protection of a very hochohmigen connection .
Indicates content that may require registration and/or purchase.