-
Supplier: American Floor Mats
Description: Interlocking SoftRubber Tiles are made from a high-density, closed cell EVA foam rubber and a recycled rubber surface to produce a heavy-duty gym tile. These puzzle tiles easily interlock for quick installations. SoftRubber interlocking puzzle tiles are non-toxic, impact absorbent,
- Mat Type: Modular / Interlocking
-
Supplier: Sound Technologies
Description: No Description Provided
- Description: Acoustic Barrier / Panel, Baffle, Ceiling Panel / Tile, Foam Sheet / Roll, Pipe / Duct Lagging
- Features: Acoustic Enclosure, Engine Test Cell, Flameproof
- Mounting: Brackets, Ceiling Attachment, Free Standing, Pipe / Line Mount
-
Supplier: Acoustical Solutions, Inc.
Description: Sonex™ Junior acoustical foam from Illbruck is the same pattern as their famous Sonex™ Classic panels except that the panel size is smaller (2X2 instead of 2X4) and the number of panels packaged in a box is fewer also. It is offered in two versions, the standard being a Willtec foam
- Noise Reduction Coefficient (if applicable): 0.8 NRC
- Thickness: 2 inch
- Width: 24 inch
- Height: 24 inch
-
-
Supplier: Acoustical Solutions, Inc.
Description: Discover the secret of the Pyramids! Alpha Pyramid acoustical foam has a unique surface pattern that is matching and seamless when installed. With an NRC .70 - 1.05, the Alpha Pyramid acoustical foam is a powerful sound absorber that dramatically reduces echo, reverberation and
- Noise Reduction Coefficient (if applicable): 1.05 NRC
- Thickness: 4 inch
- Width: 24 inch
- Height: 24 inch
-
Supplier: Acoustical Solutions, Inc.
Description: open-celled polyurethane foam available in charcoal, beige, brown and blue or Class 1 fire rated in light grey foam. The foam sheets are convoluted with matching linear designs that should line up and provide a seamless look from sheet to sheet. It is easily installed with a
- Noise Reduction Coefficient (if applicable): 0.8 NRC
- Thickness: 2 inch
- Width: 24 inch
- Height: 48 inch
-
Supplier: Acoustical Solutions, Inc.
Description: Sonex™ Classic acoustical foam is an extremely popular foam because of its design, acoustical effectiveness and its economical price point. Sonex™ Classic features a modified anechoic wedge design for cost-effectiveness yet impressive sound control. Standard color is white or light
- Noise Reduction Coefficient (if applicable): 0.8 NRC
- Thickness: 2 inch
- Width: 24 inch
- Height: 48 inch
-
Supplier: Acoustics First Corporation
Description: FireFlex™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320°F, as well as meeting all Class 1 regulations
- Noise Reduction Coefficient (if applicable): 1.1 NRC
- Thickness: 3 inch
- Width: 24 inch
- Height: 48 inch
-
Supplier: Armacell LLC
Description: AP Armaflex and AP Armaflex FS are mold-resistant, fiber-free duct liners and wraps with or without an advanced, pressure-sensitive adhesive system. These duct liners and wraps are ideal for air handling systems, VAV units, ducts and other air system components requiring condensation control,
- Noise Reduction Coefficient (if applicable): 0.4 NRC
- Thickness: 1.5 to 2 inch
- Width: 36 to 60 inch
- Height: 48 inch
-
Supplier: Acoustiblok, Inc.
Description: Non-Fiberglass Hydrophobic Industrial Noise Absorption Material Engineered specifically for maximum noise absorbency and used extensively in the industrial and commercial field, QuietFiber is now being successfully introduced into non-industrial environments where reverberant sound and echo is a
- Noise Reduction Coefficient (if applicable): 1 NRC
- Thickness: 2 inch
- Width: 4 inch
- Height: 6 inch
-
Supplier: IES2000
Description: Quilted Fiberglass Absorbers reduce the reflection of sound waves by adding soft, porous, open-celled materials to any environment. IES - 2000's QA-10 consists of a vinyl-coated-fiberglass-cloth facing on both sides of two-inch thick quilted fiberglass. Wall panels and overhead baffles are
- Noise Reduction Coefficient (if applicable): 0.85 NRC
- Thickness: 2 inch
- Width: 48 inch
- Height: 300 inch
-
Supplier: IES2000
Description: Acousti-Composite is a noise control material specifically designed to achieve maximum attenuation over a broad frequency range. Acousti-Composite combines dense, limp, flexible, non-lead loaded barriers with Acousti-Foams providing a total noise control system. Unlike other composites
- Mounting: Adhesive / Tape
- Description: Foam Sheet / Roll
-
Supplier: Acoustics First Corporation
Description: Every square is identical, allowing for seamless appearance on installation. Prevent destructive specular reflections. Eliminate room modes, comb filtering, standing waves and undesirable specular artifacts. Attenuate sound pressure build-up in rooms.
- Noise Reduction Coefficient (if applicable): 1.05 NRC
- Thickness: 4 inch
- Width: 24 inch
- Height: 24 inch
-
Supplier: Acoustics First Corporation
Description: FireFlex™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320°F, as well as meeting all Class 1 regulations
- Noise Reduction Coefficient (if applicable): 1.05 NRC
- Thickness: 4 inch
- Width: 24 inch
- Height: 24 inch
-
Supplier: Acoustics First Corporation
Description: CUTTING WEDGE® CLASSIC can be installed to create seamless absorptive walls, and enhance imaging by reducing unwanted reflections. Prevent destructive specular reflections from distorting or coloring the sweet spot. Eliminate room modes, comb filtering, standing waves and undesirable specular
- Noise Reduction Coefficient (if applicable): 0.95 NRC
- Thickness: 4 inch
- Width: 12 to 24 inch
- Height: 24 to 48 inch
-
Supplier: IES2000
Description: Quilted Fiberglass Absorbers reduce the reflection of sound waves by adding soft, porous, open-celled materials to an environment. The QA-7 product consists of a vinyl coated fiberglass cloth on one side of 2" quilted fiberglass with non-porous scrim facing on the opposite side. Wall panels are
- Noise Reduction Coefficient (if applicable): 0.85 NRC
- Thickness: 2 inch
- Width: 48 inch
- Height: 300 inch
-
Supplier: IES2000
Description: Quilted Fiberglass Absorbers reduce the reflection of sound waves by adding soft, porous, open-celled materials to an environment. The QA-1 product consists of a vinyl coated fiberglass cloth on one side of 1" quilted fiberglass with non-porous scrim facing on the opposite side. Wall panels are
- Noise Reduction Coefficient (if applicable): 0.7 NRC
- Thickness: 1 inch
- Width: 48 inch
- Height: 600 inch
-
Supplier: BRD Noise & Vibration Control, Inc.
Description: Custom Fit Removable/Reusable Blankets, Jackets and Insulation for Sound Attenuation and Thermal Protection at the Source.
- Description: Foam Sheet / Roll
- Features: Other
-
Supplier: Elasto Proxy Inc.
Description: example, thermal-proof panels made of ceramic fiber, polyurethane foam, and microcellular or silicone foam can provide heat shielding as high 1200° C in locomotives. By laminating multiple layers of insulating materials together, suppliers can build sandwich-like panels that are
- Description: Acoustic Barrier / Panel, Foam Sheet / Roll
- Features: Flameproof
-
Supplier: BRD Noise & Vibration Control, Inc.
Description: Composite and Built-Up Systems to Quiet Pipes, Ducts and Equipment Housings While Providing Thermal Performance.
- Description: Foam Sheet / Roll, Pipe / Duct Lagging
-
Supplier: JBC Technologies, Inc.
Description: Polyurethane vibration management foams provide good vibration and damping and impact absorption. PORON® Polyurethane Foams are easily die cut, flame-retardant, and come in a variety of firmnesses and thicknesses to meet the needs of multiple applications – from automotive fuel tank
- Description: Foam Sheet / Roll
Find Suppliers by Category Top
More Information Top
-
Handbook of Textile Processing Chemicals
…for thermal insulation, fabricated shapes, pipe covering, void filling, furniture, mattresses, carpet underlays, cold storage applics.; flexible foam for cushioning, upholstered furniture, mattresses, automotive engineering, textiles, pkg.; rigid foam for furniture, pkg., building … auto components, cigarette filters, soundproofing , transporta- tion insulation; film .... Uses: Additive for adhesives for wood and automotive industry and plastics; plasticizer for EVA , PVC, ASA hot…
-
Polymer Blends Handbook
…and post-consumer films from greenhouses (essentially LDPE, LLDPE, and small amounts of EVA and additives) (Scaffaro .... Polyurethane foams are also cross-linked systems that are difficult to reprocess. .... Blends of PU foam-backed PVC sheets for soundproof applications were reprocessed to obtain materials to be…
-
acoustic foam yf sp 1,China acoustic foam yf sp 1 Manufacturers, Suppliers - ECOL
…roll,board and ... refrigeration and cold storage and freezers, etc.; sports lining materials; Foam tape substrate; construction .... We are the only manufacturer in China producing this melamine soundproofing foam.
-
Joining Composites with Adhesives: Theory and Applications
…These lightweight panels are usually constructed of wood sandwiches with an internal polyurethane foam or honeycomb core. .... technical rooms, as they are of lighter weight than wood-filled panels and have good soundproofing properties. .... EVA PAZ JIMÉNEZ .
-
insulation layer material - offers from insulation layer material manufacturers, suppliers, exporters & wholesalers
insulation materials and roof constructions - Application of a soundproofing layer on motors - Improving thermal ... .... [ Related Keywords : One Component Polyurethane Foam , Polyurethane foam ]. .... Ethylene Vinyl Acetate/ EVA Material/EVA Resin .
-
Encyclopedia of Industrial Additives, Volume 1
…cables, ma- . rine cables, building wire, communica- tion cable); also suitable for PP, EVA , and thermoplastic elastomers .... Nortech Foam Conc. .... Otsuka Chem. Co., Ltd. insulation, soundproofing , and good flo- Chem.
-
Bases of civil engineering
…148-bridges 156-insulation 1421, pressure, 145 - - speed 144 - - pegeldifferenz 148 - - rapid 143 - - transmissionsgrad 147-transmission 147 sonic damming-measure 149 laboratory 149, evaluated 150, calculating value 154 soundproofing 142 more active 2141 … types 906 Scharfenbergkupplung 2118 foam 1716, 1717 foamed concrete … 1249, 1277, partially 1250, 1251, 1258, complete 1251, 1263 evaporation 1821-Evaporation 1821- Eva Po transpiration 1821…
-
Constructive engineer construction and structural engineering
…148-bridges 156-insulation 1421, pressure, 145 - - speed 144 - - pegeldifferenz 148 - - rapid 143 - - transmissionsgrad 147-transmission 147 sonic damming-measure 149 laboratory 149, evaluated 150, calculating value 154 soundproofing 142 more active 2141 … types 906 Scharfenbergkupplung 2118 foam 1716, 1717 foamed concrete … 1249, 1277, partially 1250, 1251, 1258, complete 1251, 1263 evaporation 1821-Evaporation 1821- Eva Po transpiration 1821…
-
Geotechnik
…148-bridges 156-insulation 1421, pressure, 145 - - speed 144 - - pegeldifferenz 148 - - rapid 143 - - transmissionsgrad 147-transmission 147 sonic damming-measure 149 laboratory 149, evaluated 150, calculating value 154 soundproofing 142 more active 2141 … types 906 Scharfenbergkupplung 2118 foam 1716, 1717 foamed concrete … 1249, 1277, partially 1250, 1251, 1258, complete 1251, 1263 evaporation 1821-Evaporation 1821- Eva Po transpiration 1821…
-
Regional planning and town planning, Public building right / traffic systems and traffic installations
…148-bridges 156-insulation 1421, pressure, 145 - - speed 144 - - pegeldifferenz 148 - - rapid 143 - - transmissionsgrad 147-transmission 147 sonic damming-measure 149 laboratory 149, evaluated 150, calculating value 154 soundproofing 142 more active 2141 … types 906 Scharfenbergkupplung 2118 foam 1716, 1717 foamed concrete … 1249, 1277, partially 1250, 1251, 1258, complete 1251, 1263 evaporation 1821-Evaporation 1821- Eva Po transpiration 1821…
Indicates content that may require registration and/or purchase.