-
Supplier: Caterpillar Oil & Gas
Description: Aftercooler water pump Aftercooler core Exhaust System Watercooled exhaust manifolds Dry exhaust elbow Flywheel & Flywheel Housing SAE No. 1 flywheel SAE No. 1 flywheel housing SAE standard rotation Fuel System Gas pressure regulator Natural gas carburetor Ignition System
- Horse Power: 215 to 325 HP
- Displacement: 14.600862316975304 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: configuration rear-facing exhaust Aftercoooler lines Suction fan adapters Blower fan adapter Blower fan Suction fan Fan belt Coolant level sensor Dry charge coolant conditioners Exhaust System Turbo exhaust connection Flexible fittings Elbows, flange, clamp, pipes
- Horse Power: 575 to 800 HP
- Displacement: 18.025755946883088 liters
- Length: 54.7 inch
- Width: 36.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: pump (gear driven), choice of sumps (front, rear, and center) Power Take Off SAE B and SAE C drives available, engine power can also be taken from the front of the engine on some applications General Paint: Cat yellow; vibration damper; lifting eyes
- Horse Power: 600 to 755 HP
- RPM: 1,900 rpm
- Displacement: 18.0994976757567 liters
- Length: 60.2 inch
-
-
Supplier: Caterpillar Oil & Gas
Description: diagnostic and engine status Cooling System Thermostats and housing Jacket water pump — gear-driven Front water pump inlet Exhaust System Exhaust manifold — dry Front turbo exhaust Flywheels and Flywheel Housings See Mandatory Options Fuel System Electronic unit injector Fuel
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
Find Suppliers by Category Top
Featured Products Top
-
Automobile manufacturing: Bent pipes are widely used in the exhaust system of automobiles to help discharge exhaust gases and reduce vibration. Building structure: Bent pipes can be used for steel supports, piping systems, stairs, and (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Efficient drives
By the six-cylinder-diesel engine, the image 10 comes an einflutige exhaust system with a shell reflex ion damper with a vibration quencher and two tail pipes without exhaust gas flap for insert.
-
Vehicle acoustics
The exhaust pipe between motor and silencer is to mount for reasons of the strength in a vibration node elastically.
-
Introduction of new type Calora, new type sprinter (material)
Also in vibrational noise improvement, dynamic damper 化, flexible pipe adoption to exhaust pipe of radiator of ENJIN mount etc, F F peculiar to besides conversion of WENJIN substance be 静粛 it is the precise consideration even with being through .
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
…head holders; piping diesel fuel lines; intake rotators; main governors; cylinder heads; camshaft covers; strongback castings; cylinder jackets; air intake manifolds; diesel engine orifices; rotators; vibration dampers ; oil pans; pipe assemblies; piston crowns; diffusers; water discharge headers; exhaust manifolds; piston skirts; manifold…
-
Exhaust system
…chromium component not under 18 %, weight saving through significant wall thickness reduction, effective emission control, through widely motornahe … diesel particle filter, improved vibration comfort, through selbsttragende, soft decoupling elements, larger tube diameter for lesser counterpressure, larger silencer volume, for leistungsangepasste Sound…
Indicates content that may require registration and/or purchase.