-
Description: A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine lightning strike protection, EMI shielding, advanced primary and
- Metal: Aluminum, Copper / Brass / Bronze, Nickel / Nickel Alloys, Stainless Steel, Steel, Titanium
- Applications: Battery Separator, EMI / RFI Shielding, Electrode, Gasketing / Seals, Reinforcement, Screening
- Features: Calendered / Flattened, Other, Other Metal
-
Description: structure in bearings primarily for automotive applications. In addition, these expanded metals are ideal for automotive speaker grills & covers, light covers, protective light mesh and decorative applications. Automotive engineers continue to adapt Dexmet expanded metals and some
- Opening Size: 0.031 to 0.5 inch
- Metal: Aluminum, Copper / Brass / Bronze, Nickel / Nickel Alloys, Stainless Steel, Steel, Titanium
- Features: Calendered / Flattened, Other Metal
- Base Construction: Expanded
-
Supplier: Navitar, Inc.
Description: dual wavelengths (1064nm and 532nm), high power laser energy, and large aperture needs. Typically aluminum construction to minimize thermal distortion Designed to be rugged and self-supporting Easy to use Provide accurate, unobstructed expansion for any collimated input source. Applications
- Type: Beam Expander
-
-
Description: A tridirectionally reinforced, hand tearable, expanded polyethylene foil coated with acrylic adhesive. Exhibits quick stick at high and low temperatures. Resistant to moisture, and high humidity. Application: Vapor seal for reinforced aluminum faced fiberglass or mineral wool
- Type: Acrylic, Foil Tape
- Features: Thermally Insulating / Insulative
-
Supplier: Plascore Incorporated
Description: PAMG-XR1 5056 aerospace grade aluminum honeycomb is a lightweight core material which offers superior strength and corrosion resistance over 5052 and 3003 aluminum honeycomb. PAMG-XR1 5056 honeycomb is made from 5056 aluminum alloy foil and meets all the requirements of
- Width: 96 inches
- Length: 4 ft
- Application: Aerospace, Automotive, Building & Construction
- Features: Chemical / Corrosion Resistant
-
Supplier: Plascore Incorporated
Description: PAMG-XR1 5052 aerospace grade aluminum honeycomb is a lightweight core material which offers superior strength and corrosion resistance over commercial grade aluminum honeycomb. PAMG-XR1 5052 honeycomb is made from 5052 aluminum alloy foil and meets all the requirements
- Width: 96 inches
- Length: 4 ft
- Application: Aerospace, Automotive, Building & Construction, Flooring Structure
- Features: Chemical / Corrosion Resistant
-
Supplier: Plascore Incorporated
Description: PCGA-XR2 3003 commercial grade aluminum honeycomb is a lightweight core material offering excellent strength and good corrosion resistance for industrial applications at low cost. PCGA-XR2 3003 honeycomb is made from 3003 aluminum alloy foil. Features: • High thermal
- Width: 96 inches
- Length: 4 ft
- Application: Aerospace, Automotive, Flooring Structure, Industrial
- Features: Chemical / Corrosion Resistant
-
Supplier: HAVE, Inc.
Description: Canare L-4E6AT Star Quad Mic & Audio Line Cable is a 20 AWG Star Quad specifically designed for point-to-point wiring in fixed installations. Features include 100% Aluminum Foil Shield with Drain Wire, slick easy to pull PVC Jacket reinforced internally with Dupont Kevlar« 29 filler
-
Supplier: HAVE, Inc.
Description: Canare L-4E5AT Star Quad Mic & Audio Line Cable is a 22 AWG narrow profile Star Quad specifically designed for point to point wiring in fixed installations. Features include 100% Aluminum Foil Shieldwith Drain Wire, slick easy to pull PVC Jacket reinforced internally with Dupont
-
Supplier: HAVE, Inc.
Description: Canare L-4E5AT Star Quad Mic &: Audio Line Cable is a 22 AWG narrow profile Star Quad specifically designed for point to point wiring in fixed installations. Features include 100% Aluminum Foil Shieldwith Drain Wire, slick easy to pull PVC Jacket reinforced internally with Dupont
-
Description: point for the external circuit. Dexmet has provided expanded metal foil used in anode and cathode production for many decades. While most designs are proprietary, the battery chemistry generally determines the alloy used, while the active material composition determines the optimum
- Material: Aluminum / Aluminum Alloy, Copper (Cu), Titanium / Titanium Alloy, Zinc / Zinc Alloy (UNS Z)
- Type: Anode / Anode Material, Cathode / Cathode Material
- Applications: Battery / Fuel Cell
- Features: Specialty / Other
-
Supplier: SAE International
Description: order approximations that a panel with Aluminum expanded metallic foil (ExMF) along with carbon fiber plies used on composite aircraft provides fair albeit lower electromagnetic shielding from source frequencies of a few KHz until well into MHz range when compared to an
-
Supplier: Polyguard Products, Inc.
Description: polyethylene/aluminum foil sandwiched in the middle. 'No Torch' 125 NG is to be designed to be installed as a vapor and moisture barrier over insulation for direct burial applications. 'No Torch' 125 NG is an elevated temperature membrane (up to 180°F surface temp) which can be
- Thickness: 0.1250000675 inch
- Material: Aluminum, Other, Polyethylene
- Form: Membrane/Sheeting
- Applications: Piping
-
Description: lightning strike. When Dexmet expanded aluminum and copper MicroGrid® materials are incorporated into the surface of these composite structures, the lightning strike energy is dissipated over the surface of the component, which prevents damage to the composite material below.
Find Suppliers by Category Top
Featured Products Top
-
. Perforated technology to complement Dexmet's expanded material Expanded foils have been Dexmet's calling card for over 70 years. No other manufacturer can match the consistency and uniformity of Dexmet's open-area products. But there are applications where expanded foils (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
PPG Offer a Broad Portfolio of Innovative Materials and Products PPG Engineered Materials is a global supplier of customized, highly engineered, expanded and perforated metal foils, polymers used for mission-critical applications (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Highly Engineered, Expanded Metal Foils
PPG Offer a Broad Portfolio of Innovative Materials and Products PPG Engineered Materials is a global supplier of customized, highly engineered, expanded and perforated metal foils, polymers used for mission-critical applications (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metal Foils for Power Applications
Broad Portfolio of Innovative Materials and Products PPG Engineered Materials is a global supplier of customized, highly engineered, expanded and perforated metal foils, polymers used for mission-critical applications in energy storage, other industrial applications in the (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Exceeding your battery performance with MicroGrid
assist you in selecting the configuration for your application. Want more information on expanded metal foils and plastics? Head on over to our Resources page for product specifications and (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid® Shields & Strengthens Composites
applications. Want more information on expanded metal foils and plastics? Head on over to our Resources page for product specifications and product sheets! (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Materials for better ion separation
Engineers with Tough Applications PPG expanded metal foils and polymers are use by some of the world's most recognized companies. Dexmet Corporation is now part of the PPG Aerospace family. The Right Material for Your (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Are Expanded Materials Right for Me?
expanded foils and polymers. Our dedication to machine innovation and expanding capabilities has allowed us to serve new applications, in a vast variety of industries, all over the world. (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
PolyGrid® precision-expanded polymers
Quality Dexmet prides itself on continually pushing the limits of machine capabilities driving us to become the global leader for light gauge expanded foils and polymers. Our dedication to machine innovation and expanding capabilities has allowed us to serve new applications, in a vast variety of industries, all over the world. (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for Fuel Cell Technologies
more about high-performance expanded metal and polymer applications. Engineered Materials (Dexmet Corporation) manufactures precision expanded metal foils and polymers with exacting mechanical and electrical properties to meet very tight conductivity, weight and dimensional (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
More Information Top
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/6455/1/G_J_Sweers_Thesis_2010.pdf
Expanded Aluminum Foil (EAF): used to protect aircraft structure from direct lightning strikes 2.
-
Optical Microscopy of Fiber-Reinforced Composites
Figure 15.6 shows the result of a lightning strike on a panel consisting of expanded aluminum foil over a honeycomb sandwich carbon fiber com- posite.
-
Structures, Structural Dynamics, and Materials and Co-located Conferences > Initial Feasibility of Protective Skins for Composite Airliners (AIAA 2013-1899)
The 0.016 psf expanded aluminum foil and 0.029 psf expanded copper foil are current standard lightning strike materials.
-
Structural Composite Materials
Expanded aluminum foil .
-
ZOMFR2010P245
Figure 15.6 shows the result of a lightning strike on a panel consisting of expanded aluminum foil over a honeycomb sandwich carbon fiber composite.
-
Lightning Strike Damage in Polymer Composites
Figure 2 shows the results of a lightning strike on expanded aluminum foil over a carbon fiber composite honeycomb sandwich.
-
The Fundamentals of Aircraft Combat Survivability: Analysis and Design, 2nd Edition > Vulnerability (PK |H and PK |F)
Lightweight fibrous flame suppressors (similar to angel hair) and expanded alu- minum foil mesh (known as EXPLOSAFETM ) have also been developed for instal- lation in ullages and voids to suppress fires and explosions11 (http://www.fire.tc. faa.gov/pdf/T64.pdf).
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/4641/1/Benjamin_J_Phillips_Thesis_2009.pdf
Alcore Inc. has developed an expanded aluminium foil that is phosphorically anodised, which should improve its corrosion resistance and thus its compatibility with .
-
expanded mesh,China expanded mesh Manufacturers, Suppliers - ECOL
• expanded aluminum foil mesh .
-
Shielding Effectiveness of Protective Metallic Wire Meshes: EM Modeling and Validation
… wire grids having the characteristics described in Table I: S1 is a prepreg copper mesh in epoxy matrix; S2 is a stainless steel wire mesh; S3 is an expanded copper foil; and S4 is an expanded aluminum foil embedded in epoxy matrix.
Indicates content that may require registration and/or purchase.