-
Supplier: Thermon, Inc
Description: Specifically designed for both hazardous and general purpose industrial applications, the Ruffneck™ EFX Explosion-Proof Exhaust Fan is built for safety and durability. A number of optional features are available for customization, including Heresite® coating on all
- Maximum Diameter (Fan or Blower Wheel): 12 to 30 inch
- Material of Construction: Aluminum, Steel
- Design: Axial
- AMCA Class: Class I, Class II
-
Supplier: National Fan Company
Description: Panel Exhaust Fan Explosion Proof : 20 in blade (3,640 CFM) * PLEASE CALL OUR OFFICE FOR PRICING ON 3 PHASE MOTOR Fans are sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. FEATURES: •Explosion
- Air Flow Rate: 3,640 SCFM
- Maximum Diameter (Fan or Blower Wheel): 20 inch
- Applications / Use: Exhaust Ventilation
- Features: Explosion Proof, Wall / Panel Mount
-
Supplier: National Fan Company
Description: Exhaust Fan w/ Shutter Heavy Duty Explosion Proof : 16 in blade (2,580 CFM) * PLEASE CALL OUR OFFICE FOR PRICING ON 3 PHASE MOTOR Features: •Explosion proof motors are Class I - Group C & D, and Class II - Group F & G •Sturdily constructed from all-aluminum
- Air Flow Rate: 2,580 SCFM
- Maximum Diameter (Fan or Blower Wheel): 16 inch
- Applications / Use: Exhaust Ventilation
- Features: Explosion Proof, Wall / Panel Mount
-
-
Supplier: CS UNITEC
Description: Spark and explosion proof. The pneumatic fans are driven by a rugged, low maintenance turbine directly from compressed air. Especially suitable for ventilation, exhaust and moving large air volumes through ductwork. Use both in normal atmospheres and where
- Air Flow Rate: 10,824 SCFM
- Static Pressure: 2,491.2115592216346 in H2O
- Maximum Diameter (Fan or Blower Wheel): 20 inch
- Design: Axial
-
Supplier: Ziehl-Abegg Inc.
Description: device. Attributes and special features: RH..C centrifugal impellers in explosion protected design fulfill the requirements of the 94/9/EU (ATEX 95) directive, in accordance with the device group II, device group 2G and 3G, explosion group IIB, and can be utilized in zone 1 and zone 2.
- Maximum Diameter (Fan or Blower Wheel): 43.30711 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Cincinnati Fan
Description: Proof (ODP), Totally Enclosed (TEFC or TENV), or EXP (explosion proof) motors, models with explosion proof motors utilize cast aluminum propellers are standard. Features: Heavy-duty steel panels. 12"-20" fans have 16 gauge panels, 24"-30" fans have 14
- Air Flow Rate: 38,650 SCFM
- Static Pressure: 407.5371674924572 in H2O
- Media Temperature: 104 F
- Maximum Diameter (Fan or Blower Wheel): 48 inch
-
Supplier: HVACQuick.com
Description: Canarm/Leader P Series Direct Drive EXPLOSION PROOF Exhaust Fans. 16 Inch, 2580 nominal CFM, Single Speed, EXPLOSION PROOF, 115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications.
-
Supplier: National Fan Company
Description: priced Explosion Proof Fan. All Explosion Proof Fans have a single speed, dual voltage explosion proof motor that meets and conforms to the following standards: Class I - Group C, Class I - Group D, Class II - Group F, Class II - Group G.
- Air Flow Rate: 3,200 SCFM
- Maximum Diameter (Fan or Blower Wheel): 18 inch
- Applications / Use: Exhaust Ventilation
- Features: Explosion Proof, Wall / Panel Mount
-
Supplier: Hartzell Air Movement
Description: Fiberglass Exhausters are industrial down or updraft centrifugal roof exhaust fans providing low- profile roof or wall exhaust solutions in corrosive environments. These fiberglass downblast roof exhausters feature a centrifugal FE wheel for improved performance in exhauster
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 18 inch
- Drive Type: Belt Drive, Direct Drive
- Features: Explosion Proof, Other
-
Supplier: Airmaster Fan Company
Description: Airmaster also offers explosion proof options, Shutter fans, Cabinet fans, Whole-house, Inline and Intake louver solutions. We also carry complete accessories of Wall collars, Shutters and Weatherhoods. Airmaster is owned by the Maico group. The Maico group is a globally
- Design: Axial
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Applications / Use: Exhaust Ventilation
-
Supplier: CS UNITEC
Description: Compact, quiet and highly efficient for moving large volumes of air. Operating on compressed air, they are ideal for ventilation in hazardous and/or volatile areas. No moving parts make them safe and easy to maintain. Lightweight and easy to handle.
- Air Flow Rate: 3,430 SCFM
- Static Pressure: 2,491.2115592216346 in H2O
- Maximum Diameter (Fan or Blower Wheel): 6 inch
- Design: Axial
-
Supplier: Airmaster Fan Company
Description: Airmaster also offers explosion proof options, Shutter fans, Cabinet fans, Whole-house, Inline and Intake louver solutions. We also carry complete accessories of Wall collars, Shutters and Weatherhoods. Airmaster is owned by the Maico group. The Maico group is a globally
- Design: Axial
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Airmaster Fan Company
Description: Airmaster also offers explosion proof options, Shutter fans, Cabinet fans, Whole-house, Inline and Intake louver solutions. We also carry complete accessories of Wall collars, Shutters and Weatherhoods. Airmaster is owned by the Maico group. The Maico group is a globally
- Design: Axial
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Fuji Electric Corp. of America
Description: Fuji Electric's new EXV500-7W 5HP and EXV1000-7W 10HP explosion proof blowers are a Direct Drive single stage blower. The motor is defined as Explosion proof: T4(T3C): Class 1, Div.1, Group C, D, with UL certificate, and equipped with a motor suitable for Explosion
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Applications / Use: Exhaust Ventilation, Materials Handling / Pneumatics, Pressure / Pressurization Blower, Product / Process Cooling
- Product Form: Packaged (Complete System)
-
Supplier: Allegro Industries
Description: weight with high CFM, includes NEMA rated 115 V plug. Electric explosion proof motor is UL listed meets Class I Division 1 & 2, Groups C and D, Class II, Division 1 & 2 Groups F and G. Statically conductive duct is sold separately.
- Applications / Use: Air Handling Units / HVAC
-
Supplier: National Fan Company
Description: U Series Smoke Ejector (Explosion Proof ) 18 in (5,170 CFM) FANTRAXX smoke ejectors have been desgined to meet fire service needs. The units are available in various configurations and sizes to satisfy almost any application. FANTRAXX smoke ejectors produce high volumes of air in
- Air Flow Rate: 5,170 SCFM
- Maximum Diameter (Fan or Blower Wheel): 18 inch
- Applications / Use: Exhaust Ventilation
- Features: Explosion Proof, Portable / Rolling
-
Supplier: Larson Electronics LLC
Description: Explosion Proof Electric Box Fan / Blower Redirects Stale Air From Hazardous Location Areas with 4450 CFM. Ships with 15 foot static conductive duct. This portable, electric explosion proof blower (exhaust fan) is suitable for confined spaces. Safety
-
Supplier: Ziehl-Abegg Inc.
Description: category 2 G and may be applied where a dangerous explosive atmosphere occurs only occasionally during normal operation. Applications: explosion-proof applications
- Air Flow Rate: 5,883.3 SCFM
- Maximum Diameter (Fan or Blower Wheel): 19.8425304 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
- Design: Centrifugal
-
Supplier: Twin City Fan & Blower
Description: Application The TCPE Propeller Wall Fan is designed for low static pressures and can be mounted in a wall vertically or in a ceiling horizontally. All units come standard with a spun galvanized panel (except explosion proof, which is aluminum), zinc plated motor mount/guard,
- Air Flow Rate: 390 to 7,615 SCFM
- Static Pressure: 407.4121674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 8 to 24 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
-
Supplier: New York Blower Company (The)
Description: New York Blower offers six different models of belt-drive Propeller Fans and two different models of direct-drive Propeller Fans to meet the needs of a wide variety of commercial and industrial ventilation applications. Units are available in both supply and exhaust
- Air Flow Rate: 0 to 117,800 SCFM
- Static Pressure: 406.7871674924572 to 407.5371674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 48 to 84 inch
- Material of Construction: Aluminum, Steel
-
Supplier: Airmaster Fan Company
Description: Airmaster also offers explosion proof options, Shutter fans, Cabinet fans, Whole-house, Inline and Intake louver solutions. We also carry complete accessories of Wall collars, Shutters and Weatherhoods. Airmaster is owned by the Maico group. The Maico group is a globally
- Design: Axial
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: New York Blower Company (The)
Description: New York Blower offers six different models of belt-drive Propeller Fans and two different models of direct-drive Propeller Fans to meet the needs of a wide variety of commercial and industrial ventilation applications. Units are available in both supply and exhaust
- Air Flow Rate: 0 to 58,250 SCFM
- Static Pressure: 406.7871674924572 to 407.5371674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 60 inch
- Material of Construction: Aluminum, Steel
-
Supplier: Continental Fan Manufacturing, Inc.
Description: Continental Fan's AFK flange fan delivers maximum performance in minimal space. This compact yet powerful fan is available in diameters from 12" through 42", with capacities ranging to 34,000 cfm. An ideal condenser fan, the AFK flange fan has an adjustable pitch
- Air Flow Rate: 34,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 to 42 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: Ziehl-Abegg Inc.
Description: Universal fan for installation in equipment with short bell mouth, high flexibility by variation of blade angle and speed of motor, 100% speed controllable. From 350 mm size also available in explosion-proof design.
- Maximum Diameter (Fan or Blower Wheel): 17.5196945 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Continental Fan Manufacturing, Inc.
Description: ABP is the ideal solution for belt drive panel fan applications. The ABP offers aerodynamically efficient performance within a heavy duty welded steel frame and panel construction. This powerful fan is available in diameters from 24" through 60", with capacities ranging to 44,600 cfm.
- Air Flow Rate: 800 to 44,600 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24 to 60 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Continental Fan Manufacturing, Inc.
Description: APW direct drive panel fans provide superior performance, and requireslittle or no maintenance. The APW offers aerodynamically efficientperformance within a heavy duty welded steel panel and motor base. Adeep venturi provides smooth air entry and is suitable for standard orreverse airflow.
- Air Flow Rate: 3,000 to 60,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 14 to 60 inch
- Material of Construction: Aluminum, Steel
- Design: Axial
-
Supplier: Moffitt Corporation
Description: (except explosion proof models). The fan housing is corrosion-resistant, galvanized steel, and the system has heavy-duty internal support structure
- Air Flow Rate: 180 to 650 SCFM
- Maximum Diameter (Fan or Blower Wheel): 13 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Wiper Master, Inc.
Description: Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2 hp motor with 3-blade
- Air Flow Rate: 4,650 SCFM
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Wiper Master, Inc.
Description: Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2 hp motor with 3-blade
- Air Flow Rate: 2,900 SCFM
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Wiper Master, Inc.
Description: Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2 hp motor with 3-blade
- Air Flow Rate: 4,650 SCFM
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Wiper Master, Inc.
Description: Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2 hp motor with 3-blade
- Air Flow Rate: 5,500 SCFM
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Electro-Sensors, Inc.
Description: explosion proof / NEMA 4X housing • UL Listed Class I, Div I (C, D) Class II, Div I (E, F, G) The DR1000 is ideal for detecting unwanted slowdown or stoppage of process equipment and is commonly applied to drive trains, power driven components, crushers, exhaust fans,
- Number of Relays: 1
- AC Voltage Rating: 115 volts
- Operating Temperature: -40 to 140 F
- Power Supply: AC, DC
-
Supplier: Electro-Sensors, Inc.
Description: Mounting Bracket and Mounting Magnet • Cast aluminum explosion proof (XP) housing • UL Listed Class I, Div I (C, D) Class II, Div I (E, F, G) The M100T and M5000T are compact, self-contained shaft rotation monitoring switches ideal for detecting unwanted slow down or stoppage of
- Operating Range: 5 to 100 rpm
- Trip Point: 5 to 100 rpm
- Number of Relays: 1
- AC Voltage Rating: 115 to 230 volts
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The VS-12 explosive and toxic gas ventilation system is a 850 CFM forced fan system used in battery charging rooms and other locations where motive power and stationary batteries are present. The VS-12 can also be used where there is a possibility of other flammable or toxic gasses
- Air Flow Rate: 850 SCFM
- Material of Construction: Aluminum
- Design: Axial
- AMCA Class: Class I
-
Supplier: Continental Fan Manufacturing, Inc.
Description: comparable steel wheel at the weight. Combined withhigh efficiency TEFC motors, TCD blowers set new standards forefficient air performance and low sound levels. Continental Fan can also provide OEM customers with 3D models andcustom fan designs that are quiet, efficient and performance
- Air Flow Rate: 2,160 to 4,574 SCFM
- Media Temperature: 0 to 160 F
- Maximum Diameter (Fan or Blower Wheel): 7 to 18 inch
- Material of Construction: Aluminum, Steel
Find Suppliers by Category Top
Featured Products Top
-
The 7F Series of fans and filter fans for cabinets and electrical panel are products to ventilate and safeguard against high temperatures. The range includes the following features (according to Type): Very low acoustic noise Minimal depth within enclosure (read more)
Browse Electronic Cooling Fans Datasheets for Finder S.p.A. con unico socio -
Square fans come in three backward inclined wheel designs: airfoil, curved blade, and single thickness. They are ideally suited for a wide range of clean-air applications requiring a tight footprint. Typical uses include pneumatic conveying, product drying, product cooling, supply air, and (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
found in heavy industrial-process applications such as air-assisted flares, combustion air, process supply and exhaust. Adjustable pitch design conveniently allows for performance adjustments when fan is at rest without the need for adjustable speed controllers or V-Belt drive systems (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Fans,?Industrial Exhauster, Roof Ventilators, and (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Fuji Electric Launches New Explosion Proof Blower Fuji Electric launches our new model, the (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
, and dust collection, fan selection must be evaluated within the context of the complete system. This paper explores the fundamentals of fluidized bed operation, the roles of supply and exhaust fans, recommended fan designs and construction features, and key (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Type HP Pressure Blowers are designed for applications that can be handled in either induced-draft or forced-draft configurations. Some applications include combustion air, cooling systems, chemical process, glass-blowing, and system exhaust. Wheels can be constructed of steel (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
and Arrangements 1, 4, 4H/4V, and 9. Compact Pressure Blowers are designed for low-capacity, low-pressure industrial processes such as glove boxes, combustion air, dust collection, fume control,. carbon systems, quench cooling, oven exhaust and conveying. The open radial wheel (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
efficiencies nearly equal to conventional housed fan equipment. The Plug Fan eliminates the need for connecting ductwork; its mounting panel permits assembled-unit installation to any well-supported plenum wall. These fans, which are literally plugged into a system, are a natural for supply, exhaust, or (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Rosenberg’s explosion-proof evaporator fans are made safe for use in areas where there is danger of explosive atmospheres. Rosenberg Ex evaporator fans are motorized impellers designed specifically for Class 1, Division (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
SURFACE INDUSTRIAL HVAC SYSTEM DESCRIPTION DOCUMENT
The battery rooms are provided with explosion proof exhaust fans (one operating and one backup) that exhaust the air to the atmosphereto prevent hydrogen buildup in the battery rooms.
-
Fuel quality and operational issues for polymer electrolyte membrane (PEM) fuel cells
The entire test station is connected to two exhaust ducts, which in turn are connected to two explosion proof exhaust fans (both on diesel generator back-up).
-
air conditioning fan - offers from air conditioning fan manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Explosion - proof exhaust fan , portable fan ] .
-
fans - offers from fans manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Explosion - proof exhaust fan , portable fan ] .
-
resistance - offers from resistance manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Explosion - proof exhaust fan , portable fan ] .
-
air pressure tank - offers from air pressure tank manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Explosion - proof exhaust fan , portable fan ] .
-
Pinellas Plant: Child Care/Partnership School safety assessment
When these local detectors sense hydrogen they activate alarms and start up high volume explosion - proof exhaust fans in the area.
-
Central waste complex interim safety basis
Modules 7 and 8 each have a 30.5 cm3(12-in) explosion - proof exhaust fan with a flow rate of 165.2 L/sec (350 ft /min).
Indicates content that may require registration and/or purchase.