-
Supplier: Terra Universal, Inc.
Description: UL-listed explosion-proof for Class 1 locations, Group D atmospheres (contact Terra for a complete list of these locations/atmospheres) Provides 36.5 square inches (0.02 m2)of heating surface Offers a temperature range from 38°C to 220°C Thermostatic safety, set at 243°C, provides
- Temperature Range: 100 to 428 F
- Operating Temperature: 100 to 428 F
- Heater Type: Aluminum
- User Interface: Analog Front Panel
-
Supplier: Cole-Parmer
Description: Added safety thermostat prevents temperatures from exceeding 243degC. Hot plate features a durable, corrosion-resistant steel case; cast-aluminum top plate accommodates metal vessels. | Hot plate includes a ½'' conduit attachment and an 18'' lead wire for
- Operating Temperature: 428 F
- Heater Type: Aluminum
-
Supplier: Cole-Parmer
Description: • UL-listed for Class I, Group C and D environments The stirrer and stirring hot plate are suitable for use in hazardous environments where flammable gases or solvent vapors can produce explosive or ignitable mixtures. Note: Only use with vapors that have a flashpoint above
- Operating Temperature: 428 F
- Heater Type: Aluminum
-
-
Supplier: National Fan Company
Description: U Series Smoke Ejector (Explosion Proof ) 18 in (3,700 CFM) FANTRAXX smoke ejectors have been desgined to meet fire service needs. The units are available in various configurations and sizes to satisfy almost any application. FANTRAXX smoke ejectors produce high volumes of air in
- Air Flow Rate: 3,700 SCFM
- Maximum Diameter (Fan or Blower Wheel): 18 inch
- Applications / Use: Exhaust Ventilation
- Features: Explosion Proof, Portable / Rolling
-
Supplier: Cole-Parmer
Description: • UL-listed for Class I, Group C and D environments The stirrer and stirring hot plate are suitable for use in hazardous environments where flammable gases or solvent vapors can produce explosive or ignitable mixtures. Note: Only use with vapors that have a flashpoint above
-
Supplier: co-ax valves inc.
Description: without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
- Valve Size: 1.574804 inch
- Pressure Rating: 0 to 240 psi
- Number of Ports/Ways: 3
- Media Temperature: -40 to 320 F
-
Supplier: co-ax valves inc.
Description: without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 960 psi
- Number of Ports/Ways: 2
- Media Temperature: -22 to 248 F
-
Supplier: co-ax valves inc.
Description: steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
- Valve Size: 4.9212625 inch
- Pressure Rating: 0 to 580.1508 psi
- Number of Ports/Ways: 2
- Media Temperature: 140 F
-
Supplier: co-ax valves inc.
Description: steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
- Valve Size: 1.968505 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover explosion-proof, dust-ignition-proof and dust-tight portable and fixed electric heaters for installation and use in hazardous (classified) locations, Class I, Divisions 1 and 2, Groups A, B, C, and D; Class II, Division 1, Groups E, F, and G; Class
Find Suppliers by Category Top
Featured Products Top
-
Core Advantages of Explosion-Proof Oven 1. Strict Explosion-Proof Design for Absolute Safety Adopting a full-set explosion-proof (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
the terminal PCB board. Multiple indicator options are available. For more information on Bonomi EX Series explosion proof limit switches or other Bonomi products, contact Bonomi North America at (704) 412-9031 or visit online at http://www.bonominorthamerica.com. (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
Our explosion-proof IXARC incremental rotary encoders are now UL certified (Classes I, Division 2, Group A, B, C and D; Class II, Division 2, Group F and G; and Class III) — including environments with flammable gases, dust, and fibers. Built to perform in the (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
petrochemical industries. They are essential for heating processes, maintaining optimal temperatures in reactors, and facilitating heat transfer in production lines. In environments where safety is a priority, explosion-proof oil pumps are often required to prevent hazardous incidents. Our hot oil pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
petrochemical industries. They are essential for heating processes, maintaining optimal temperatures in reactors, and facilitating heat transfer in production lines. In environments where safety is a priority, explosion-proof oil pumps are often required to prevent hazardous incidents. Our hot oil pumps (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
processes, maintaining optimal temperatures in reactors, and facilitating heat transfer in production lines. In environments where safety is a priority, explosion-proof oil pumps are often required to prevent hazardous incidents. Our hot oil pumps are designed to meet these strict safety standards (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
large product supports. Optional functions Nitrogen replacement, exhaust ventilation device, explosion-proof structure, temperature curve recording, explosion-proof door, low-temperature refrigeration composite model. (read more)
Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
statements and explain the rules and regulations surrounding the use of equipment in hazardous areas. Intrinsically-Safe vs Explosion-Proof ‘Intrinsically Safe’ is one of the protection concepts used to define Ex equipment designed for safe operation in (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
on the shelf. Optional explosion?proof controls and cleanroom-friendly configurations make the ProSys tube fillers fit for pharmaceutical, cosmetic, sealant, lubricant, and select food applications. (read more)
Browse Filling Machines Datasheets for Prosys -
Explosion proof and flameproof enclosures BARTEC B or EJB-UL series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to contain regular (read more)
Browse Industrial Enclosures Datasheets for BARTEC
More Information Top
-
Thermo Scientific Thermolyne Explosion Proof Hot Plate 120VAC from Cole-Parmer
Thermo Scientific Thermolyne Explosion Proof Hot Plate 120VAC (Representative photo only .
-
ZCP2004ISTFA633
… blanket the solvent with N2. b) Heat the sample of interest and NMP to the desired temperature (~ 120 °C for lid removal and ~175 °C for thin die extraction) using reflux unit and explosion proof hot plate . c) Retain temperature at …
Indicates content that may require registration and/or purchase.