-
Description: Control hazards when handling explosives using new requirements in the 2018 edition of NFPA 495: Explosive Materials Code. NFPA 495: Explosive Materials Code identifies reasonable levels of safety for the manufacture, transportation, storage, sale, and use of explosive
-
Description: cleaners (IEC 60335-2-79); - sand blasting equipment (abrasive blasting); - hand-held and transportable motor-operated electric tools (IEC 60745 series, IEC 61029 series, IEC 62841 series); - machines designed for use in corrosive or explosive environments (dust, vapour
-
Supplier: NETZSCH Premier Technologies LLC
Description: whose dusts are potentially explosive, places particularly high demands on the technology used and the design of a grinding plant with regard to safety. The most frequently used variant is a complete grinding system which is pressure shock resistant up to 10 bar (g). However, this usually
- Feed: Batch, Continuous, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Wood / Pulp & Paper
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot, Production
-
-
Supplier: UL Standards & Engagement
Description: prevail, such as the presence of corrosive or explosive atmosphere (vapour or gas); - audio, video and similar electronic apparatus (IEC 60065); - appliances for medical purposes (IEC 60601); - hand-held motor-operated electric tools (IEC 60745); - personal computers and similar
-
Supplier: Caterpillar Oil & Gas
Description: and demanding operations in the oilfield. Units are hazardous-location certified from the factory to minimize installation design, time, and cost. HazPaks are certified to operate in potentially explosive environments. Cat hazpaks are backed by the worldwide network of Cat dealers ready to
- Horse Power: 52 to 151 HP
- Displacement: 4.350762003543146 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
Find Suppliers by Category Top
Conduct Research Top
-
Bulk Handling System Keeps Explosives Plant Clean
Minnesota Explosives Company manufactures bulk explosives that are used to blast taconite rock into small pieces, the first step in recovering iron ore. To produce the explosive compounds, sodium nitrate, which is a granular solid material, is added to a high-temperature, corrosive solution
More Information Top
-
Firms and dressings: building technique 7/2008
So, it assesses now a testing field for investigation of fire and explosion hazards, an explosive place with a plurality of test equipments like fire wall installation , Spreng- and vapor chamber over a fire test bench for large attempts as well as…
-
Messages: Beton‐ and reinforced concrete construction 7/2008
So, the BAM now over a fire test bench for large attempts, a testing field for investigation of fire and explosion hazards, an explosive place with a plurality of test equipments like fire wall installation , Spreng- and vapor chamber as well as…
-
Papers
Lightning arrester fur Spreng . stoffabrikeu.
-
Natura 2000
Not to be used heavy weapons, catch devices may thereby and Spreng- or toxic substances.
Indicates content that may require registration and/or purchase.