Products & Services

See also: Categories | Technical Articles | More Information
  • Description: critical equipment Accurate part dimensions and batch-to-batch consistency Superior mechanical performance Available in high performance explosive decompression resistant elastomer grades, not available as spliced O-rings. High performance materials

    • Cross-section: 0.1969 to 0.7874 inch
    • Hardness Rating (Shore A Scale): 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer, >90 durometer
    • O-ring Features: FDA Approved or 3A Sanitary Classification, Peroxide Cured
    • O-ring Sizes: JIS standard sizes, Other

  • Description: The EnDura® range of elite elastomer materials has been specifically developed by PPE for use in downhole, surface and subsea oilfield equipment and offers excellent Explosive Decompression (ED) or Rapid Gas Decompression (RGD) resistance. The range includes material grades

    • Hardness Rating (Shore A Scale): 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer, >90 durometer
    • O-ring Sizes: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes
    • Synthetic Rubber Materials (Thermosets): Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Perfluoroelastomer (FFKM, FFPM), Other Rubber Material

  • Description: . Perlast® ICE materials are perfect for use in oil and gas applications such as exploration and completion equipment operating or stored in sub-zero temperatures. Perlast® ICE elastomers can be fully molded into standard and non-standard sized O-rings (up to 2.5m/8ft

    • Hardness Rating (Shore A Scale): 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
    • O-ring Features: FDA Approved or 3A Sanitary Classification
    • O-ring Sizes: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes, Other
    • Outside Diameter (OD): 96 inch

  • Supplier: TFC Ltd.

    Description: tightness better than 10–9 mbar.l/s Excellent resistance to corrosion and radiation Maintains elasticity over an extended service life Does not suffer from explosive decompression Radiation resistant Cross section from 0.8mm to 12.5mm

    • Seal Type: O-Ring

  • Description: The EnDura® range of elite elastomer materials has been specifically developed by PPE for use in downhole, surface and subsea oilfield equipment and offers excellent Explosive Decompression (ED) or Rapid Gas Decompression (RGD) resistance. The range includes material grades

    • Hardness Rating (Shore A Scale): 75 durometer, 80 durometer, 85 durometer, 90 durometer, >90 durometer
    • O-ring Sizes: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes
    • Synthetic Rubber Materials (Thermosets): Fluoroelastomer (FKM), Perfluoroelastomer (FFKM, FFPM)

Conduct Research Top

  • O-Ring Failure Modes: Explosive Decompression
    While O-ring designs are meant to withstand outside influences within the application environment in which they are used, failure is still possible. In this piece, we highlight explosive decompression, including causes, signs and symptoms, resolutions, and prevention tactics.
  • Viton O-Rings and Sealing Devices Guide
    of hardness, enabling its use in products that meet food-grade or medical-grade standards, as well as compounds that can withstand explosive decompression. This versatility makes Viton an ideal choice for fabricating commercial and industrial O-rings that offer long-term reliability in extreme conditions.

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire