Products & Services

See also: Categories | Technical Articles | More Information
  • Description: components using high-purity elastomer materials. Fully molded O-rings v's jointed (spliced) O-rings Jointed O-rings are manufactured from extruded elastomer cord that is joined by bonding the two ends together. Jointed O-rings have inherent

    • Cross-section: 0.1968505 to 0.787402 inch
    • Outside Diameter (OD): 59.05515 to 98.42525 inch
    • O-ring Hardness (Durometer): >90 durometer, 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
    • Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)

  • Description: The EnDura® range of elite elastomer materials has been specifically developed by PPE for use in downhole, surface and subsea oilfield equipment and offers excellent Explosive Decompression (ED) or Rapid Gas Decompression (RGD) resistance. The range includes material grades that

    • O-ring Hardness (Durometer): >90 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
    • O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes
    • Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Perfluoroelastomer (FFKM, FFPM)
    • Features: Other Rubber Material

  • Description: applications such as exploration and completion equipment operating or stored in sub-zero temperatures. Perlast® ICE elastomers can be fully molded into standard and non-standard sized O-rings (up to 2.5m/8ft diameter) and custom shapes. Key attributes: Operating temperature: -46°C to

    • Outside Diameter (OD): 96 inch
    • O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes, Other
    • O-ring Hardness (Durometer): 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
    • O-ring Features: FDA Approved or 3A Sanitary Classification

  • Supplier: TFC Ltd.

    Description: elasticity over an extended service life Does not suffer from explosive decompression Radiation resistant Cross section from 0.8mm to 12.5mm Available in circular, race track, oval and other shapes Typical Applications All applications where the use of elastomer seals is restricted by

    • Seal Type: O-Ring

  • Description: The EnDura® range of elite elastomer materials has been specifically developed by PPE for use in downhole, surface and subsea oilfield equipment and offers excellent Explosive Decompression (ED) or Rapid Gas Decompression (RGD) resistance. The range includes material grades that

    • O-ring Hardness (Durometer): >90 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
    • O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes
    • Synthetic Rubbers: Fluoroelastomer (FKM), Perfluoroelastomer (FFKM, FFPM)

Conduct Research Top

  • O-Ring Failure Modes: Explosive Decompression
    While O-ring designs are meant to withstand outside influences within the application environment in which they are used, failure is still possible. In this piece, we highlight explosive decompression, including causes, signs and symptoms, resolutions, and prevention tactics.
  • Viton O-Rings and Sealing Devices Guide
    of hardness, enabling its use in products that meet food-grade or medical-grade standards, as well as compounds that can withstand explosive decompression. This versatility makes Viton an ideal choice for fabricating commercial and industrial O-rings that offer long-term reliability in extreme conditions.

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire