Products/Services for Explosive Hydroforming

  • Hydroforming Presses-Image
    Hydroforming Presses - (32 companies)
    Hydroforming presses use fluid pressure to form sheet and tube shaped source metal materials to the shape of a die. Hydroforming allows for severe shape deformation and generally produces strong parts of uniform thickness. Hydroforming presses use...
  • Hydroforming Services-Image
    Hydroforming Services - (56 companies)
    Hydroforming services use fluid pressure and a die to shape ferrous and nonferrous tubular materials. They differ in terms of material capabilities, manufacturing capabilities, support and production services, geographic locations, applications...
  • Explosives Storage Magazines-Image
    Explosives Storage Magazines - (15 companies)
    Explosives storage magazines are designed to store low explosive and/or high explosive materials. Low explosives contain a combustible substance and an oxidant. They are used as propellants and include gun powder, flares, and pyrotechnics. High...
  • Explosives and Energetic Materials-Image
    Explosives and Energetic Materials - (41 companies)
    Explosives and energetic materials store and rapidly release large amounts of energy for demolition, munitions, missile propulsion, and explosive-forming applications. Types of Explosives and Energetic Materials. Examples include: gunpowder. flash...
  •  
    Explosives Blasting Services - (23 companies)
    Explosives blasting service providers use explosives for demolition or exploratory rock movement within mines and quarries. These services sufficiently break rock down so that it can be easily removed. Explosives blasting services including rock...
  •  
    Sheet Metal Fabrication Services - (2201 companies)
    Sheet metal fabrication services manufacture components by cutting, bending, rolling, forming, stamping, and welding sheet metal.
  •  
    Tube Bending and Pipe Bending Services - (502 companies)
    Tube bending and pipe bending services produce finished parts from tubes and pipes. They perform processes such as CNC bending, hydroforming, mandrel bending, ram bending, roll ending, heat bending, and sand packing. Tube bending and pipe bending...
  •  
    Deep Drawing Services - (61 companies)
    ...hydraulic and hydromechanical deep drawing, as well as the hydroform, aquadraw, Guerin, and Marform processes. Marform Deep Drawing. The Marform method uses rubber-pad forming to produce deep-recessed parts with either sloped or vertical walls. The die...
  •  
    Intrinsic Safety Barriers - (91 companies)
    Intrinsic safety (IS) barriers are devices that limit the current, voltage, and total energy delivered to a sensor in a hazardous area or flammable environment in order to prevent an explosion.
  •  
    Mist Collectors - (311 companies)
    Mist collectors reduce the amount of mist in the workplace atmosphere.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire