-
Supplier: National Precision Bearing, Inc.
Description: For applications requiring additional axial space, NPB offers extended inner ring spherical plain bearings (as shown in Figure 5). This type of bearing eliminates the need for an extra spacer on both sides of the inner ring.
- Bore Diameter: 0.787402 to 3.149608 inch
- Length Through Bore: 0.9448824 to 2.9133874 inch
- Outside Diameter: 1.3779535 to 4.724412 inch
- Load Capacity: 32,851 to 450,004 lbs
-
Spherical Plain Bearings - Standard Duty Extended Inner Race Unsealed Spherical Plain Metric BearingSupplier: National Precision Bearing, Inc.
Description: For applications requiring additional axial space, NPB offers extended inner ring spherical plain bearings (as shown in Figure 5). This type of bearing eliminates the need for an extra spacer on both sides of the inner ring.
- Bore Diameter: 0.4724412 to 7.87402 inch
- Length Through Bore: 0.4724412 to 7.87402 inch
- Outside Diameter: 0.8661422 to 11.417329 inch
- Load Capacity: 12,153 to 2,385,004 lbs
-
Supplier: National Precision Bearing, Inc.
Description: For applications requiring additional axial space, NPB offers extended inner ring spherical plain bearings (as shown in Figure 5). This type of bearing eliminates the need for an extra spacer on both sides of the inner ring.
- Bore Diameter: 0.5 to 6 inch
- Length Through Bore: 0.75 to 8.25 inch
- Outside Diameter: 0.875 to 8.75 inch
- Load Capacity: 9,337 to 1,170,001 lbs
-
-
Supplier: NationSkander California Corporation
Description: Set of 8 Ceramic skateboard Bearings with extended inner race, that will eliminate the use of spacers, you will get more rigid/smooth wheel set when you use these bearings, these bearings are sealed on one side (the outer side) with rubber seal, Bearings are made of Chrome
-
Supplier: Fenner Drives
Description: Special 1" bore bearing with extended inner-race.
- Bore Diameter: 1 inch
- Belt Width: 1.375 inch
- Style: Idler
- Material: Plastic
-
Supplier: Radwell International
Description: BALL BEARING, EXTENDED INNER RACE, 1.43 INCH ID, 2.83 INCH OD, 1.53 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Albion Casters and Wheels
Description: Finish: All rigs are zinc plated to resist rust and corrosion. Hardened Inner Race: Hardened spanner bushing forms inner race for straight roller or Oilex bearing wheels. NSF Listed for food service industry, consult factory. Alternate or custom caster configurations
- Load Capacity: 125 to 350 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 3 to 6 inch
- Height: 4.25 to 7.25 inch
-
Supplier: Timken Company (The)
Description: TNA bearings are similar to the TDO, but the inner race narrow faces are extended to abut and eliminate the need for a separate inner race spacer. Supplied with an in-built clearance to give a standard setting range, these bearings provide a solution for many fixed
- Bore: 1.00000054 to 47.250025515 inch
- Outside Diameter: 1.200000648 to 96.850446 inch
- Type: Two-Row Tapered
-
Supplier: NationSkander California Corporation
Description: 1/4"x22x7 Deep Groove Radial Ball Bearings with extended inner race, bearings have Metal Shields, Bearings are made of Chrome Steel each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.
-
Supplier: Cablecraft Motion Controls
Description: WSSB/WSSB-V Series provides a wide body alternative within our line of corrosion resistant precision stainless steel spherical bearings. Choose from plain (for press fit applications) or V-Groove (staked fit) mounting styles. They feature a stainless steel outer race and are PTFE lined for
- Bore Diameter: 0.19 inch
- Length Through Bore: 0.437 inch
- Outside Diameter: 0.625 inch
- Load Capacity: 2,500 lbs
-
Supplier: Cablecraft Motion Controls
Description: feature a stainless steel outer race and are PTFE lined for extended wear life. They are swaged and machined around a thru hardened and precision ground stainless steel ball. Suited for many corrosive environment applications requiring stainless steel. The PTFE liner minimizes wear
- Bore Diameter: 0.75 inch
- Length Through Bore: 1.28 inch
- Outside Diameter: 1.5625 inch
- Load Capacity: 54,800 lbs
-
Supplier: Cablecraft Motion Controls
Description: feature a stainless steel outer race and are PTFE lined for extended wear life. They are swaged and machined around a thru hardened and precision ground stainless steel ball. Suited for many corrosive environment applications requiring stainless steel. The PTFE liner minimizes wear
- Bore Diameter: 0.19 inch
- Length Through Bore: 0.281 inch
- Outside Diameter: 0.5625 inch
- Load Capacity: 3,975 lbs
-
Supplier: Timken Company (The)
Description: Type TQIT bearings have a tapered bore that is matched and continuous through the inner races. This allows for an interference fit on the backup rolls of high-speed mills, where a loose inner race fit of a straight bore bearing could cause excessive neck wear. The
- Bore: 4.8433884422 to 39.5525016733 inch
- Outside Diameter: 6.8750037125 to 80.0000432 inch
- Type: Four-Row Tapered
-
Supplier: Cablecraft Motion Controls
Description: body and race are produced from heat treated alloy steel. Both are zinc plated for extended corrosion resistance. Its clear chromate finish is suited for high visibility exposed surfaces requiring "aesthetically pleasing" bright metal finish. Studded and right or left-handed thread
- Bore Diameter: 0.625 inch
- Length Through Bore: 0.75 inch
- Housing Diameter: 1.75 inch
- Overall Length: 3.75 inch
Find Suppliers by Category Top
Featured Products Top
-
Reliable, High-Performance Needle Bearings for Demanding Applications Machined race needle bearings are engineered for precision, durability, and easy maintenance. Ideal for industrial machinery, automotive components, and applications requiring (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD