-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLOPPY DRIVE, FACTORYMATE+, 3.5 IN, EXTERNAL, 92-00405-04, 557VIC30540 . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Indocomp Systems, Inc.
Description: with S-Video & RCA jacks. Two USB Ports on-board Two USB pin header provided Dual On-board Enhanced Ultra DMA/33/66/100 PCI-IDE Controllers Support 4 Drives and ATAPI CD-ROM. FDD controller supporting 2.88 MB drives or LS-120 floppy drive 1 RS-232 Serial Port w/16550 FIFO
-
Supplier: ValueTronics International, Inc.
Description: Tools Floppy Disk Drive GPIB and RS-232 Interfaces Compatible with Waveform DSP2 SCPI Compatible
- Minimum Frequency Range: 50 MHz
- Maximum Frequency Range: 50 MHz
- Device Type: Generator
- Generator Type: Signal
-
-
Supplier: Xoxide
Description: moving the chassis, as well as a flippable motherboard tray for easy access to many of your components. Case Size: Full Tower Fans: 2 x 120mm Blue LED Fans, 1 x 120mm Fan Material: Aluminum Dimensions: 24" x 23.5" x 9" Side Panel: n/a Drive Bays: External: 5 x
-
Supplier: ValueTronics International, Inc.
Description: Persistence Displays 8-bit Vertical Resolution and up to 13-bit Resolution with Hi-Res Acquisition Mode Vertical Accuracy to 1% FFT, Integration and Differentiation 25 Automatic Measurements High Resolution Color Monitor 3.5 in. DOS Format Floppy Drive VGA-Output to
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Microchip Technology, Inc.
Description: LPC47M192 is a 3.3V (5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface and Hardware Monitoring Capabilities. The Hardware monitoring capability includes voltage and temperature monitoring, 7 analog input for external voltage input, and 2 external thermal
- Features: Other
-
Supplier: Indocomp Systems, Inc.
Description: Features ISA Bus Compatible Single Board Computer 40 Mhz 80386SX CPU Up to 16 MB DRAM On-board IDE Hard Drive Controller On-board Dual FDD Controller Two RS-232 Serial Ports Parallel Port 2 Level Watch Dog Timer On-Board Buzzer and External Speaker Interface Six layer construction for
-
Supplier: Indocomp Systems, Inc.
Description: controller, supports four drives Intel® 82559 and 82562 10/100 based Ethernet controller Multi I/Os for IrDA, Floppy Drive, Parellel port, K/B & Mouse COM 1 as RS-232 and COM 2 as RS-232/422/485 selectable Five USB 1.1 ports, four internal and one external On-board AC97
-
Supplier: ValueTronics International, Inc.
Description: standard, and options are available for either 1/4 parallel output or 1/4 differential output. This is the industry's only 12.5G BERT system with differential inputs and ¼ differential outputs required for SAN market device applications. In addition, a 3.5 inch floppy disk drive
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: Internal 8/4/32 CD-RW. Floppy Disk Drive: Built-in 3.5 in. 1.44 MB drive Front-Panel Display: Size: 10.4 in. diagonal Type: Active-matrix color TFT LCD with backlight Resolution: 800 x 600 Colors: 16.8 M (true color) Simultaneous Display Capability: Both the front-panel
Find Suppliers by Category Top
Featured Products Top
-
heavy-duty applications requiring higher temporary overload capacity, it is rated for 4 kW or 5 hp motors. This dual-rating system allows engineers to select the drive according to the actual torque profile rather than relying only on the motor’s nameplate power. Normal-Duty and Heavy (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
rotational capability. We offer different slew drive models with moment load capacities of 5,000 to 200,000 ft-lbs. The standard slew drives are fitted with an open housing and single self locking hourglass worm shaft. Once the power source input is returned to neutral, the worm shaft will lock the (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
New, recessed, stud designed for use in Beswick elbow and tee fittings reduces installed height and simplifies installation. This new stud is provided with an internal 7/64 inch hexagonal for the 10-32 threaded version and an internal 2.5 mm hexagonal for the M5 threaded version. It can (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Asymmetric regulated outputs suit IGBT, Si, SiC, and GaN cascode gate drives - It is now simpler than ever to generate power for IGBT, Si, SiC, and GaN cascode gate drivers with RECOM's R24C2T25 DC/DC converter from Richardson RFPD. The SMT part, in a compact 7.5 x 12.83mm 36-pin (read more)
Browse DC-DC Converter Chips Datasheets for Richardson RFPD -
, eliminating the need for any external gate drive auxiliary bias supply or high-side bootstrap. This greatly simplifies the system design and reduces EMI through reduced total common-mode (CM) capacitance. It also allows the driving of a floating switch in any location in a switching power topology. (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
sizes, these components are tailored for consumer, enterprise, and industrial-grade memory solutions. Designed to operate in varying temperature conditions from -40°C to +125°C, they ensure reliable performance across different applications, including PCIe SSDs, SATA SSDs, external drives (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
convenient actuation point. Each remote latch point delivers 5 mm (.20") of compression, helping maintain environmental sealing and supporting EMC requirements. Multiple latch points can be positioned anywhere along the drive rod, offering flexibility for a wide range of cabinet sizes and (read more)
Browse Latches Datasheets for Southco -
. Factory programmable from 1 Hz to 462.5 kHz Oscillator output drives multiple loads and eliminates XTALs <±10 ppm frequency tolerance Ultra-low-power oscillator: <1 µA Small footprint available in 1.2 mm2 (1.5 x 0.8 mm) CSP (read more)
Browse Oscillators Datasheets for SiTime Corporation -
jaw bearings Motion via slotted guide system Total opening angle: 40° The benefits to you: Double-acting piston drive Very high repetition accuracy Can be used as either double or single-acting gripper, as required Suitable as external or internal gripper Gripping force back-up End-position sensing via sensors SMx..08 (read more)
Browse Grippers Datasheets for Festo Corporation -
) Position stability: ±2,5 marcsec Radial runout: ±1 µm Total axial error: ±2 µm Ask for the corresponding Integration Manual for more information. (read more)
Browse Rotary Stages Datasheets for ETEL S.A.
More Information Top
-
A PC-based platform for MATE
…Tools V6 Wordperfect 5.1 Hardware NEC 386/25 IBM Compatible PC 1Mb RAM 300 Mb SCSI hard drive & interface Amazing Color VGA Monitor High density 3.5" floppy drive High density 5.25 " floppy drive External 40 Mb Cartridge Tape…
-
Visual Presentation of Numerical and Scientific Data in Printed Publications
The hardware consists of a Mac IIfx, a 19 inch color monitor, a laser printer, CD-ROM unit, external hard drives for backups, an external 5.25 inch floppy disk drive , and a flatbed scanner.
-
DRIVER NEEDED: Micro Solutions 1231 (Windows 3.11) [Parallel Port] - Free Drivers Download | Request and Support Forums
Old MicroSolutions 5.25 " 1.2Mb External Floppy drive .
-
Real-Time Hydraulic Fracturing Simulation Using a Portable Microcomputer
A 5.25 - lnch external floppy disk drive allows easy access to software or data stored on such media.
-
Larger than 1TB HDD in MacPro 2009 - MacRumors Forums
The Lisa had a Motorola 68000 Processor running at 5 MHz, 1 MB of RAM two 5.25 " 871 kB floppy drives , an external 5 MB hard drive, and a built in 12" 720 x 360 monochrome monitor.
-
New Products
Options available include an external floppy disk drive in 3.5-inch or 5.25 -inch formats, a printer, a multifunction card with asynchronous communications ports, a 300-bit-per-second modem, and a calendar clock.
-
The agroforestry systems database at ICRAF
The mass storage devices are two 5.25 inch (13.34cm) floppy disk drives and one external 20 Mb, Tall Grass Technologies hard disk and tape streamer.
-
Editor's comments
3.5", 1.44 MB clnd external 5.25 ", 1.2 MB floppies , internal 40 MB hard drive , additional fea- tures, and just about every accessory available - as well as a brand new motherboard!
-
This issue
3.5", 1.44 MB clnd external 5.25 ", 1.2 MB floppies , internal 40 MB hard drive , additionalfea- tures, and just about everyaccessoryavailable .
-
New Products
Other options include an external 15-key numeric keypad and a PC Floppy Link to allow use of a PC or PC-XT 5.25 -inch drive .
Indicates content that may require registration and/or purchase.