-
Supplier: Pentair, Inc.
Description: " ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 300 MM 11.811 WIDTH IN INCH 600 MM 23.622 HEIGHT IN INCH 600 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-6030PI BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529
- Length / Height: 23.62206 inch
- Width/Diameter: 11.81103 inch
- Height: 23.62206 inch
- Width or Diameter: 11.81103 inch
-
Supplier: SIE Computing Solutions, Inc.
Description: Carlo Gavazzi Computing Solutions 717 Series Air-Over Conduction Cooled ATR Enclosures offer a wide range of COTS solutions from a rugged dip brazed design with external air plenum ports for enhanced cooling. Designed for strength and maximum cooling in a conduction cooled environment,
- 6U CompactPCI / PXI Slots: 4
- Backplane Bus: CompactPCI
- Mounting Style: Desktop
-
Supplier: Magma
Description: Got a small footprint computer and full-sized PCI cards? Don’t want to lose your investment in pricey PCI cards that don’t fit the new computer? Simply need more PCI slots or storage space? Are your full-sized, power-hungry, high-heat-generating PCI cards dragging your
- Number of ports: 7
- PCI Data Bus: 32-bit, 64-bit
- Form Factor: Full-Size PCI
- Technology: PCI
-
-
Supplier: Tripp Lite by Eaton
Description: The SRQP42UB SmartRack 42U Quiet Server Rack Enclosure Cabinet is ideal for storing EIA-standard 19-inch rack equipment in offices, recording studios, retail applications and other areas where you need equipment to be secure, organized and quiet. Constructed from heavy-duty steel with a
- Rack Height: 42 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: ACCES I/O Products, Inc.
Description: reset could be triggered remotely from an RS-232 signal transition if available. Finally, additional fused 5V and 12V pins are provided on I/O connector for powering external circuitry or devices. Options An additional option of a PCI-104 version allows this board to be added to the
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI
-
Supplier: Magma
Description: desktop computers and servers, ExpressBox1 allows a user to move half-length, heat-generating, or power hungry PCI Express cards outside the computer by providing dedicated power and cooling in an external enclosure. ExpressBox1 is ideal for attaching full-length PCI
- Number of ports: 1
- Technology: PCI Express 1.1
- Standard Type: PCIe Bridge, PCIe Extender
- Form Factor: PCIe Standard Card
-
Supplier: Magma
Description: Magma's ExpressBox 16 is the simplest solution to seamlessly increase the number of PCI Express® slots available to your server or workstation. ExpressBox 16 expands one host PCIe® slot to sixteen slots by extending PCI Express signals over a high-bandwidth x8 or x16 connection to an
- Number of ports: 16
- Technology: PCI Express 2.0
- Standard Type: PCIe Bridge, PCIe Extender
- Form Factor: PCIe Standard Card
-
Supplier: Broadcom Inc.
Description: devices with 16 external 12Gb/s SAS ports Provides maximum connectivity and performance for external JBOD and external RAID enclosures Supports critical application with the bandwidth of a 16 lane PCIe 3.0 connectivity Achieves up to 2.8 million IOPS for
- Number of Terminating Connections: 1,040
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express, SAS
-
Supplier: Tripp Lite by Eaton
Description: Features Quiet Server Rack Muffles Loud Network Equipment for a Less-Stress Work EnvironmentThis acoustic server rack is specifically designed to minimize external acoustic levels caused by network equipment. The SRQ24U is ideal for small offices, recording studios, retail applications,
- Rack Height: 24 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: Features Quiet Server Rack Muffles Loud Network Equipment for a Less-Stress Work EnvironmentThis acoustic server rack is specifically designed to minimize external acoustic levels caused by network equipment. The SRQ18U is ideal for small offices, recording studios, retail applications,
- Rack Height: 18 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: reserved for expanders and enclosure management) Multi-LUN support SAS expander support TLR SATA NCQ Hot plug drive support S.M.A.R.T. MPIO support Multi-initiator (host)/clustering for SAS (HBA devices only) Enclosure management: SES-2, SES-3; SFF-8485, SGPIO; SFF-8489, IBPI BMC
- Features: Other
- Bus Protocols: PCI Express
-
Supplier: Microchip Technology, Inc.
Description: PSX Software Development Kit (SDK) enables customerd ifferentiated solutions in areas such as error containment and surprise-plug Integrated enclosure management processor, I/O interfaces, and SDK for enclosure management firmware development Significant power, cost and board space
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: PSX Software Development Kit (SDK) enables customerd ifferentiated solutions in areas such as error containment and surprise-plug Integrated enclosure management processor, I/O interfaces, and SDK for enclosure management firmware development Significant power, cost and board space
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: PSX Software Development Kit (SDK) enables customerd ifferentiated solutions in areas such as error containment and surprise-plug Integrated enclosure management processor, I/O interfaces, and SDK for enclosure management firmware development Significant power, cost and board space
- Features: Switch
-
Supplier: Yang Ming International Corporation
Description: bolsters large capacity external server storage RAID and non-RAID enclosures by pairing an x8 PCI Express 2.0 host interface with two external x4 SFF8088 Mini-SAS connectors. LSI SATA+SAS HBAs are compatible with 6Gb/s and 3GBb/s, SATA and SAS, hard disk drives, solid
- Maximum Data Transfer Rate: 6,000 MB/Sec
- Disk Channel: SATA
-
Supplier: Advantech
Description: 18.5" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) Industrial-grade true-flat touchscreen with IP66-rated front panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure Supports dual displays (1 x
- Display Size: 18.5 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: Advantech
Description: 21.5" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) Industrial-grade true-flat touchscreen with IP66-rated front panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure Supports dual displays (1 x
- Display Size: 21.5 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: Advantech
Description: 15.6" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) Industrial-grade true-flat touchscreen with IP66-rated front panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure Supports dual displays (1 x
- Display Size: 15.6 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: Advantech
Description: external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security
- Display Size: 12.1 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: ELMA Electronic Inc.
Description: The 12R2 COTS chassis comes in 5U to 14U heights in horizontal and vertical orientations. A wide range of backplanes in various slot sizes is available in VPX, VME64x, VME, VXS, CompactPCI, PC or MicroTCA architectures. The 12R2 enclosure system integrates pre-tested, standardized
- Backplane Bus: CompactPCI, VME, VME64x
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: CAS DataLoggers
Description: under Windows. Different configurations and expansion modules make these boards cost-effective for application-specific use. Based on one common design, the different versions include a PCI plug-in board, a CompactPCI version, a EURO-size plug-in board, and an external system in a
- Analog Input Channels: 8 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 100 kHz
- Resolution: 16 bits
-
Supplier: Indocomp Systems, Inc.
Description: Features Wall or backpanel mount enclosure Rugged plated steel chassis 6-slot (2xPICMG + 4xPCI) , 6-slot ISA or 5 Slot PCI only Passive Back Plane Supports 386, 486, 586,Pentium, PIII or Celeron plug-in CPU boards Field replaceable 230 watt power supply Compact size (15.9"L x 10.2"W x
-
Supplier: ACCES I/O Products, Inc.
Description: just the board without the enclosure or external screw terminal board and is ideal for a variety of embedded OEM applications. The USB-CTR-15 features five fully-undedicated industry standard 82C54 counter/timer chips. Each 82C54 provides three independent software programmable 16-bit
- Number of Counters: 15
- Counter Resolution: 16 bits
- Maximum Count Frequency: 10,000 kHz
- Operating Temperature: 32 to 158 F
-
Supplier: Xoxide
Description: Panel Tool Free design (for 5.25" devices) 3 x Anti-Vibration Systems (for HDD Installation) External Ports : USBs / Audio / Mic / e-SATA Specifications: Case Type: Middle Tower Material: SECC 0.6mm Motherboards: ATX & Micro ATX Chassis Dimensions: 430 x 200 x 440mm Drive Bays: 9 x 5.25"
-
Supplier: Cable Depot Inc.
Description: USB 2.0 to 2.5" HDD Enclosure (Drive not included) Features: Fully compliant with USB 2.0 and 1.1 Interface: 44-pin ATA/ATAPI to USB Data Transfer Rate: USB 1.1 OHCI 1.5Mbps, 12Mbps; USB 2.0 EHCI 480Mbps Length: USB Cable 1.5m; Power Cable 1m One dual color LED (Active: orange/Power On:
- Device Type: Serial Data Converter
-
Supplier: ACCES I/O Products, Inc.
Description: regulated external power plug exists outside the system to allow insertion of an external AC to 12VDC laptop type brick power supply. ATX type power switch is include d to control internal ATX power supply. An external green LED provides power indication. All this is contained
-
Supplier: TapeOnline.com
Description: CalDigit VR Mini 1TB External RAID Hard Drive, w/FREE 1TB AV Drive and AV Carrying CaseThe CalDigit VR mini is a bus powered two drive RAID system with a quadruple interface and front mounted LCD information panel.RAID VR mini supports RAID 1, RAID 0, and JBOD configurations. The mini
-
Supplier: ACCES I/O Products, Inc.
Description: ports. Future stacks will be using the extremely fast PCI Express bus which is essentially overkill for simple digital monitoring and control. The USB-IIRO-16 OEM board can also be added into many pre-existing standard PC/104 based systems and enclosures. High Retention USB Connector
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: Xoxide
Description: Panel Removal Interior Cable Routing (for Simple Cable Management) Supports up to 8 hard disks Total of 7 PCI Expansion Slots Supports E-ATX, Standard ATX and Micro ATX Specifications: Enclosure Type: Full Tower Dimensions: 220 x 560 x 580mm Weight: 12kg (26.4lb) Material: Aluminum /
-
Supplier: Xoxide
Description: Panel Removal Interior Cable Routing (for Simple Cable Management) Supports up to 8 hard disks Total of 7 PCI Expansion Slots Supports E-ATX, Standard ATX and Micro ATX Specifications: Enclosure Type: Full Tower Dimensions: 220 x 560 x 580mm Weight: 12kg (26.4lb) Material: Aluminum /
Find Suppliers by Category Top
Featured Products Top
-
Plugs into a wide range of computing platforms without needing a PCI/PCIe frame grabber Compact and low power Mountable enclosure (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc.
More Information Top
-
StarTech.com PCI Express to 4 Slot PCI Expansion System - system bus extender | Softchoice
• External expansion enclosure simplifies swapping PCI cards, without ever having to move or take apart the main desktop/server .
-
StarTech.com USB cable - 3 ft | Softchoice
StarTech.com 2 Port USB HDMI KVM Switch with Audio and USB 2.0 Hub, 3.5in USB FireWire SATA External Hard Drive Enclosure , 7 Port PCI Express Low Profile High Speed USB 2.0 Adapter Card .
-
StarTech.com Mini USB Cable - A to Mini B - USB cable - 6 ft | Softchoice
… 5in Silver USB 2.0 One Button IDE External Hard Drive Enclosure, 2.5in Tool-less USB 2.0 to IDE SATA External Hard Drive Enclosure, 2.5in USB FireWire SATA External Hard Drive Enclosure , 7 Port PCI Express Low Profile High …
-
StarTech.com Mini USB 2.0 cable - USB cable - 1 ft | Softchoice
StarTech.com 1.8in USB to Micro SATA Hard Drive Enclosure, 2.5in Tool-less USB 2.0 to IDE SATA External Hard Drive Enclosure, 2.5in USB FireWire SATA External Hard Drive Enclosure , 7 Port PCI Express Low Profile High Speed …
-
StarTech.com IEEE-1394 Firewire Cable 4-6 - IEEE 1394 cable - 6 ft | Softchoice
… 1394 PCI Express FireWire Card Adapter, 3 Port CardBus 1394a FireWire Adapter Card - Digital Video Editing Kit, 3 Port PCI Low Profile 1394a FireWire Adapter Card, 3.5in USB FireWire SATA External Hard Drive Enclosure , 4 port PCI 1394a FireWire Adapter Card …
-
StarTech.com IEEE-1394 FireWire Cable 6-6 - IEEE 1394 cable - 15 ft | Softchoice
… 1394b FireWire Laptop Adapter Card, 3 Port PCI Low Profile 1394a FireWire Adapter Card, 3.5in Silver FireWire 400 USB to IDE External Hard Drive Enclosure, 3.5in USB FireWire SATA External Hard Drive Enclosure , 4 port PCI 1394a FireWire Adapter Card …
-
StarTech.com USB 2.0 A to B Cable - USB cable - 1 ft | Softchoice
StarTech.com 3.5in USB FireWire SATA External Hard Drive Enclosure , 7 Port PCI Express Low Profile High Speed USB 2.0 Adapter Card, PCI Express to ExpressCard Adapter - Front Bay .
-
SB-RTM404
… Cable Driver The SANBlaze SB-RTM404 is a Rear Transition Module (RTM) compatible with SANBlaze AdvancedTCA blades, which enables them to drive PCI Express signals over an external cable and interconnect with commodity PCI Express expansion cards installed in an external enclosure .
-
StarTech.com Transparent USB 2.0 Cable - A to B - USB cable - 15 ft | Softchoice
… Card, 3 Port PCI Low Profile High Speed USB 2.0 Adapter Card, 3.5in Silver FireWire 400 USB to IDE External Hard Drive Enclosure, 3.5in USB FireWire SATA External Hard Drive Enclosure , 4 Independent Port PCI Express USB 2.0 …
-
StarTech.com High Speed Certified USB 2.0 USB cable - 6 ft | Softchoice
… Silver USB 2.0 One Button IDE External Hard Drive Enclosure, 3.5in Silver USB 2.0 to Dual SATA JBOD External Hard Drive Enclosure, 3.5in USB FireWire SATA External Hard Drive Enclosure , 4 Independent Port PCI Express USB 2.0 …
Indicates content that may require registration and/or purchase.