-
Supplier: U.S. Plastic Corporation
Description: This funnel is ideal for use with powders, granular material, and viscous liquids. It is flexible, non-corroding, non-contaminating low density polyethylene. Resin meets FDA standards. Does not have a vertical lip, but has a slot near the top for hanging funnel when it is not in use.
-
Supplier: Cole-Parmer
Description: Ensure complete sample transfer with these disposable polypropylene (PP) weighing funnels that are designed to fit in volumetric flasks. One side of the funnel is flattened so you can set the funnel flat on a balance. Micro funnel is designed to fit microwell plates.
-
Laboratory Funnels - Cole-Parmer Glass Weighing Funnel, Extra-Large (XL), 40 mL; 6/Pk -- GO-34700-60Supplier: Cole-Parmer
Description: • Clear borosilicate glass funnels are perfect for weighing and transporting powder • Wide range of sizes available to suit both general and analytical laboratory needs • 1-3/8â€(35 mm) long tubular arm allows a quick, mess-free transfer of contents into a volumetric flask • One flat side for
-
-
Supplier: Western Analytical Products
Description: "2.0 mm ID x 2 cm Easy to Pack Available as a Kit with Funnel and Extra Frits The C-130B is our most popular guard column. HPLC users find this column easy to pack and extremely economical. This narrow-bore short column creates only a slight pressure increase with virtually no
- Column Type: Guard Column
-
Supplier: State Safety & Compliance
Description: dissipates heat to stop flashback ignition. To protect against rupture or explosion, positive pressure relief mechanism automatically vents between 3 and 5 psig. All cans are a heavy-duty, high grade coated steel construction with special reinforcing ribs to strengthen sidewalls for extra
-
Supplier: State Safety & Compliance
Description: dissipates heat to stop flashback ignition. To protect against rupture or explosion, positive pressure relief mechanism automatically vents between 3 and 5 psig. All cans are a heavy-duty, high grade coated steel construction with special reinforcing ribs to strengthen sidewalls for extra
-
Supplier: SpillTech
Description: Store hazardous drums safely outdoors with pumps and funnels in place! Extra headspace easily accommodates rotary drum pumps and large conical funnels Low-profile containment pallet positions drum tops at a safe, convenient level to pour wastes into funnels or use
-
Supplier: SpillTech
Description: Store hazardous drums safely outdoors with pumps and funnels in place! Extra headspace easily accommodates rotary drum pumps and large conical funnels Low-profile containment pallet positions drum tops at a safe, convenient level to pour wastes into funnels or use
-
Supplier: Western Analytical Products
Description: "2.0 mm ID x 2 cm Easy to Pack Available as a Kit with Funnel and Extra Frits The C-130B is our most popular guard column. HPLC users find this column easy to pack and extremely economical. This narrow-bore short column creates only a slight pressure increase with virtually no
- Column Type: Guard Column
-
Supplier: New Pig Corporation
Description: seams and connections Brass grommets resist tearing and make installation easy; multiple hanging points add stability and preserve funnel shape Extra-large drain opening and debris cage prevents clogs from crumbled ceiling tiles, drywall and roofing material Flow rate of 3.33
- Features: Heavy Duty
- Material: Vinyl / PVC
-
Supplier: Mile-X Equipment, Inc.
Description: pressurized fluid evacuation capabilities to quickly and efficiently drain used oil from a vehicle without a pump. Features: Large 24 gallon steel recovery tank with 6' drain hose Tank-mounted oil-level sight gauge and convenient tool tray Standard 15¾" drain funnel and wide 24"
-
Supplier: Western Analytical Products
Description: "2.0 mm ID x 2 cm Easy to Pack Available as a Kit with Funnel and Extra Frits The C-130B is our most popular guard column. HPLC users find this column easy to pack and extremely economical. This narrow-bore short column creates only a slight pressure increase with virtually no
- Column Type: Guard Column
-
Supplier: New Pig Corporation
Description: resist tearing and make installation easy; multiple hanging points add stability and preserve funnel shape Extra-large drain opening and debris cage prevents clogs from crumbled ceiling tiles, drywall and roofing material Flow rate of 3.33 gallons per minute when used with a
- Features: Heavy Duty
- Material: Vinyl / PVC
-
Supplier: Western Analytical Products
Description: "2.0 mm ID x 2 cm Easy to Pack Available as a Kit with Funnel and Extra Frits The C-130B is our most popular guard column. HPLC users find this column easy to pack and extremely economical. This narrow-bore short column creates only a slight pressure increase with virtually no
- Column Type: Guard Column
-
Supplier: New Pig Corporation
Description: stability and preserve funnel shape Extra-large drain opening and debris cage prevents clogs from crumbled ceiling tiles, drywall and roofing material Choose from three colors: yellow draws attention; clear and translucent make it easy to check water flow 3/4" drain fitting
- Features: Heavy Duty
- Material: Vinyl / PVC
-
Supplier: Mile-X Equipment, Inc.
Description: 18-gallon suction capacity 100-PSI shop air connected to vacuum gauge quickly creates suction Large 16" collection funnel (4-7/8 gallon capacity) Suction extraction at ½ gallon per minute 78" suction and drain hoses Pressurized evacuation of tank makes emptying easy 70.8" maximum
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: grinding gap adjustment in 0.05 mm steps - with digital gap display Well-designed display shows all parameters Large removable, plastic funnel: optimal material feeding CleanDesign: fast residue-free cleaning, due to smooth inner surfaces and sealing of grinding chamber Dust-free
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Mining / Ores / Minerals, Power / Coal & Coke, Sanitary
- Feed: Batch, Continuous, Dry
- Scale: Lab / Pilot
- Type: Shredder / Knife / Disc Mill
-
Supplier: Mile-X Equipment, Inc.
Description: extra. Ranger collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, residential delivery or RATZ fee will not be shown in the total when you have completed checkout. Model: RD-20SE An upright air-evacuation oil drain and fluid dispenser.
Strainers
(756 Companies)
Laboratory Funnels
(111 Companies)
Bathtubs
(103 Companies)
Coaxial Cables and Triaxial Cables
(866 Companies)