Products/Services for Extruded Nameplate Holder
-
Label and Nameplate Services - (1070 companies)Label and nameplate services design and manufacture labels, tags, nameplates and related products for identification, inventory control, packaging, decoration, and regulatory compliance. Companies produce serial number plates, instruction labels...CapabilitiesIndustry ServedMaterials -
Fuse Holders - (553 companies)Fuse holders are devices for containing, protecting and mounting fuses. Blown fuses can be changed quickly and easily when used in conjunction with a fuse holder. Description. Fuse holders are devices for containing, protecting and mounting fuses... -
Battery Holders - (202 companies)Image Credit: Allied Electronics, Inc. Battery holders are designed to support commercial, industrial or OEM batteries. They allow for safe retention, and easy and fast replacement of the battery. Types of Battery Holders. Types of battery holders... -
Cuvette Holders - (11 companies)Cuvette holders are mounts that fix cuvettes in place while they are being used. Cuvette holders are pieces of laboratory equipment that hold cuvettes for storage, also called a cuvette rack, or analysis. They are often used with UV and visible...
-
Tool Holders - (363 companies)Tool holders (toolholders) are the physical interface between tooling and the machine tool. They vary in terms of machine-mount styles and are designed to perform specific applications. How to Select Tool Holders. Image Credit: Grainger Industrial... -
Lens Holders - (23 companies)Lens holders are used to stabilize and maintain the position of all the optical components of a lens assembly. Lens holders are used to stabilize and maintain the position of all of the optical components in a lens assembly. The primary purpose...
-
Door Stops and Holders - (73 companies)Door stops and holders prevent undesired movement of doors to prevent damage to nearby objects or to keep the door ajar. There are many configurations. Door stops and holders are accessories for swinging-style doors that prevent undesired movement...
-
Corrosion Probes, Coupons, and Holders - (30 companies)Corrosion probes, corrosion coupons and corrosion coupon holders are corrosion-sensing devices that interface to instruments or monitors. Corrosion probes, corrosion coupons, and corrosion coupon holders are corrosion-sensing devices that interface...
-
Presses (metalworking) - (518 companies)...presses operate stamping and other types of dies by powering the opening and closing of die sets, which are composed of punches and die blocks. Die sets assemble upper and lower die shoes, guide pins, bushings, and punch and die holders. Stamping presses...
-
Metal Extrusions - (141 companies)Metal extrusions are metals or alloys that are extruded into bars, rods, angles, channels, tees, or other profile shapes. Examples of the metals and alloys that can be extruded are lead, tin, aluminum, copper, titanium, zinc, and steel. How...
Product News
-
OKW Enclosures, Inc.
Versatile SYNERGY Extruded Aluminum Enclosures AA cells, and button cell holders. A wall suspension element enables the enclosures to be mounted vertically with one screw. Molded in black (RAL 9005) ASA+PC (UL 94 V-0), the kit includes a holder, cover plate and two anti-slide feet. There is also an extender kit for raising the height of the PCB mounting pillars that enable circuit boards to be mounted in the top and bottom of each enclosure. Each kit includes four black ASA+PC extenders and four Torx T8 screws. SYNERGY combines a matt... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Rolec Enclosures Inc.
Why Extruded Handheld Enclosures Are So Popular ROLEC has extended its mobilCASE range of handheld extruded enclosures with new case combinations and accessories. It enables these robust and highly attractive aluminum cases to be used in even more applications. ROLEC mobilCASE enclosures can be used for either cable connected or battery powered equipment such as data-collection units, machine controllers, robot programmers and test and measurement devices. The new configurations include portable models with shoulder straps and bump... (read more)Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
Everlube Products
Lubrication Aid for Extruding Metals LUBRICATION OF TITANIUM DURING FORMING OPERATIONS: "Lubricants perform three main functions in titanium forming operations: (1) They minimize the energy of pressure required to overcome friction between the blank and the tooling. (2) They reduce the possibility of galling or seizing between the blank and the tooling, and (3) in hot-working, they control the rate of heat transfer between the hot blank and tooling. In general, friction is undesirable in metal forming operations. Friction often... (read more) -
Rolec Enclosures Inc.
Now You Can Store mobilCASE Enclosures In A Holder are available. Accessories include the new vertical holding bracket, battery holders (x2 or x4 AA cells), end covers, shoulder strap, desktop tilt stands, hinged brackets, an adaptor for fitting two enclosures together and a cable gland (M16). ROLEC mobilCASE is easily customizable because its extruded construction means customers can specify it in their preferred length. Customization services include CNC machining, custom colors, anodizing, printing, engraving/laser engraving, RFI/EMI shielding... (read more)Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
ExxonMobil - Polypropylene Products
Exact POE in molded and extruded products Exact TM polyolefin elastomers can help enhance flexibility and impact strength in molded and extruded applications. Produced through ExxonMobil 's proprietary metallocene technology, these innovative polymer modifiers bridge the gap between elastomers and plastics, with rubber-like properties and the processability of plastic. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
Hammond Manufacturing Company Inc.
1455 Series Extruded Aluminum Enclosures 1455 series enclosures are ideal housings for printed circuit boards, with internal mounting slots and removable end panels. Many models including a sliding plate which makes accessing the components inside even easier. Extruded aluminum housings are available in a variety of anodized finish colors, including clear (silver), black, red, and blue. Versions are available with single-piece plastic end bezels or flat aluminum end panels with open plastic bezels, and flanged end panel kits are also... (read more)Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Technetics Group
Technetics molded, extruded, and inflatable seals Elastomer and CEFIL 'AIR (R) Inflatable Seals Solutions. When critical technologies demand advanced material science and application expertise, Technetics delivers innovative, reliable, and high-performance elastomer solutions that meet -- and often exceed -- the expectations of OEMs in specialized industries. Our molded, extruded, and inflatable seals play a vital role in helping OEMs overcome complex sealing challenges. Backed by a dedicated engineering and design team utilizing cutting-edge... (read more)Browse Inflatable Seals Datasheets for Technetics Group -
Interpower
Fuse Holders and Fuse Carriers Interpower offers fuse holders and fuse carriers to accommodate both the international and North American fuses. Just a 1-week U.S. manufacturing lead-time on non-stock Interpower products, same day shipping for in-stock Interpower products, and no minimum order requirements. Over 4 million parts in-stock. For ordering and FREE technical support, please contact our Customer Service Department at (800) 662-2290 or order online at www.interpower.com. Order a free Catalog! Email... (read more)Browse Fuse Holders Datasheets for Interpower -
AgozTech LLC
HOLDER FOR MOBILE DEVICES Discover sturdy holders for mobile devices, including mobile scanners, tablets, and more. Designed for secure and convenient placement, our holders enhance productivity, keeping your devices easily accessible and organized in fast-paced work environments across various inductries. (read more)Browse Carrying Cases and Equipment Cases Datasheets for AgozTech LLC -
Takachi Electronics Enclosure Co., Ltd.
TAKACHI's Battery Holders & Contacts Battery boxes, battery holders, and battery cases are available at TAKACHI and is available from purchase from just 1 piece. Coin cell holders for SR621, LR44, CR1220, CR1632, CR2032, CR2430, and CR2450 are available both in SMT (Surface Mount Technology ) and through-hole pin models. AA Battery holders, AAA Battery holders, D Battery holders, C Battery holders, and N Battery holders are available in lead wire, through-hole pin, and snap terminal models. 9V battery holders, CR2 battery holders (read more)Browse Battery Holders Datasheets for Takachi Electronics Enclosure Co., Ltd.
-
Raw Flexible Magnets From China and Taiwan
…typically are extruded.”12 Finally, profile shapes are flexible magnets that are not square or rectangular in cross section.13 Thermoplastic profile shapes are manufactured exclusively by the extrusion method.14 In general … cards; advertising signs; calendars; nameplates ; and toys and games. .... cards such as used by real-estate agents in promotional applications, and label holders for metal shelving…
-
Raw Flexible Magnets from China and
Taiwan
…or rectangular in cross section.20 Thermoplastic profile shapes are manufactured exclusively by the extrusion method.21. .... and safety signs; direct mail promotional items; magnetic business cards; advertising signs; calendars; nameplates ; medical applications;22 … cards (such as those used by real-estate agents in promotional applications), label holders for metal shelving…
-
Acrylic Resins and Plastics
Control panels, knobs, housings, di- als, nameplates , blenders, hair dryer hoods, vending machine windows and housings, refrigerator .... Consumption of acrylic molding and extrusion compounds in automotive applications is dependent on automobile production. .... Plates, bowls, tableware, meat plat- ters, pitchers, beer mugs, beverage- ware, dishes, bathroom holders (soap, towels, tissue…
-
Development and applications of GREET 2.7 -- The Transportation Vehicle-CycleModel.
Molding, ornaments, bumper cover, air deflectors, ground effects, side trim, mirror assemblies, and nameplates Body sealers/deadeners. .... Emergency brake cover, switch panels, ash trays, arm rests, cup holders , headliner assemblies, overhead console assemblies, assist … users can select bumpers made of sheet steel, roll formed steel, sheet aluminum, extruded aluminum, glass fiber…
Indicates content that may require registration and/or purchase.