-
Supplier: ZwickRoell LP
Description: The compact Cflow extrusion plastometers were designed as stand-alone instruments for rapid inspection of the melt mass flow rates (MFR). They are mainly used for incoming goods inspections by plastics processing companies, where extrusion tests are performed sporadically.
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
- Features: Processability / Plasticity (e.g., Plastometer, Extrusiometer)
-
Supplier: ZwickRoell LP
Description: The basic version of the Mflow extrusion plastometers can be used to determine melt mass flow rates (MFR).It features a modular design, and use of the piston displacement transducer expands the Mflow's capabilities to include determination of melt volume flow rate (MVR), as well as
- Display & Special Features: Computer Interface / Networkable, Digital Readout
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
- Features: Processability / Plasticity (e.g., Plastometer, Extrusiometer)
-
Supplier: ZwickRoell LP
Description: The Aflow is noted for being highly automated: whether simple cleaning and defined pre-compaction at the press of a button, or infinitely settable test loads, the Aflow extrusion plastometer adapts to your test tasks. The Aflow was developed specifically for laboratories with high test
- Display & Special Features: Computer Interface / Networkable, Digital Readout
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
- Features: Processability / Plasticity (e.g., Plastometer, Extrusiometer)
-
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR PENDULUM-IMPACT RESISTANCE OF EXTRUSION PLASTOMETER EXTRUDATES
-
Supplier: Accuris
Description: Tentative Method of MEASURING FLOW RATES OF THERMOPLASTICS BY EXTRUSION PLASTOMETER
-
Supplier: ASTM International
Description: Standard Test Method for Flow Rates of Thermoplastics by Extrusion Plastometer
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR FLOW RATES OF THERMOPLASTICS BY EXTRUSION PLASTOMETER
-
Supplier: Accuris
Description: Standard Test Method for Melt Flow Rates of Thermoplastics by Extrusion Plastometer
-
Supplier: ASTM International
Description: Test Method for Pendulum-Impace Resistance of Extrusion Plastometer Extrudates (Withdrawn 1989)
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the rate of extrusion of molten thermoplastic resins using an extrusion plastometer. 1.2 The values stated in SI units are to be regarded as standard. 1.3 This standard does not purport to address all of the safety concerns, if
-
Supplier: Haida International Equipment Co., Ltd.
Description: Melt Volume Rate (MVR) For Raw Material Test Standard: ISO 1133 – Determination of the melt mass-flow rate (MFR) and melt volume rate (MVR) of thermoplastics ASTM D 1238-Standard Test Method for Melt Flow Rates of thermoplastics by extrusion plastometer By Industry: Measurement of
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Graphic / Video Display
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
-
Supplier: Tinius Olsen, Inc.
Description: The MP1200 melt flow tester/extrusion plastometer features the latest in melt flow measurement technology and allows operators to quickly and easily set up and perform melt flow tests according to ASTM D1238, ISO 1133-1 & 2 and other international and industrial specifications. The
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
Find Suppliers by Category Top
More Information Top
-
Rheological Characterization of Feedstocks for Metal Injection Molding
In this study, the ef- fects of feedstock composition on flow properties are examined using the capillary rheometer and the ex- trusion plastometer .
-
Melt Rheology and its Applications in the Plastics Industry
The Extrusion Plastometer (Melt Indexer). . . . . . . . . .
-
Improvements in the Characterization of Plastics and Composites
The Aflow Extrusion Plastometer .
-
Cost Reduction of Plastics Material Testing
Aflow Extrusion Plastometer .
Indicates content that may require registration and/or purchase.