-
Supplier: bulbs.com
Description: Advance Magnetic Mark III Energy Saving Ballast Ignites One F40T10, F34T12, or F40T12 Fluorescent Lamp of 120 Voltage. LAMP(S) NOT INCLUDED. WHILE SUPPLIES LAST-DISCONTINUED BY ADVANCE
- Ballast Factor: 92
- Number of Lamps: 1
- Ballast Technology: Magnetic Ballast
-
Supplier: bulbs.com
Description: Advance Magnetic Instant Start Ballast Ignites One F34T12 or One F40T12 Fluorescent Lamp of 120 Voltage. LAMP NOT INCLUDED
- Ballast Factor: 90
- Number of Lamps: 1
- Ballast Technology: Magnetic Ballast
-
Supplier: bulbs.com
Description: Advance Magnetic Mark III* Energy Saving Ballast Ignites Four F34T12 or F40T12 Lamps of 120 Voltage. LAMP(S) NOT INCLUDED
- Ballast Factor: 88
- Ballast Technology: Magnetic Ballast
- Number of Lamps: More than 3
-
-
Supplier: bulbs.com
Description: Advance Magnetic Instant Start Ballast Ignites Two F24T12, F36T12, F40T12/IS, F40T17/IS, F42T12, F48T12/ES, or F48T12 Lamps of 120 Voltage. LAMPS NOT INCLUDED
- Ballast Factor: 90
- Number of Lamps: 2
- Ballast Technology: Magnetic Ballast
-
Supplier: GE Lighting
Description: MAGNETIC TYPE 11.69 INCH L X 3.09 INCH W X 1.81 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) FC8T9/FC12T9 LAMP TYPE 8/12 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.7 AMPERE INPUT CURRENT NORMAL OUTPUT CIRCUIT TYPE 49 W INPUT
- Ballast Factor: 0.65
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 8 to 12 watts
- Nominal Voltage: 120 V
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 2 LAMP(S) F18T12/HO, F24T12/HO, F30T12/HO, F36T12/HO, F42T12/HO, F48T12/HO, F60T12/HO, F64T12/HO, F72T12/HO, F84T12/HO, F96T12/HO/SS, F96T12/HO LAMP TYPE 96 W LAMP WATTAGE 347 VAC INPUT VOLTAGE HIGH OUTPUT CIRCUIT TYPE RAPID STARTING TYPE
- Lamp Wattage: 96 watts
- Number of Lamps: 2
- Nominal Voltage: 347 V
- Ballast Technology: Magnetic Ballast
-
Supplier: GE Lighting
Description: 9.5 INCH L X 2.38 INCH W X 1.55 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL APPROVAL 2 LAMP(S) FT40W/2G11/RS LAMP TYPE 40 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.68 AMPERE INPUT CURRENT 81 W INPUT POWER RAPID STARTING TYPE COMPACT LAMP STYLE 1
- Ballast Factor: 1
- Total Harmonic Distortion (THD): 20 %
- Lamp Wattage: 40 watts
- Nominal Voltage: 120 V
-
Supplier: RAB Lighting
Description: 32 DEG F MIN. STARTING TEMPERATURE UL (CANADA AND US) APPROVAL 1 LAMP(S) 13 W LAMP WATTAGE 120 V INPUT VOLTAGE RAB[R] BRAND
- Lamp Wattage: 13.000000000000032 watts
- Number of Lamps: 1
- Nominal Voltage: 120 V
- Ballast Technology: Magnetic Ballast
-
Supplier: GE Lighting
Description: TYPE 30/12/29/13 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.99/0.94/0.93 POWER FACTOR 0.88/0.25 BALLAST FACTOR LEFT/RIGHT EXIT LEAD CONFIGURATION STEP 100 TO 30 PERCENT DIMMING ROHS COMPLIANT CREST FACTOR 1.7 ENCLOSURE TYPE METAL REMOTE MOUNTING DISTANCE TO LAMP 8 FT REMOTE
- Ballast Factor: 0.25 to 0.88
- Total Harmonic Distortion (THD): 5 to 20 %
- Lamp Wattage: 32 watts
- Number of Lamps: 1
-
Supplier: Radwell International
Description: MAGNETIC BALLAST, 120V, 60HZ, 75W, 2 LAMP, FLUORESCENT, FOR F96T12. FREE 2 YEAR RADWELL WARRANTY
- Ballast Technology: Magnetic Ballast
- Lamp Type: T12
-
Supplier: Interlectric Corporation
Description: 2 Lamp F40/T12 120v
- Nominal Voltage: 120 V
- Lamp Type: CFL Lamp
- Ballast Technology: Magnetic Ballast
-
Supplier: Interlectric Corporation
Description: 2 Lamp F40/T12 277v
- Nominal Voltage: 277 V
- Lamp Type: CFL Lamp
- Ballast Technology: Magnetic Ballast
-
Supplier: McWong International, Inc.
Description: testing Quality: ISO9001 certified production facilities Automated In-line Testing with individually trackable date codes on 100% of our ballasts Quality construction, precision coil windings Automated Vacuum Pressure Impregnation Automated Arc Welding ensures tight, noise-free cores Service:
- Lamp Wattage: 250.00000000000003 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Interlectric Corporation
Description: 2 Lamp F72-F96 T12 120v
- Lamp Type: CFL Lamp
- Ballast Technology: Magnetic Ballast
-
Supplier: Interlectric Corporation
Description: 2 Lamp F72-F96 T12 277v
- Nominal Voltage: 277 V
- Lamp Type: CFL Lamp
- Ballast Technology: Magnetic Ballast
-
Supplier: Radwell International
Description: 2 LAMP, 120 VOLT, 0.43 TO 0.48 AMP, 0 TO 39 WATT, TRIGGER START, MAGNETIC, NONDIMMABLE FLUORESCENT BALLAST 0.85, 0.90, 0.92, 0.99 BALLAST FACTOR, THERMAL PROTECTION, T8, T12 LAMP. FREE 2 YEAR RADWELL WARRANTY
- Ballast Technology: Magnetic Ballast
- Lamp Type: T12, T8
-
Supplier: Hydrofarm, Inc.
Description: Ballast, Dimmable Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 120 V, 220/240 V
- Ballast Technology: HID Ballast
-
Supplier: Hydrofarm, Inc.
Description: Ballast, Dimmable Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This
- Lamp Wattage: 600 watts
- Nominal Voltage: 120 V, 220/240 V
- Ballast Technology: HID Ballast
-
Supplier: OSRAM SYLVANIA, Inc.
Description: -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC BALLAST, DRY CAPACITOR CONTENTS UL (CANADA AND US), CSA (CANADA AND US) APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE CAPACITANCE 7 MICROFARAD INCLUDES INSTALLATION INSTRUCTION
- Lamp Wattage: 70 watts
- Nominal Voltage: 120 V, 277 V, 347 V
- Standards and Certifications: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
- Ballast Technology: HID Ballast
-
Supplier: Hydrofarm, Inc.
Description: coolable with optional flange kit & fan Compatible with all reflectors offered by Hydrofarm & most others Ballast Size Frequently Asked Questions Q: Will my dual voltage 120/240v ballast operate on 208v? A: Yes, all of our magnetic ballasts have a 208v lead coming out of
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 120 V, 220/240 V
- Ballast Technology: HID Ballast
-
Supplier: Cole-Parmer
Description: • Sealed head, means no oil leaks • High pumping speeds • Safety valve seals the pump during power loss • Easy to service, low maintenance Magnetically coupled drive shaft eliminates oil leaks. Dual mode pump with gas ballast allows for vacuum settings for many different applications.
- Horsepower: 0.75 HP
- Power Source: AC Powered
- Pump Type: Rotary Vane Pumps
-
Supplier: Eaton Corporation
Description: ELECTRICALLY HELD TYPE UL, CSA APPROVAL 480 V (FILAMENT LAMP), 600 V (BALLAST LAMP) VOLTAGE RATING OPEN ENCLOSURE 20 AMPERE CURRENT RATING 12 POLE(S) 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 20 AMPERE AT 480 V TUNGSTEN LIGHTING/600 V BALLAST
- Maximum Switching Current: 20 amps
- Maximum AC Switching Voltage: 110 to 120 volts
- Frequency: 50 Hz, 60 Hz
- Type: Electrical Contactor
-
Supplier: Larson Electronics LLC
Description: High Intensity Discharge (HID) Equipment Light - 4X4 inch lens - black - internal ballast - adjustable magnetic base with 200lbs of magnetic grip - FLOOD PATTERN 190'X160' * Ballast & Igniter incorporated into lamp housing for easy installation * 35W Xenon D2S bulb *
-
Supplier: Larson Electronics LLC
Description: housing powder coated black with handle Rotates 360 degrees and tilts 130 degrees with powder coated, laser cut steel ball joint and hand locking mechanism 5 inch diameter magnet with 200 pounds of magnetic pull attaches tightly to any gun or vehicle Internal ballast enables light to
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 4.33 INCH OVERALL LENGTH 14 DEG F MIN. STARTING TEMPERATURE PREHEAT MAGNETIC BALLAST TYPE 50 STANDARD PACKAGE 9 W WATTAGE DULUX D STYLE G23-2, 2-PIN BASE TYPE 10000 LIFE IN HOUR T4 SHAPE DESIGNATION 3500 82 COLOR RENDERING INDEX 525 LUMEN INITIAL INTENSITY
- Lamp Power: 9 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 4.33 inch
- Color Temperature: 3,500 K
-
Supplier: Juno Lighting Group
Description: CYLINDER TYPE 15 1/8 INCH W X 21 5/8 INCH H SIZE WHITE BAKED TEXTURED POWDER COATED FINISH UL, CUL APPROVAL MAGNETIC, HPF BALLAST TYPE ED17 MEDIUM BASE COATED PROTECTED METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 50 watts
- Features: Ballast Included
- Lamp Type: Metal Halide
-
Supplier: Juno Lighting Group
Description: 12 INCH DIA X 13 1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING MAGNETIC, HPF BALLAST TYPE YES LAMP INCLUDED LUMINAIRE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE 277 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ENCLOSED
- Light Fixture Voltage: 277 volts
- Light Fixture Wattage: 150 watts
- Features: Ballast Included, Bulb Included
- Fixture Type: Ceiling Fixtures
-
Supplier: Larson Electronics LLC
Description: Magnetic HID spotlight - 3200 Lumens - 5 inch, 200LB Grip Magnet - 12' Coil Cord - Cigarette Plug 35 Watt HID spotlight - SPOT BEAM 1250 foot long X 75 foot wide Weatherproof polycarbonate housing Lens - 4.5 inches wide by 4.25 inches tall - 6 inches tall with mounting bracket - 5.5 inches
-
Supplier: Juno Lighting Group
Description: HEAVY GAUGE STEEL MATERIAL WHITE BAKED TEXTURED POWDER COATED FINISH 12 INCH 22 5/8 INCH UL, CUL APPROVAL 1 LAMP(S) 70 W WATTAGE PAR38 CERAMIC METAL HALIDE LAMP TYPE MEDIUM LAMP BASE TYPE INDY[T], JUNO[R] BRAND STYLE CYLINDER WITH CLEAR ALZAK[R] SATIN OPEN REFLECTOR, 120/277 V MAGNETIC
- Light Fixture Wattage: 70 watts
- Fixture Type: Ceiling Fixtures, Pendants
- Lamp Type: Metal Halide
-
Supplier: Juno Lighting Group
Description: 3-3/4 INCH L X 2-1/2 INCH W X 1-5/8 INCH H SIZE BLACK FINISH UL, CUL APPROVAL MAGNETIC BALLAST TYPE LED LAMP TYPE 4 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 12 VAC LAMP/BALLAST VOLTAGE TRAC 12[TM] BRAND LIFE IN HOUR 50000 COLOR TEMPERATURE 4100 DEG K TL103LED MODEL
- Light Fixture Voltage: 12 volts
- Light Fixture Wattage: 4 watts
- Features: Ballast Included
- Fixture Type: Flood Lights
-
Supplier: Larson Electronics LLC
Description: battery clamps or cigarette plug. HID work light has 3.75 inch diameter magnet with 150 pounds of magnetic grip 35W Xenon 43K bulb HID bulb, 3200 lumens - produces 2700 lux at 25 feet (4 D-cell Maglite produces 280 lux at 25 feet) Heavy-duty cast aluminum head with composite handle and base
-
Supplier: Ushio America, Inc.
Description: CRI Environmental asset – long life prevents the build up of discarded lamps which means less waste No ballast change required; lamps are able to work with standard F40T12 magnetic and electronic ballasts
- Lamp Power: 40 watts
- Rated Average Life: 20,000 hours
- Maximum Overall Length: 47.9921519 inch
- Color Temperature: 5,000 K
-
Supplier: Hubbell Lighting, Inc.
Description: HEAVY DUTY CHANNEL TYPE 96 INCH 4-3/16 INCH 4-3/4 INCH 8 FT LAMP LENGTH 8 FT NOMINAL LENGTH ENERGY SAVING, HIGH OUTPUT, MAGNETIC BALLAST TYPE 2 LAMP(S) 96T12HO LAMP TYPE 277 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA, NYC LAMP WATTAGE 75/60 W HOUSING MATERIAL STEEL FINISH
- Light Fixture Voltage: 277 volts
- Features: Ballast Included
- Lamp Type: Fluorescent
-
Supplier: Lutron Electronics Co., Inc.
Description: " WALL DIMMER TYPE 4.56 INCH W X 1.96 INCH D X 4.56 INCH H SIZE MATTE ALMOND FINISH 1-POLE WITH NEUTRAL OPERATION TYPE UL 1472, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 277 VAC AT 60 HZ VOLTAGE RATING 8 AMPERE (ELECTRONIC BALLAST), 10 LAMP (MAGNETIC BALLAST) LOAD
- Voltage: 277 VAC 60 Hz
- Application: Commercial, Residential
- Lamp Type: Fluorescent Lamps, LED Lamps
- Controller Type: Slide Dimmer
-
Supplier: Hubbell Incorporated
Description: AT 120 VAC (MAGNETIC BALLAST), 1800 W AT 277 VAC (MAGNETIC BALLAST/ELECTRONIC BALLAST/LED DRIVER), 1/6 HP AT 120/277 VAC (MOTOR) LOAD RATING 180 DEGREE FIELD OF VIEW DECORATOR WALL PLATE TYPE PASSIVE INFRARED SENSOR TYPE 1000 SQ FT AREA COVERAGE
- Type: Passive Infrared, PIRs
Ballasts
(420 Companies)
Magnetic Shielding
(65 Companies)
Magnetic Bearings
(17 Companies)
Magnetic Field Sensors
(75 Companies)