-
Supplier: Acoustical Solutions, Inc.
Description: Anchorage Acoustical Wall Panels answer your acoustical and aesthetic needs at a cost much lower than other premium fabric wrapped acoustical panels. Anchorage Acoustical Wall panels have strong sound-absorbing performance, and are available in 32 beautiful, durable
- Noise Reduction Coefficient (if applicable): 1.15 NRC
- Thickness: 1 to 2 inch
- Width: 24 to 48 inch
- Height: 24 to 120 inch
-
Soundproofing and Acoustic Materials - Spectrum Acoustical Panels -- Sailcloth 1", 3# (2900S-1030-W)Supplier: MBI Products Company, Inc.
Description: The MBI Spectrum Panels are ideal for ceiling spaces that have electrical, mechanical and fire suppression systems close to the deck. MBI Spectrum Panels are installed directly to the roof deck. They provide excellent absorption when Cloud-Lite Baffles and Lapendary Panels are
- Noise Reduction Coefficient (if applicable): 0.7 NRC
- Thickness: 1 inch
- Description: Acoustic Barrier / Panel
- Features: Other
-
Supplier: Bonded Logic, Inc.
Description: recycled sources, ensuring that your project not only performs well, but also maintains a high level of sustainability. Natural fiber acoustic panels are very versatile and support several varieties of uses. Whether you are seeking to use stretched fabric panels, creating
- Overall Thickness: 1 to 2 inch
- Overall Width / OD: 48 inch
- Overall Length: 2.6666666666666665 yd
- Material: Cotton
-
-
Supplier: IES2000
Description: panels are class A fire rated and are available in a wide selection of finishes, fabrics and color options. Various models are available for different design requirements. Wall Panels are available in a variety of fabrics and finishes to enhance your interior décor.
- Description: Acoustic Barrier / Panel
- Features: Architectural, Flameproof
- Mounting: Free Standing
-
Supplier: Bonded Logic, Inc.
Description: Made from recycled textiles, UltraSonic eliminates unwanted ambient noise and excess echo within areas where clear, crisp sound quality is desired. Spaces containing hard surfaces often generate irritating acoustic conditions; UltraSonic lowers excessive noise levels and allows for excellent
- Overall Width / OD: 12 inch
- Overall Length: 0.3333333333333333 yd
- Material: Cotton
- Features: Other
-
Supplier: MBI Products Company, Inc.
Description: good acoustics with an environmentally sustainable design. Get your green points here. MBI Fabric Faced Ceiling Tiles offer a full palette of patterns and colors (link Guilford binder here) with an Ecose friendly core. The fabric finish is 100% recycled polyester, further
- Noise Reduction Coefficient (if applicable): 0.9 NRC
- Thickness: 1 inch
- Description: Ceiling Panel / Tile
- Features: Other
-
Supplier: MBI Products Company, Inc.
Description: Green applications. GreenLine Acoustical products available from MBI include: Lapendary™ Panels Colorsonix™ Wall Panels Cloud-Lite™ Baffles Shadow-Coustic™ Pads Spectrum Panels Ceiling Tiles Mirage Panels
- Noise Reduction Coefficient (if applicable): 1 NRC
- Thickness: 2 inch
- Description: Acoustic Barrier / Panel
- Features: Other
-
Supplier: Acoustical Solutions, Inc.
Description: FR701, 2100 series line or SoundSuede fabric with designer selected fabric wrapped panels available upon request. The AlphaSorb™ Fabric Wrapped Cloud Panel is Class 1 fire-rated and offers various edge details.
- Noise Reduction Coefficient (if applicable): 1.15 NRC
- Thickness: 1 to 2 inch
- Width: 24 to 48 inch
- Height: 48 to 96 inch
-
Supplier: Acoustical Solutions, Inc.
Description: Acoustone Stretch Fabric is designed and engineered for sound transmissibility and aesthetic appearance. The acoustically transparent material works very well as a speaker cover, acoustical panel cover, or acoustical stretch wall cover. Acoustone Stretch fabrics are made of 100%
- Width: 66 inch
- Description: Acoustic Curtain
-
Supplier: CertainTeed Corporation
Description: OEM Acoustical Board is used by fabricators who process it into finished acoustical insulation products. OEM Acoustical Board is typically used for office furniture, acoustical panels, baffles, architectural panels, and ceiling panels. OEM Acoustical Board provides excellent
- Overall Thickness: 0.75 to 4 inch
- Overall Width / OD: 12 to 48 inch
- Overall Length: 0.6666666666666666 to 3.388888888888889 yd
- Material: Glass / Fiberglass
-
Supplier: Acoustical Solutions, Inc.
Description: Guilford of Maine Fabric is a 100% polyester fabric that are acoustically sound transparent. This is an ideal fabric for wrapping or covering sound absorptive panels or speakers. Acoustical Solutions offers Anchorage, Style 2335 as a standard line, however we can supply
- Width: 66 inch
- Height: 36 inch
- Description: Acoustic Curtain
-
Supplier: IES2000
Description: IES-2000, Inc. Distributes the finest factory assembled and field proven windows in the noise control industry. The Acousti - Window is completely factory assembled including the installation of liner panels (powder-coated perforated steel of fabric), glazing and glass stops. The
- Description: Soundproof Window
-
Supplier: Johns Manville Corp.
Description: Johns Manville Panel Deck FSK-25 batts are laminated with FSK-25 (foil-scrim-kraft) vapor retarder and have extra-wide tabs extend full length along both sides for specialty commercial applications. Availability: United States R-Values R-19, R-30 Thicknesses 6.5", 10.25" Widths 23", 24"
- Overall Thickness: 6.5 to 10.25 inch
- Overall Width / OD: 23 to 24 inch
- Overall Length: 0.6666666666666666 to 2.5833333333333335 yd
- Applications: Architectural / Construction, Fire Proofing / Thermal Protection
-
Supplier: Acoustics First Corporation
Description: Sonora Acoustical Wall Panels are high density (6 - 7 PCF) glass fiber covered with an acoustically transparent fabric. Edges are chemically hardened and offer several choices of edge shape. Panels are also available with a High Impact or Tackable facing. The 1” or 2” light
- Noise Reduction Coefficient (if applicable): 1.15 NRC
- Thickness: 4 inch
- Description: Acoustic Barrier / Panel
- Mounting: Brackets
-
Supplier: Acoustics First Corporation
Description: Over 48 different color choices including a wide variety of fabric choices in tans and beiges for soft and neutral color matching. Richer fabrics are also included such as "Deep Burgundy" more. This fabric is tested to be acoustically transparent. Roll Width: 66" useable
- Width: 66 inch
- Mounting: Adhesive / Tape
- Features: Architectural, Flameproof
- Description: Foam Sheet / Roll
-
Supplier: MBI Products Company, Inc.
Description: reverberation (echo) within the space. Extensive testing has shown that MBI Weather Resistant Exterior Panels reduce reverberation times by 1/2 to 5 seconds and sound intensity levels 2 to 12 decibels. Made with durable Cypress exterior fabric, these panels will withstand the
- Noise Reduction Coefficient (if applicable): 0.85 NRC
- Thickness: 2 inch
- Description: Acoustic Barrier / Panel
- Features: Other
-
Supplier: Acoustics First Corporation
Description: The HiPer Panel™, (Flat Panel Diffuser) combines absorption and diffusion into one sound panel. This device is similar in appearance to standard fabric-covered acoustical wall panels, such as Sonora®, and can be intermixed with them. Acoustical performance differs
- Noise Reduction Coefficient (if applicable): 0.65 NRC
- Thickness: 1 to 4 inch
- Width: 24 to 48 inch
- Height: 24 to 120 inch
-
Supplier: ASTM International
Description: 1.1 This practice covers acoustic emission (AE) examination or monitoring of panel and plate-like composite structures made entirely of fiber/polymer composites. 1.2 The AE examination detects emission sources and locates the region(s) within the composite structure where the emission
-
Supplier: CertainTeed Corporation
Description: Decoustics’ range of premium custom ceiling and wall products includes: the Ceilencio© torsion spring ceiling system, Claro© custom acoustical coatings, Natural wood finished ceiling and wall options, LightFrame© translucent fabric system, and a wide range of wall panels for any
-
Supplier: Acoustiblok, Inc.
Description: with an inner layer of Acoustiblok Sound Isolation Material, are designed to withstand hostile indoor or outdoor environments. These rigid framed sound panels not only absorb extreme levels of sound with a rated NRC of 1.0, but also block sound with an STC rating of 30 with only a 2.4" (61
- Thickness: 0.2362206 inch
- Description: Acoustic Barrier / Panel
- Features: Flameproof, Other
-
Supplier: Acoustiblok, Inc.
Description: allows anyone to easily add Acoustiblok® sound deadening fabric to the existing wall without the need to add a second layer of drywall construction. While Acoustiblok-Wallcover is more of an initial investment than the standard Acoustiblok material, it is far less expensive and takes up far
- Thickness: 0.25 inch
- Width: 4 inch
- Height: 8 inch
- Description: Acoustic Barrier / Panel
-
Supplier: Acoustics First Corporation
Description: FabTec™ sound absorption panels are a combination of FireFlex Class 1 Melamine acoustical foam faced with a non-woven fabric. These panels are very lightweight and weigh approximately two pounds per panel. They can be easily installed using a standard foam construction
- Bulk Density: 2 lbs/ft³
- Tensile Strength: 0.65 to 1.2 psi
- Noise Reduction Coefficient (NRC): 0.65
- Applications: Acoustics / Sound Proofing
-
Supplier: IES2000
Description: IES-2000's QA-3 quilted fiberglass absorber blanket offers excellent sound absorption. It is comprised of a single layer of 1" fiberglass batting quilted with a non-woven porous scrim fabric on both sides. Full locking stitches are available in a diamond or straight stitch pattern. Rolls are
- Noise Reduction Coefficient (if applicable): 0.8 NRC
- Thickness: 1 inch
- Width: 48 inch
- Height: 600 inch
-
Supplier: Bonded Logic, Inc.
Description: flexibility in your designs. As a complimentary product to our UltraSonic Acoustic Panels line, UltraLiner is perfect for applications where full coverage of a surface is desired. In addition to full surface coverage, UltraLiner also works great in conjunction with perforated metal and
- Overall Thickness: 1 to 2 inch
- Overall Width / OD: 47 to 59 inch
- Overall Length: 8.333333333333334 to 16.666666666666668 yd
- Textie Product Type: Blanket / Batt
-
Supplier: Can-Do National Tape
Description: Thinsulate is a non-woven mat with excellent sound absorbing properties useful in many automotive interior applications, for example inside door panels, instrument panels, pillar stuffers, and package trays. It is compressible, non-linting, lightweight, and can be easily die-cut.
- Applications: Automotive / Transportation
- Features: Sound Proofing / Insulation
-
Supplier: Can-Do National Tape
Description: Thinsulate is a non-woven mat with excellent sound absorbing properties for automotive applications, for inside door panels, instrument panels, pillar stuffers, package trays, etc. It is compressible, non-linting, lightweight, and can be easily die-cut. A white polyolefin scrim on one
- Applications: Automotive / Transportation
- Features: Sound Proofing / Insulation
-
Supplier: Can-Do National Tape
Description: Thinsulate is a non-woven mat with excellent sound absorbing properties for automotive applications, for inside door panels, instrument panels, pillar stuffers, package trays, etc. It is compressible, non-linting, lightweight, and can be easily die-cut. A white polyolefin scrim on one
- Applications: Automotive / Transportation
- Features: Sound Proofing / Insulation
-
Supplier: Morgan Advanced Materials
Description: 550kg/m3 and are based on a formulation of our high performance FireMaster® fibre with additional fillers and binders which form rigid panels. The easy to cut, low dust formation in comparison to traditional fire protection boards ensures fast, easy and clean installation. Typically, good
- Material: Ceramic
- Applications: Fire Proofing / Thermal Protection
- Performance Features: Flame Retardant
- Features: Specialty / Other
-
Supplier: Morgan Advanced Materials
Description: 550kg/m3 and are based on a formulation of our high performance FireMaster® fibre with additional fillers and binders which form rigid panels. The easy to cut, low dust formation in comparison to traditional fire protection boards ensures fast, easy and clean installation. Typically, good
- Material: Ceramic
- Applications: Fire Proofing / Thermal Protection
- Performance Features: Flame Retardant
- Features: Specialty / Other
-
Supplier: Morgan Advanced Materials
Description: 550kg/m3 and are based on a formulation of our high performance FireMaster® fibre with additional fillers and binders which form rigid panels. The easy to cut, low dust formation in comparison to traditional fire protection boards ensures fast, easy and clean installation. Typically, good
- Material: Ceramic
- Applications: Fire Proofing / Thermal Protection
- Performance Features: Flame Retardant
- Features: Specialty / Other
Find Suppliers by Category Top
Conduct Research Top
-
A Primer On Materials Used For Acoustical Treatments (.pdf)
This article was written for the March 2004 issue of Church Production. It is an overview of acoustical materials starting with a definition and covering sound absorbers such as fabric-covered wall panels, acoustical foams, noise barriers, sound diffusers and isolation devices that reduce vibration
-
POP Art - There's More to Acoustics than the "Plain Old Panel" (.pdf)
This article was written for the March - April 2003 issue of Your Church. It describes the construction, function and uses of various acoustical sound absorbing panels starting with the fabric covered fiberglass (or other substrate) and continuing to include combinations with noise barrier
More Information Top
-
wall acoustic panel - offers from wall acoustic panel manufacturers, suppliers, exporters & wholesalers
Specifications design decorative wall partitions fabric acoustic panel 1.Eco-friendly E1 2.
-
KPS fabric acoustic panel (KPS-MW-II) from Jiangsu KPS Wool Timbering Science Technology Co., Ltd, China
KPS fabric acoustic panel (KPS-MW-II .
-
Informal thing learning of children in the museum of things
" Clearly, I know that, dad has even still a gramophone record cloth for cleaning.
-
INDUSTRIAL NOISE Acoustic Panel, Fabric, Gray, 8 sq. ft. - Sound Proofing and Acoustical Absorption Products - 4RC06|FWP24G - Grainger Industrial Supply
• Acoustic Panel , Fabric , Gray, 8 sq. ft.
-
Translocation Häuslmann - a historic farm looks travel
Between feed and wall, the PE step sonic -foam material plates are a soft layer 5 mms arranged that is easily extended by the assembly of squared timbers.
-
Tracking System - Tracking System Manufacturers, Suppliers
[ Related Keywords : Fabric Wall Track, Acoustic Panel , FR Fabric , Acoustic Wall Carpet ] .
-
Building technique For building drawers
Are which insulating materials selected as step gramophone records ?
-
To the prognosis of the sound insulation of bivalve membrane constructions
This leads to a satisfactory modeling of the sound insulation of the foam material plate alone.
Indicates content that may require registration and/or purchase.