-
Supplier: Versa-Matic Pump Co.
Description: Eliminate your worries about pump failure — now you can enjoy extended pump life with Versa-Matic's Versa-Rugged VR™ Series Diaphragms. Made of high quality, fabric-reinforced, standard rubber, these diaphragms outperform and outlive standard diaphragms. Features
-
Supplier: ContiTech AG
Description: states of movement, ContiTech's diaphragm maintains a tight seal between the gas-holder wall and the piston. Material used Reinforcing material made from high-strength, low-stretch polyamide or polyester fabric. Fabric coated on both sides with chloroprene-base rubber .
-
Supplier: Trelleborg Sealing Solutions Americas
Description: All diaphragms are custom designed to suit the requirements of an application and can either be manufactured from fabric-reinforced or thin membrane rubber-only material. Higher pressures can be accommodated, by increasing the burst resistance, with synthetic fabric
- Maximum Operating Pressure: 7.25184196785985 to 1,450.36839357197 psi
- Operating Temperature: -58 to 617 F
- Features: Other
-
-
Supplier: ContiTech AG
Description: tight seal between the gas-holder wall and the piston. Material used Reinforced with ultra-strong, low-stretch polyamide fabric Coated on both sides with nitrile-base rubber Fabric construction highly resistant to hydrolysis
-
Supplier: Madden Manufacturing, Inc.
Description: can be accurately pumped. Standard motors are industrial grade 1/4 to ¾ HP 56 frame, foot mounted TEFC. Motors are available for explosion proof, washdown, and mill & chem plant duty, and for 1 or 3 phase, 50 or 60 Hz power. Tough fabric reinforced rubber diaphragms protect the
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: VACUUBRAND, Inc.
Description: construction of the ME 2 NT pump combines high pumping speed and an ultimate vacuum down to 70 mbar. The highly flexible fabric-reinforced double diaphragm made of FPM is ideal for extended operating life. Whisper-quiet operation, and typical service intervals in excess of
- Ultimate Operating Vacuum: 60.0227059578459 torr
- Pumping Speed: 1.1172 CFM
- Motor Power: 0.160826446188338 HP
- Features: AC Single Phase
-
Supplier: VACUUBRAND, Inc.
Description: pumping speed and an ultimate vacuum down to 7 mbar. The highly flexible fabric-reinforced double diaphragm made of FPM is ideal for extended operating life. Whisper-quiet operation and typical service intervals in excess of 10,000 operating hours.
- Ultimate Operating Vacuum: 5.25198677131152 torr
- Pumping Speed: 1.2936 CFM
- Motor Power: 0.241239669282508 HP
- Features: AC Single Phase
-
Supplier: VACUUBRAND, Inc.
Description: with a wide range of applications with non-corrosive gases. The new NT technology provides 30 percent higher pumping speeds than previous models, with an outstanding ultimate vacuum down to 0.6 mbar. The highly flexible, fabric-reinforced double diaphragms made of FPM ensure
- Ultimate Operating Vacuum: 0.375141912236537 torr
- Pumping Speed: 6.1152 to 6.8208 CFM
- Operating Temperature: 50 to 104 F
- Motor Power: 0.589696969357241 HP
-
Supplier: VACUUBRAND, Inc.
Description: and carefully selected plastics to permit a wide range of applications. The fabric-reinforced double diaphragms are made of highly flexible FKM for extended operating life and high vacuum performance. Eight-cylinder NT pumps feature whisper-quiet operation, with smooth and
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 7.1148 to 7.8204 CFM
- Operating Temperature: 50 to 104 F
- Motor Power: 0.589696969357241 HP
-
Supplier: Honeywell International, Inc.
Description: TO END DISTANCE MANUAL ACTUATION TYPE REINFORCED FABRIC DIAPHRAGM MATERIAL 1 STRAINER SUPPLIED 5 TO 75 PSI DOWNSTREAM PRESSURE RANGE 60 PSI STANDARD FACTORY SETTING DS05 MODEL
- Valve Size: 1 inch
- Pressure Rating: 400 psi
- Media Temperature: 180 F
- Port Size: 1 inch
-
Supplier: Honeywell International, Inc.
Description: SINGLE UNION TYPE 3/4 INCH NOMINAL SIZE ASSE 1003, IAPMO, UPC, CSA (CANADA AND US), CSA B356 APPLICABLE STANDARD DRIP IRRIGATION, LIGHT COMMERCIAL, POTABLE WATER, RESIDENTIAL APPLICATION 180 DEG F (WATER), 158 DEG F (AIR) TEMPERATURE RATING CALIBRATED ADJUSTMENT DIAL, FABRIC REINFORCED
- Valve Size: 0.75 inch
- Pressure Rating: 400 psi
- Media Temperature: 158 to 180 F
- Port Size: 0.75 inch
-
Supplier: Seal Master Corporation
Description: Inflatable Couplers: For an easy and cost-efficient method of fastening hoses for moving materials there is Seal Master's fabric-reinforced, elastomeric coupler. Over our 30-year history, Seal Master has designed and manufactured a variety of custom rubber parts other than inflatable
-
Supplier: UL Standards & Engagement
Description: form of sheets, rolls and cut forms of the types described in 3.2. c) Coated fabrics in the form of elastomers reinforced with fabrics in sheets or diaphragm form. 1.5 The material composition of these gaskets and seals excludes metals. 1.6 The gaskets and seals are
-
Supplier: Clark Solutions
Description: The Series-22 Quarter-Turn Dia-Cam valve is a high flow capacity pinch valve, designed for hard-to handle fluids, especially slurries. The valve interior consists of a fabric reinforced elastomeric or PTFE-lined Diaphragm Spool... the only wetted component of the valve. Two
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 150 F
Find Suppliers by Category Top
More Information Top
-
The North American Automotive Supplier Report
The acquisition provides Freudenberg-NOK with the desired fabric reinforced diaphragm capabilities in North America.
-
Basics of Pressure Regulation
• Fabric reinforced diaphragms can “wick” water or other liquids leading to diaphragm failure or media contamination • Diaphragms do not provide a constant effective sensing area • Diaphragms can be difficult to seal • Diaphragms can rupture due to a pressure …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-3052.pdf
Regulator Mechanism: Fabric reinforced diaphragm .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-3051.pdf
Regulator Mechanism: Fabric reinforced diaphragm .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-3053.pdf
Regulator Mechanism: Fabric reinforced diaphragm .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-3054.pdf
Regulator Mechanism: Fabric reinforced diaphragm .
-
Seismic Design of Reinforced Concrete Buildings > Diaphragms and Collectors
The use of welded wire fabric for diaphragm reinforcement is typically limited to topping slabs over precast concrete systems or steel metal decks.
-
Perry's Chemical Engineers' Handbook, Eighth Edition > PROCESS PLANT PIPING
The fabric - reinforced diaphragms may be made from natural rubber, from a synthetic rubber, or from natural or synthetic rubbers faced with Teflon[7] fluorocarbon resin.
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
Figure 4-12 shows the Saunders patent valve, in which a heavy fabric - reinforced dia- phragm serves as both a seal and a closure member when it is forced down against a weir in the body.
-
ISA CNTRL VALVES - Control Valves
The chart in Figure 11-1 shows the usable temperature ranges of fabric - reinforced diaphragms .
Indicates content that may require registration and/or purchase.