-
Supplier: Versa-Matic Pump Co.
Description: Eliminate your worries about pump failure — now you can enjoy extended pump life with Versa-Matic's Versa-Rugged VR™ Series Diaphragms. Made of high quality, fabric-reinforced, standard rubber, these diaphragms outperform and outlive standard diaphragms.
-
Supplier: Trelleborg Sealing Solutions Americas
Description: All diaphragms are custom designed to suit the requirements of an application and can either be manufactured from fabric-reinforced or thin membrane rubber-only material. Higher pressures can be accommodated, by increasing the burst resistance, with synthetic
- Maximum Operating Pressure: 7.25184196785985 to 1,450.36839357197 psi
- Operating Temperature: -58 to 617 F
- Features: Other
-
Supplier: ContiTech AG
Description: states of movement, ContiTech's diaphragm maintains a tight seal between the gas-holder wall and the piston. Material used Reinforcing material made from high-strength, low-stretch polyamide or polyester fabric. Fabric coated on both sides with chloroprene-base rubber .
-
-
Supplier: ContiTech AG
Description: tight seal between the gas-holder wall and the piston. Material used Reinforced with ultra-strong, low-stretch polyamide fabric Coated on both sides with nitrile-base rubber Fabric construction highly resistant to hydrolysis
-
Supplier: Madden Manufacturing, Inc.
Description: can be accurately pumped. Standard motors are industrial grade 1/4 to ¾ HP 56 frame, foot mounted TEFC. Motors are available for explosion proof, washdown, and mill & chem plant duty, and for 1 or 3 phase, 50 or 60 Hz power. Tough fabric reinforced rubber diaphragms
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Seal Master Corporation
Description: Inflatable Couplers: For an easy and cost-efficient method of fastening hoses for moving materials there is Seal Master's fabric-reinforced, elastomeric coupler. Over our 30-year history, Seal Master has designed and manufactured a variety of custom rubber parts other than
Find Suppliers by Category Top
Featured Products Top
-
Fluoroelastomer Rubber Performs in Demanding Applications Fluoroelastomer rubber is synthetic rubber that is formulated with fluoropolymers. It is used to enhance the (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
. It features flexible fabric and a stiffener spring that provide it with the best combination of stiffness AND flexibility to maneuver around bends and turns. Rubber bladders don't have as much flexibility or pushing stiffness. Drain flushers are an effective yet affordable way to unclog your (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
Enidine Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion (read more)
Browse Air Springs Datasheets for Enidine Inc.
More Information Top
-
Introduction to Metering Technology
The diaphragms are made from fabric - reinforced rubber such as EPDM, Hypalon or Viton.
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
Diaphragms may be made from rubber with fabric reinforcement and coated/lined with Teflon.
-
Perry's Chemical Engineers' Handbook, Eighth Edition > PROCESS PLANT PIPING
The fabric - reinforced diaphragms may be made from natural rubber , from a synthetic rubber, or from natural or synthetic rubbers faced with Teflon[7] fluorocarbon resin.
-
Pump Handbook, Fourth Edition > DIAPHRAGM PUMPS
The diaphragms are customarily fabric - reinforced elastomers (usually synthetic rubbers ) similar in many ways to the fabric-reinforced materials used in pneumatic tires.
-
Icon Polymer Ltd
Gangway diaphragms , intercar gap protection systems and other fabric - reinforced rubber products.
-
Diaphragms for pneumatic pumps
The results of experimental development of single-layer and multi-layer designs of diaphragms made from polyurethane and rubber reinforced with high-strength fabrics for pumps with delivery capacities ranging from 0.5 to 40 m3 /h are analyzed.
-
Diaphragm Slush Pump
Neoprene rubber reinforced with nylon fabric is used in the manufacture of upper and lower cup-type diaphragm halves.
Indicates content that may require registration and/or purchase.