Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Vecoplan, LLC
Description: Air separators are used in a wide variety of working areas. These include, among others, alternative fuel production, waste processing, the timber industry, etc. The air separator acts as a safety measure during the subsequent re-shredding of the input material in this way, high costs
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Check Screening / Scalping
- Applications: Other, Waste / Recycling
-
Supplier: Pentair Engineered Solutions
Description: Key Features Eliminate entrained air from heating and cooling systemsImprove heat transfer efficiency in boilers, fan coils, chillers, etc.Reduces the overall energy costs of your systemReduces service costs dur to air-bound pipingAllows quick venting of air at start-upOptimizes pump
- Applications: Other
-
Supplier: Seedburo Equipment Company
Description: The Westrup gravity separator has a positive pressure deck fan system with air volume throttle and interchangeable deck coverings. You can order our full size or reduced area decks for smaller lot sizes. The deck pitch is adjustable in both directions and the eccentric strokes and
-
-
Supplier: Seedburo Equipment Company
Description: The Westrup gravity separator has a positive pressure deck fan system with air volume throttle and interchangeable deck coverings. You can order our full size or reduced area decks for smaller lot sizes. The deck pitch is adjustable in both directions and the eccentric strokes and
-
Supplier: Seedburo Equipment Company
Description: The Westrup gravity separator has a positive pressure deck fan system with air volume throttle and interchangeable deck coverings. You can order our full size or reduced area decks for smaller lot sizes. The deck pitch is adjustable in both directions and the eccentric strokes and
-
Supplier: Filter 1 Clean Air Consultants
Description: Heavy-Duty Performance for Heavy Dust Loads The Filter 1 Cyclotron combines a long tapered cone, a high velocity inlet, and a large internal helix to easily separate from the air stream all moderate size particles, such as saw dust chips and particles from metal grinding.The Cyclotron fans
- Airflow: 750 to 850 SCFM
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: Seedburo Equipment Company
Description: The Westrup gravity separator has a positive pressure deck fan system with air volume throttle and interchangeable deck coverings. You can order our full size or reduced area decks for smaller lot sizes. The deck pitch is adjustable in both directions and the eccentric strokes and
-
Supplier: Monroe Engineering
Description: Magnetic Sheet Fanners are designed to reduce costs and increase safety when destacking steel stock. A powerfully magnetic field automatically separates sheets and as fast as the top sheet is removed, the next sheet instantly moves up. Prying off sticky, oily, pre-finished or polished sheets is no
- Weight: 69 lbs
- Thickness / Height: 15.25 inch
- Features: Other
-
Supplier: Monroe Engineering
Description: Magnetic Sheet Fanners are designed to reduce costs and increase safety when destacking steel stock. A powerfully magnetic field automatically separates sheets and as fast as the top sheet is removed, the next sheet instantly moves up. Prying off sticky, oily, pre-finished or polished sheets is no
- Weight: 15 lbs
- Thickness / Height: 15.25 inch
- Features: Other
-
Supplier: Monroe Engineering
Description: Magnetic Sheet Fanners are designed to reduce costs and increase safety when destacking steel stock. A powerfully magnetic field automatically separates sheets and as fast as the top sheet is removed, the next sheet instantly moves up. Prying off sticky, oily, pre-finished or polished sheets is no
- Weight: 29 lbs
- Thickness / Height: 9.25 inch
- Features: Other
-
Supplier: Aget Manufacturing Company
Description: Aget push-through belt drive cyclone dust collectors are available from 10-75 HP and are recommended for applications where high volumes of dust-laden air must be moved, and high volumes of dust removed. These Dustkops use material handling fans designed for air streams up to 18,000 CFM and
- Airflow: 5,000 to 10,000 SCFM
- Applications: Abrasives
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
-
Supplier: Bratney Companies
Description: The Cimbria Cyclofan is a combination of a fan and a highly efficient mechanical dust separator, specially developed to process moist air from grain dryers. The effective separation of dust particles is based on the centrifugal force in a rotating air-strem, which is obtained by a
- Air Flow Rate: 13.53159 SCFM
- Static Pressure: 2.952755905511778 in H2O
- Design: Axial
- Drive Type: Belt Drive
-
Supplier: ProVent LLC
Description: When Compared To Traditional Media And Water Based Systems Heavy Sheet Steel Construction and Structural Iron Framing Integral Fans and Motors Optional Features Stainless Steel Construction Platform and Ladder Systems Variable Frequency Drives Air Locks Screw Conveyors Custom Inlet & Exhaust
- Airflow: 650 to 30,000 SCFM
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Applications: Metalworking Chips / Fluids
-
Supplier: Clean Air Industries
Description: from the airstream. For those conscious about energy consumption, our optional fans are self-cleaning with radial blades designed to deliver peak airflow at a lower horsepower, ensuring energy conservation. The rapid rotation of the high-velocity airstream in the Cyclone ensures that dust is
- Airflow: 4,500 to 7,500 SCFM
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes
-
Supplier: Air Control Industries Inc.
Description: Medium to high pressure centrifugal fan with direct or belt driven options. Typical Applications: Aeration, Agriculture, Heat Treatment, Ovens & Burners, Boilers, Composting, Cremators, Film Blowing, Fired Heaters, , Fluid Beds, Forge Blowers, Gas Boosting, Glass Blowing, Incinerators, , Lamp
- Air Flow Rate: 325 SCFM
- Static Pressure: 412.7871674924572 to 416.7871674924572 in H2O
- Media Temperature: 176 F
- Material of Construction: Aluminum
-
Supplier: Air Control Industries Inc.
Description: Medium to high pressure centrifugal fan with direct or belt driven options. Typical Applications: Aeration, Agriculture, Heat Treatment, Ovens & Burners, Boilers, Composting, Cremators, Film Blowing, Fired Heaters, , Fluid Beds, Forge Blowers, Gas Boosting, Glass Blowing, Incinerators, , Lamp
- Air Flow Rate: 1,000 to 2,850 SCFM
- Static Pressure: 444.78716749245723 to 452.78716749245723 in H2O
- Media Temperature: 176 F
- Material of Construction: Aluminum
-
Supplier: Prater
Description: The MAC forced vortex units process dry materials to an unmatched fineness and uniformity over a wide range of feed variations, either in closed-circuit with a conventional milling system or as independent “stand-alone” systems that incorporate feeder, fan and product collection equipment.
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Check Screening / Scalping, Fines Removal / Dedusting
- Applications: Dry / Free Flowing Materials
-
Supplier: Gilson Company, Inc.
Description: powered by a 1/3hp, fan cooled, totally enclosed motor. Screen Dimensions: 34x22x28in (864x559x711mm), LxWxH. Length is 41in (1041mm) with trays installed. The vertical-throw action of the CF-1 is designed primarily for coarse materials (2in to No.4), but adjustable incline and frequency
-
Supplier: Gilson Company, Inc.
Description: powered by a 1/3hp, fan cooled, totally enclosed motor. Screen Dimensions: 34x22x28in (864x559x711mm), LxWxH. Length is 41in (1041mm) with trays installed. The vertical-throw action of the CF-1 is designed primarily for coarse materials (2in to No.4), but adjustable incline and frequency
-
Supplier: FS-Curtis
Description: reducing pressure drop Integrated 3-micron separator removes solid contaminants and 60% of oil aerosols Fan switch allows operation in low ambient temperatures (35° F) Cleanable cabinet air filter Small footprint design Environmentally friendly CFC-free refrigerant
- Drying Capacity: 23 to 145 SCFM
-
Supplier: Schutte & Koerting
Description: combined Vent Gas Scrubber and Liquid Gas Separator is recommended where it is undesirable to send the entrained gas down the drain with the scrubbing liquid. No pressure drop is encountered when using this Liquid Gas Separator, therefore, no effect on scrubber capacity is seen.
- Airflow: 5 to 100,000 SCFM
- Minimum Particle Size Filtered: 5 to 40 µm
- Filter Type: Venturi
- Orientation: Vertical
-
Supplier: Pressure Washers Direct
Description: Compact And Portable Hot Water Cleaning •Totally enclosed, fan cooled electric motor •Heats water up to 200 degrees F Unique Top Fired Heat Exchanger •Convenient troubleshooting and easy maintenance •Can use either diesel fuel or kerosene High Quality Fuel Filter / Water
- Water Jet Pressure: 1,000 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Air Power Products Limited
Description: PTFE/carbon graphite compression rings PTFE composite guide rings Deep-finned aluminum alloy cylinders with plated bores for long life Large airfoil-type fan for efficient cooling Permanently sealed main ball bearings High efficiency reed valves Single piece connecting rods Inlet valve
-
Supplier: Henkel Corporation - Industrial
Description: coarse particle abrasion or erosion on metals (with or without chemical attack). It is designed for parts such as cyclones/separator bodies, dust collectors/exhausters, pump liners/impellers, fan blades and housings, chutes/hoppers and elbows/transition points. Protects metals from
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Microchip Technology, Inc.
Description: capability includes temperature, voltage and fan speed monitoring. It can alert the system of out-of-limit conditions and automatically control the speeds of multiple fans and includes support for monitoring two external temperatures via thermal diode inputs and an internal sensor for
- Operating Temperature: 32 to 158 F
- Features: Other
-
Supplier: Envirco
Description: configuration that is optimized through Controlled Media Spacing (CMS™) resulting in a lower pressure drop than other media pleating techniques. Continuous glass filament separators, encapsulated in a stabilizing adhesive, promote uniform airflow while eliminating media to media contact and
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Microchip Technology, Inc.
Description: 82077AA core. Family parts SCH5127-NW Additional Features 8042 Keyboard Controller 128 QFP Packaging Legacy I/O 30 GPIO Pins State Machine Fan Control Engine IEEE 1284, EPP, and ECP Compatible Parallel Port One IrDA 1.0 Infrared Port One 16C550A UART-compatible serial port 3 PWM Outputs 3
- Operating Temperature: 32 to 158 F
- Features: Other
-
Supplier: Stoelting Cleaning Equipment
Description: a wide variety of cleaning applications. Tapered inside roof provides improved water runoff and steam ventilation system with separate vent fans for accurate mist control. 3' dragout/chemical isolation zone includes a total of 4 isolation curtains designed into each module to minimize cross
- Internal Length: 54 inch
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Machine Mounting: Floor / Skid
-
Supplier: Aget Manufacturing Company
Description: The cyclone separator is one of the most efficient dust collectors available for its cost. The SN Series cyclones shown here are equipped with top mounted motors and fans which pull contaminated air into the cyclone through the lower side opening. The centrifugal action of the cyclone,
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Our high temperature air dryers consist of an integrated air-cooled after cooler, refrigerated dryer, centrifugal moisture separator, and electronic adjustable drain valve. An optional extra is an oil/dirt removing filter (coalescer). Eliminates water, oil and dirt from air system. Prevents
- Drying Capacity: 60 to 75 SCFM
- Maximum Pressure: 232 psi
- Minimum Output Dew Point: 39 to 50 F
- Motor Power (Refrigerated Style): 2.26497245048577 HP
-
Supplier: Fisher-Klosterman
Description: to handle gas temperatures of up to 2000 degrees F (1100 degrees C), utilizes a venturi throat to capture particles with water droplets and send them to the separator. The separator, or tower, includes a packing section for gas absorption along with a mist eliminator to ensure a clean
-
Supplier: Microchip Technology, Inc.
Description: Legacy I/O 40 GPIO Pins 32 byte Security Key Register μController Fan Control Engine PCH (Platform Controller Hub) Temperature monitoring Glue logic 3 PWM Outputs 3 fan tachometer inputs IEEE 1284, EPP and ECP Compatible Parallel Port One IrDA 1.0 Infrared Port NS16550 compatible UART
-
Supplier: SAE International
Description: capability from the US segment of the ISS. A failure investigation determined that chemical and biological contaminants and byproducts from the ISS Airlock Heat Exchanger, and the EMU itself, fouled the magnetically coupled pump in the EMU Transport Loop Fan/Pump Separator leading to a
-
Supplier: HDT Global
Description: cabin for operation. In the M8A3 CBRN filtration unit, the M13 filter is housed within the M2A2 air purifier, which also contains a blower and an inertial dust separator (cyclone). Contaminated air passes through the fan and cyclone to the M13 particulate filter and finally through the
- Construction: Box / Rigid Cell Filter, Frame / Assembly
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
to be positioned effortlessly in any workspace. Additionally, the hose kits come complete with cone and fan nozzles, to help ensure the cold air is directed exactly where it’s needed for maximum cooling efficiency. Included Automatic Drain Filter Separators aid with the consistent delivery of (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR -
aluminum and designed to cool dust-tight, oil-tight, splash-resistant, indoor/outdoor enclosures. This easy-to-use cooling method can be installed in minutes through a standard electrical knockout. NEMA 4 Cabinet Coolers provide a low-cost alternative to unreliable cooling methods like fans, heat (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
Class III, these high-capacity cooling systems prevent overheating of sensitive electronics while eliminating the need for costly air conditioners or vortex fans. With cooling capacities up to 5,600 Btu/Hr, Dual Hazardous Location Cabinet Coolers are ideal for oversized control panels, motor control (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
techniques. Continuous glass filament separators, encapsulated in a stabilizing adhesive, promote uniform airflow while eliminating media to media contact and fiber break-off associated with other media pleating techniques. An adjustable diffusion disc that promotes uniform airflow over the entire filter (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco
Conduct Research Top
-
CABINET COOLERS END COSTLY SHUTDOWNS
an option due to safety concerns of having exposed electronics. Mounting panel fans made no sense because the temperature in the shop was too hot to provide cooling.". Other Options Were Considered. After reading about heat exchangers, he concluded they would be too impractical since there was very
More Information Top
-
On Farm Performance of Two Solids/Liquids Separation Systems for Flushed Swine Manure
The separator had a return line to the FAN feed tank, allowing the feed pump to keep a continuous "full feed rate" to the FAN separator .
-
International Space Station Waste Collector Subsystem Risk Mitigation Experiment Design Improvements
The action of removing the urinal pre-filter housing from the yoke automatically turns on one of the two redundant two-phase rotary fan separators .
-
On-Farm Performance of Two Solids/Liquid Separation Systems for Flushed Swine Manure
The separator had a return line to the FAN feed tank, allowing the feed pump to keep a continuous "full feed rate" to the FAN separator .
-
Three-dimensional Separator Reconnection – How Does It Occur?
These connections divide into two main classes, where six are fan- fan separator lines and two represent spine-spine lines.
-
Mechanical Solid-Liquid Manure Separation: Performance Evaluation on Four New York State Dairy Farms – A Preliminary Report
The flow rate data is consistent with the FAN separator Inc. literature indicating that the PSS model separator will process 10 – 50 tons of dry solids (FAN, 2005); no unit of time was provided by the reference cited.
-
International Conference on Environmental Systems (ICES) > Development of a Universal Waste Management System (AIAA 2013-3400)
G. Dual Fan Separator .
-
Standard Handbook for Aeronautical and Astronautical Engineers > NUTRITION AND SANITATION
The fan separator removes up to approximately 4 lb of water per hour.
-
To Orbit and Back Again
It was then deposited into a porous bag liner and the air was drawn through the hydrophobic material by a fan separator .
-
Waste Collector System Technology Comparisons for Constellation Applications
Fig. 5 WCS flow diagram illustrating redundant fan separators and large single fecal tank.
-
Nutrient and Solids Separation of Flushed Dairy Manure by Settling
In each case both influent (raw manure) and effluent (processed through the FAN separator ) were put in the columns.
Indicates content that may require registration and/or purchase.