Products/Services for Farr Eco Air Filters
-
Air Filters (industrial) - (933 companies)Industrial air filters are devices designed to remove solid particulates and molecular contaminants for the purpose of improving air quality in a system or environment. Air filters typically consist of a sturdy frame, filled with some type...ConstructionFrame / AssemblyPleated -
Compressed Air Filters - (512 companies)Compressed air filters are used to remove water, oil, oil vapor, dirt, and other contaminants from a compressed air supply. In a standard compressed air filter the following components will be found between the point where the compressed air enters... -
HEPA Filters and ULPA Filters - (158 companies)High-efficiency particulate air (HEPA) filters and ultra-low particulate air (ULPA) filters are designed to screen particles larger than 0.3 um High efficiency particulate air (HEPA) filters and ultra-low particulate air (ULPA) filters are air... -
Air Purifiers - (286 companies)Air purifiers re-circulate, filter and purify air for process and environmental applications. Air purifiers can be portable, table-top devices used in individual rooms or larger systems that require installation with an existing HVAC, furnace... -
Air Conditioners - (657 companies)These environments can require powerful air filtering and spot cooling. Process and plant Cooling systems cool spaces or chambers where heat transfer is required. Cleanrooms require careful attention to air filtration as well as airflow within the chamber. Hospitals... -
Air Compressors - (1121 companies)...with paper or polyester filters that remove oil, dust, vapors, and other debris are also available. Oil-free air is especially important in applications such as food processing and semi-conductor manufacturing, where as little as one part per billion...
-
Air Cylinders - (643 companies)Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
-
Air Handlers - (344 companies)...of a blower, a heat exchange medium for heat or air conditioning, and housing. An air handler unit is the main component of an air conditioning system. An air-handler unit includes: various dampers. air filter. heating and cooling coils. fan. Dampers...
-
Filter Housings - (141 companies)...and pressurized air and other gases. Standard options include: Melt blown filter cartridges: This unit is suitable for removing particles of a uniform size throughout the filter's body. The instruments are appropriate for well water and normal city water...
-
Air Showers - (20 companies)Air showers use jets of filtered air to clean particle contamination from personnel and equipment during entry into a cleanroom environment. Air showers use jets of filtered air to clean particle contamination from personnel and equipment during...
Product News
-
Harbory Filtration
What is eco bag filter housing? An Eco Bag Filter Housing is a type of filtration vessel designed to hold and support one or more replaceable filter bags. It is a cost-effective, lightweight, and reliable solution for removing solid particles from liquids in a wide range of industrial and commercial applications. The "Eco" designation generally refers to its focus on being economical, lightweight, and often designed with features that promote easier maintenance and waste reduction. 1. Key Features and Design. Eco bag filter... (read more)Browse Filter Housings Datasheets for Harbory Filtration -
Harbory Filtration
Why choose pp air filter media in air filtration? PP is used across nearly every filtration sector: HVAC Systems: Commercial and residential building ventilation. Automotive: Cabin air filters and engine intake pre-filters. Medical & Healthcare: The core material for N95/KN95 masks and HEPA filters in hospitals and cleanrooms. Industrial & Consumer: Dust collection, cleanrooms, and household air purifiers. Furthermore, the performance of PP media can be highly customized by adjusting fiber diameter, thickness, porosity, and electrostatic... (read more)Browse Filter Media Datasheets for Harbory Filtration -
Ducon Environmental Systems
Pulse-air and reverse air type baghouse filters Ducon supplies pulse-air and reverse air type baghouse filters for industrial and utility applications. Over the years Ducon has provided hundreds of successfully operating installations for a variety of industries, such as: coal, cement, steel, power, mining and chemical. Ducon's Bag Filters are state of the art, high efficiency, modular filters designed to handle gas volumes from several hundred to several thousand cubic feet per minute. All Ducon Bag Filters are custom designed for optimum... (read more)Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Reverse Air type Baghouse Filters Ducon supplies pulse-air and reverse air type baghouse filters for industrial and utility applications. Over the years Ducon has provided hundreds of successfully operating installations for a variety of industries, such as: coal, cement, steel, power, mining and chemical. Ducon's Bag Filters are state of the art, high efficiency, modular filters designed to handle gas volumes from several hundred to several thousand cubic feet per minute. All Ducon Bag Filters are custom designed for optimum... (read more)Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Festo Corporation
MS2, Compressed air filter regulator valve The MS2 regulators and filter regulators are designed to deliver superior controlled performance. Combined with its small size and ultra-light weight enables the MS2 to be installed directly on moving components in dynamic applications such as end of arm tooling. Being so light the MS2 units have negligible, or no, effect on the kinematics of the machine. With its optimized design, the MS2 offers big flows in a very small package, delivering up to 350 l/min for the regulator and 310 l/m... (read more)Browse Air Pressure Regulators Datasheets for Festo Corporation -
Harbory Filtration
How to choose air filter media efficiency level? Choosing the appropriate air filter media efficiency level is a balance between filtration performance, pressure drop, energy consumption, service life, and application requirements. A higher-efficiency filter can capture smaller particles, but it may also create greater airflow resistance if the media is not properly designed. 1. Identify the required filtration target. First, determine what contaminants need to be removed: Coarse dust, fibers, and larger particles --> low-efficiency media... (read more)Browse Air Filters (industrial) Datasheets for Harbory Filtration -
Harbory Filtration
Why choose Merv Air Filter Media? laboratories. MERV 13 -16. 0.3 -1 um (bacteria, smoke, aerosols). Cleanrooms, pharmaceutical, food processing. Key Benefits of MERV Air Filter Media. 1. Optimized Indoor Air Quality. Higher MERV ratings capture finer particles, including bacteria, smoke, and fine dust. Harbory Filtration's MERV-rated media helps facilities meet indoor air quality standards for occupants, products, and processes. 2. Energy Efficiency. Higher MERV does not always mean higher energy costs. Harbory Filtration offers... (read more)Browse Filter Media Datasheets for Harbory Filtration -
STEGO
STEGO Filter-Fan Plus air-flap technology Cooling. Optimal control cabinet cooling is an investment in long-term success. Prevent excessive temperatures, which can occur in tightly fitted control cabinets and may lead to electrical and electronic components malfunctioning. Our filter fans and fans for control cabinets reliably prevent overheating and damage to components. Follow us on: Facebook. YouTube. LinkedIn. STEGO Blog. Perfect thermal management. SIMPLY INNOVATIVE. BETTER FOR SURE. STEGO develops and manufactures products... (read more)Browse Electronic Cooling Fans Datasheets for STEGO -
Harbory Filtration
High-performance PP Melt Blown Air Filter Media PP Air Filter Media Introduction. PP Air Filter Media is a high-performance air filtration material made from 100% polypropylene (PP) fibers through advanced nonwoven manufacturing processes such as melt-blown, spunbond, and thermal bonding technologies. It is designed for efficient airborne particle removal, low-pressure-drop operation, and long service life in industrial and commercial air filtration applications. With excellent chemical resistance, moisture resistance, and mechanical... (read more)Browse Filter Media Datasheets for Harbory Filtration -
Harbory Filtration
XBM Bag Air Filter Media: M5 to F9 Grades High Dust Loading Medium Bag Air Filter Media (XBM) is a specialized air filtration material designed for medium-efficiency bag filters, offering extended service life and reduced maintenance frequency in demanding industrial ventilation environments. Product Overview. The XBM series is manufactured by Harbory Filtration using 100% non-toxic, odorless polypropylene with a multi-layer media structure. This design creates a larger dust-holding capacity compared to standard medium-efficiency bag... (read more)Browse Filter Media Datasheets for Harbory Filtration
-
Volatile organic chemical emissions from carpets. Final report
The air then passes through a filter assembly (Model ECO Glide Pack, Farr Co.) containing a coarse filter, 12 charcoal filters, and a HEPA (high-efficiency .
-
Environmental Engineering: Prevention and Response to Water-, Food-, Soil-, and Air-borne Disease and Illness
Eco -resources area, protection, 319 – 320 protection, 314 – 315, 319 – 321 Ecosystems, protection, 223 … period, 116 Eye infections, 40t Farm animal manures, 300 Farming, USDA standards, 108 Farr , William, 46 – … 85 determination, 86 Incident response commander (IRC), 351 Incident response team, 351 India air pollution control, 272 … Act of 1972, 150 Potato poisoning, 33t Poultry, 185 – 186 Pressure sand filtration , unreliability, 53 Prevalence…
-
Plant Services Products
Cameron's ECO - Filter is made to have a 40% lower clean pressure drop. .... Camfil Air Pollution Control's Stinger Explosion Isolation Valve is built to ... .... Manufacturer: Camfil Farr APC .
-
Plant Services Products
Cameron's ECO - Filter is made to have a 40% lower clean pressure drop. .... Camfil Air Pollution Control's Stinger Explosion Isolation Valve is built to ... .... Manufacturer: Camfil Farr APC .
-
Plant Services Products
Cameron's ECO - Filter is made to have a 40% lower clean pressure drop. .... Camfil Air Pollution Control's Stinger Explosion Isolation Valve is built to ... .... Manufacturer: Camfil Farr APC .
-
Plant Services Products
Cameron's ECO - Filter is made to have a 40% lower clean pressure drop. .... Camfil Air Pollution Control's Stinger Explosion Isolation Valve is built to ... .... Manufacturer: Camfil Farr APC .
-
Plant Services Products
Farr Gold Series Package dust collectors handle air flows from 1,000 to 3,000... .... SKF introduces sensor bearing with EMC filter to protect against potential ... .... Epistron Eco power supply now in three-phase option .
-
Plant Services Products
Farr Gold Series Package dust collectors handle air flows from 1,000 to 3,000... .... SKF introduces sensor bearing with EMC filter to protect against potential ... .... Epistron Eco power supply now in three-phase option .
-
Plant Services Products
Farr Gold Series Package dust collectors handle air flows from 1,000 to 3,000... .... SKF introduces sensor bearing with EMC filter to protect against potential ... .... Epistron Eco power supply now in three-phase option .
-
Plant Services Products
Farr Gold Series Package dust collectors handle air flows from 1,000 to 3,000... .... SKF introduces sensor bearing with EMC filter to protect against potential ... .... Epistron Eco power supply now in three-phase option .
Indicates content that may require registration and/or purchase.