-
Supplier: Conant Controls, Inc.
Description: are fast acting — cycles through 90° in 2 seconds depending on torque load. They are normally furnished reversible for valves having a 90° rotation. They may be ordered unidirectional — 360° cycles in 90° steps.
- Actuator Torque: 80 In-lbs
- Features: Electric
- Location: Hazardous
- Full Range of Rotary Motion: Multiturn (+360 degrees), Quarter Turn ( 90 degrees)
-
Supplier: Precision Engine Controls Corp.
Description: Furthermore, the actuator develops up to 1000 lbf ensuring that most debris will be crushed and/or passed through the valve. The result is a repeatable, fast acting valve that allows a smooth, reliable turbine light-off and stable load control. The actuator’s 120 VDC
- Media: Gas
-
Supplier: Wichita Clutch
Description: problem. Some features of Wichita's motor brakes are: Thicker friction disc for longer life Induction hardened teeth on the hub for longer life Fast acting spring set actuator for quick smooth stops Low inertia designs
-
-
Supplier: Velan, Inc.
Description: classification societies. • Actuator: Manual, pneumatic (single or double-acting type), electric or hydraulic according to customer specification. ON/OFF or MODULATING function according to the application. Fast-acting actuators for Emergency Shut Down (ESD)
- Valve Size: 3 to 80 inch
- Features: ASME, Bolt Flange, Other
- Valve Type: Butterfly Valves
-
Supplier: Velan, Inc.
Description: provides an exceptional tight shutoff even with high temperature fluctuations • Actuators: Pneumatic, hydraulic, electric or manual gear; fast acting actuators for Emergency Shut Down (ESD) function • Extended Bonnet: With a sufficient gas column to keep the stem
- Valve Size: 6 to 48 inch
- Features: ASME, Bolt Flange, Other
- Valve Type: Butterfly Valves, Cryogenic Valves
-
Supplier: ThermOmegaTech®
Description: for quick and easy installation Operating temperatures unaffected by variable inlet pressures Design Features Compact, low mass – Fast response Corrosion resistant – Long service life All stainless steel body, fittings, spring & plug Ram-type plug for reliable tight shutoff Direct
- Valve Size: 0.375 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Supplier: Velan, Inc.
Description: sealing system: Combined with the eccentric disc rotation, the patented flexible metallic seat provides an exceptional tight shutoff even with high temperature fluctuations • Actuators: Pneumatic, hydraulic, electric or manual gear; fast acting actuators for
- Valve Size: 6 to 42 inch
- Features: ASME, Butt Weld, Other
- Valve Type: Butterfly Valves, Cryogenic Valves
-
Supplier: Clippard
Description: mechanical actuators • Small, compact size, lightweight • Design flexibility and fast response • Electroless nickel plated brass and anodized aluminum construction for long life and corrosion resistance • Stainless steel stems and springs for corrosion resistance • Optional
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 3
-
Supplier: Clippard
Description: mechanical actuators • Small, compact size, lightweight • Design flexibility and fast response • Electroless nickel plated brass and anodized aluminum construction for long life and corrosion resistance • Stainless steel stems and springs for corrosion resistance • Optional
- Valve Size: 0.375 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 3
-
Supplier: Clippard
Description: mechanical actuators • Small, compact size, lightweight • Design flexibility and fast response • Electroless nickel plated brass and anodized aluminum construction for long life and corrosion resistance • Stainless steel stems and springs for corrosion resistance • Optional
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 3
-
Supplier: Clippard
Description: mechanical actuators • Small, compact size, lightweight • Design flexibility and fast response • Electroless nickel plated brass and anodized aluminum construction for long life and corrosion resistance • Stainless steel stems and springs for corrosion resistance • Optional
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
-
Supplier: Precision Engine Controls Corp.
Description: electrical installation. The eXVG design is robust which translates into high reliability. The valve contains a single direct acting solenoid actuator with no mechanical linkages, and only one moving part. The flow tube design is balanced allowing smooth, fast valve operation
- Media: Gas
Find Suppliers by Category Top
Featured Products Top
-
Geeplus has redesigned the powerful and fast-acting VM102 voice coil motor using a highly optimized magnet assembly and a new, more flexible termination (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
for compact construction, symmetric mounting position, high-cycle life and fast operation. Available in Double Acting or Spring Return (fail-open or fail-closed). ASTM303 stainless steel with electro-polish finish Dual piston rack and pinion design (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
M Series Nema 4 ICI’s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
CAFE & CAFE NITRO Electric Actuators Superior CAFE Actuators provides automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights (read more)
Browse Electric Valve Actuators Datasheets for Plast-O-Matic Valves, Inc. -
Actuator Design Based on the power source used, actuators can be divided into two main categories: Electric actuators: using either one-phase or three-phase power (depending on the size of the application and the availability in site) to energized a set of gears, operating (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
range of configurations. Standard Belt Driven Actuators Standard actuators are available in stock travel lengths from 184 mm to 2242 mm and offer users a number of commonly configured options. Off-the-shelf availability allows for fast delivery while still providing (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
include: Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs) easyE® (Electric Linear Actuators (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
termination styles, including bolt down and PCB, in applications such as on-board chargers, 3-phase EVSE and charging infrastructure, and on-board EV powertrain and distribution systems. Eaton's additional KLKE series of fast-acting fuses are designed to protect control circuits, lighting circuits (read more)
Browse Electrical Connectors Datasheets for DigiKey -
actuators are available in double-acting and spring-return models with torque outputs up to 47,000 inch-pounds with an 80 PSI air supply. HP Series actuators are perfect for quarter-turn valve automation applications where continuous rapid cycling is required or hazardous conditions exist (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
Air Actuated Ball Valves Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Aerospace Sciences Meetings > A Mission Adaptive Variable Camber Flap Control System to Optimize High Lift and Cruise Lift to Drag Ratios of Future N+3 Transpo...
SMA actuators drive the first and second camber flap segments and a faster acting electric actuator drives the third camber flap segment.
-
Limited motion rotary actuators of the toroidal-stator, permanent-magnet rotor type
4 'Quadrak fast - acting electric actuator for ball valves'.
-
Fast Acting Sequential Embedded Electric Gearbox Actuator
Fast Acting Sequential Embedded Electric Gearbox Actuator .
-
A Low-Cost Current Transducer for Automotive Actuators
… Automotive Market of the Future” , Proceedings, 15th IEEE Applied Power Electronics Conference and Exposition , June 2000 , Vol. 1 , pp. 3 -9 [2] Iordanidis G. , Holliday D. and Mellor P. H. , “ Fast Acting Sequential Embedded Electric Gearbox Actuator ” , Paper Number 2005 …
-
Integrated Chassis And Suspension Controls Present And Future World Of Chassis Electronic Controls
For active suspension systems, fast - acting electric or hydraulic actuators function as springs, shock absorbers and stabilizer bars to dynamically control both ride and ride height.
-
Benefits Of All-Electric Subsea Production Control Systems
The electric tree system contained a representative range of valves and actuators , including a fast acting all- electric choke.
-
Attention to detail key in valve actuation | Archive | Process Engineering
The gearing in the actuator and the valve gearbox restricts faster acting electric actuation.
-
The First All Electric Subsea System on Stream: Development, Operational Feedback and Benefits for Future Applications
Electric systems could provide high reliable, fast acting actuators , as a compact unit.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9696.pdf
Honeywell offers a choice of individual zone controls with fast - acting motorized actuators or slower response thermal electric actuator controllers.
-
The proof ground for automated process control systems of power stations: An efficient tool for training specialists and testing complex control systems
… and con troller networks, including a hub, gateways, and net work cards of workstations; and (iv) field equipment represented by standard elec trically driven actuators (two control valves, stop valves, a fast acting solenoid valve, and two electric motors driving an auxiliary …
Indicates content that may require registration and/or purchase.