-
Welding, Brazing, and Soldering Equipment - 8000 Series LaserStar Fiber Coupled Laser Welding SystemSupplier: LaserStar Technologies Corporation
Description: LaserStar laser welding systems can produce both laser spot welds (single pulse) and laser seam welds (multi-pulse overlapping spots), including hermetically sound laser seams. The 8000 Series Laser Welding System offers users the ability to easily integrate the
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Welding, Brazing, and Soldering Equipment - 8600 Series FiberStar Fiber Coupled Laser Welding SystemSupplier: LaserStar Technologies Corporation
Description: FiberStar 8600 Series micro-welding laser systems are fast, efficient, portable, fiber laser engines with fiber optic attachment for high-speed welding and cutting applications. Ideal for non-contact laser welding processes which join two similar or certain
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: LaserStar Technologies Corporation
Description: for years of operation. Fiber laser welding technology produces a sharp, focused light beam that consistently melts a very small area of metal. The benefit of the technology is that very little heat is generated at the weld point allowing users to easily laser weld > 0.025mm
- Duty Cycle: 100 %
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
-
Supplier: LaserStar Technologies Corporation
Description: levels (150, 300, 450 Watts) to meet a wide variety of application requirements. FiberStar Fiber Laser Welding Systems are ideal for a wide range of complex alloys and applications including: Medical Device Components Spot Welding Seam Welding Mold Repair Welding Micro Welding
- Duty Cycle: 100 %
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: Sunstone Engineering
Description: FEATURES The open laser was developed primarily for precise welding work on large pieces. The mold & die and plastic injection industries can save thousands of dollars by repairing their pieces instead of replacing them. The Orion open laser allows for those laser welding
- Type: Complete / Turnkey System
- Laser Operation: Laser Welding
-
Supplier: Precitec, Inc.
Description: Cladding improves wear resistance and corrosion characteristics of a component or a component area. Therefore, the compact and solid cladding head YC30 is intended for fiber-guided laser in the medium to high powered range. Areas of application are e.g. repair welding of tools,
- Type: Component / Subsystem
- Laser Operation: Laser Forming / Cladding
-
Supplier: Fluke
Description: connectors and patch cords. You can diagnose and repair simple fiber link problems with Fluke Networks' Visual Fault Locator (VFL). The laser-powered VisiFault Visual Fault Locator is a cable continuity tester that locates fibers, verifies cable continuity and polarity.
- Test Equipment: Fiber Optic Fault Locator
- Test Equipment Type: Hand Held
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fiber Channel/Gigabit Etherner Laser Diode Control for Fiber Optic Modules | IC DCP DUAL EEPROM MEM 20-TSSOP Product overview: X9525V20I from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fiber Optic Transceiver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 118-AFCT-5971ALZ can be used for catalog matching and distributor lookup.
- Features: Other, RoHS Compliant
- Device Type: Transceiver
Find Suppliers by Category Top
Featured Products Top
-
The Q1 Laser Radar by Ommatidia offers high-precision measurements and advanced contactless vibrometry. With its 128 parallel channels, it delivers metrology-grade results for distances of up to 50 meters. Additionally, the Q1 features imaging vibrometry (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
Troubleshoot, diagnose, and repair with priority service Maintain measurement performance by keeping your instruments in tip-top shape Reduce measurement downtime with hot-swappable instruments What's included (read more)
Browse Fiber Optic Test Equipment Datasheets for Luna Innovations -
plasma table. This same equipment will serve NYB’s needs down the road in addition to a TRUMPF Fiber Laser and a Powder Coat Line. ABOUT THE COMPANIES The New York Blower Company is a leading manufacturer of catalog and custom fans and blowers in industrial and OEM (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
More Information Top
-
Decreasing cost of flexible ureterorenoscopy: single-use laser fiber cost analysis.
Cost of laser fibers and repairs was recorded.
-
Research of Fiber Laser Cladding Technology on Shaft-Parts
The results show that the fiber laser cladding repair technology can significantly improve the quality, hardness, wear resistance, service life of shaft-parts surface.
-
An investigation of the potential for laser nerve welding.
Analysis of the compound action potential values indicated that the number of regenerating fibers after laser repair was greater than that after suture repair, although a significant difference could not be demonstrated.
-
Frequency Metrology on single trapped ions in the weak binding limit:
The 3s1/2-3p3/2 transition in 24-Mg+
R. Holzwarth for repairing the fiber laser , B. Bern- hardt for the frequency dissemination system and H. A. Sch¨ussler for assistance with the dye laser system.
-
Lase Ultrasonic Web Stiffness tester
Repair laser - fiber optic 6.
-
Laser(-assisted) nerve repair. A review
Higher distal myelinated nerve fiber density in laser repaired was found in most of the studies [5, 8, 9] while no differences in axonal population were found just in one study [38].
-
Compact probing system using remote imaging for industrial plant maintenance
We developed and demonstrated a probing system which can do both the welding repair by the fiber laser and the inspection by Eddy Current Testing for the maintenance of inner wall deterioration of a FBR heat exchanger pipe 2 .
-
Laser-guided repair of complex bile duct strictures.
During operation for repair , a laser fiber (0.2-0.6 mm) connected to a (low-power) red light-emitting diode laser was passed through the PTD catheter into the proximal end of the stricture.
-
Comparative study of suture and laser‐assisted anastomoses in rat sciatic nerves
This implies a greater continuity of fiber growth in the laser repaired nerves.
-
Holmium:yttrium-aluminum-garnet lithotripsy proximal fiber failures from laser and fiber mismatch.
Urologists should familiarize themselves with the specifications of their holmium:yttrium-aluminum-garnet lasers and fibers to avoid expensive laser repairs .
Indicates content that may require registration and/or purchase.