-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Optoelectronics>Fiber Optic Transmitters - Discrete Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS
- Resistance Range: 5 ohms
- Tolerance: 20 +/- %
- Power Rating: 30.000000000000004 watts
- Technology / Construction: Wirewound Resistor
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Optoelectronics>Fiber Optic Transmitters - Drive Circuitry Integrated Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Supplier: Newport MKS
Description: The F-PD-22-H-DIL Fiber-Optic Linear Balanced Photoreceiver with a configurable bandwidth up to 22 GHz is hermetically sealed for component qualification standards. In a 14-pin mini-DIL package, F-PD-22-DIL intigrates a dual balanced PIN photodiode (PD) array on a single chip
- Bandwidth: 20,000 MHz
- Features: Other
- Receiver Type: PIN
-
-
Supplier: ODG (Origin Data Global)
Description: FIBER OPTIC TRANSMITTER, OZ800 F
- Data Rate: 38.4 kbps
- Device Type: Transceiver, Transmitter
-
Supplier: Broadcom Inc.
Description: balanced PDs directly onto the PLC chip to provide a highly integrated optical hybrid chip for high performance in a very small footprint.
- Data Rate: 40,000 Mbps
- Operating Temperature: 23 to 176 F
-
Supplier: Broadcom Inc.
Description: balanced PDs directly onto the PLC chip to provide a highly integrated optical hybrid chip for high performance in a very small footprint.
- Data Rate: 13,000 Mbps
- Operating Temperature: -58 to 176 F
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ ICRX2 Series Small Form Factor Integrated Coherent Receiver integrates signal and local oscillator polarization splitters, two matched 90° optical hybrids, four high speed balanced detector pairs and four differential in/out linear TIAs with manual and automatic gain
- Operating Temperature: 23 to 176 F
-
Supplier: Broadcom Inc.
Description: The Avago TO293Bxxx is an hermetically sealed TO can device with integral photo diode for optical output monitoring using a 1310nm single mode edge-emitting laser diode chip family for use in uncooled applications up to 2.7Gb/sec. It supports CWDM wavelengths from 1270 to 1450nm. The laser is
- Data Rate: 2,500 to 10,000 Mbps
- Operating Temperature: -40 to 185 F
- Wavelength: 1,270 to 1,450 nm
- Features: Laser Diode
-
Supplier: Lingto Electronic Limited
Description: MINIATURE FIBER OPTIC TRANSMITTE
- Device Type: Transceiver
-
Supplier: MACOM
Description: MACOM’s L-PICTM Transmitters are highly integrated silicon photonic devices that use patented Self-Aligned Etch Facet (SAEFT™) technology for precision assembly of MACOM’s EFT lasers to the silicon PIC. Mach-Zehnder modulators and a multiplexer circuit are monolithically grown in the silicon
- Data Rate: 28 to 56 Gbps
- Maximum Optical Output Power: -6.499999999999999 to 4 dBm
- Cable Type: Single Mode
-
Supplier: Radwell International
Description: FIBER OPTIC AMPLIFIER, DF-G1 DUAL DISPLAY RECEIVER, RANGE DEPENDS ON FIBER AND LIGHT SOURCE, 10-30 VDC INPUT, 1 PNP OUTPUT, 4-PIN M8 INTEGRAL QD, 86290. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: MACOM
Description: MACOM's optoelectronics products also includes a wide range of transimpedance amplifiers (TIA) for line and client side 10G, 40G and 100G fiber optic receivers. Our portfolio includes linear TIAs for long haul coherent receivers and limiting TIAs for shorter range NRZ
- Data Rate: 0.2 to 56 Gbps
- Transimpedance: 2 to 10,000 kohms
- Supply Current (IS): 1.5 to 4.5 milliamps
-
Supplier: Win Source Electronics
Description: Unshielded Features: Fiber Optic Receiver General Purpose 155MBd -31dBm 4.5V ~ 5.5V 82 mA LED Color: Green - Green
-
Supplier: Microchip Technology, Inc.
Description: The SY88993V limiting post amplifier with its high and wide bandwidth is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 3.2Gbps. Signals as small as 4mVp-p can be amplified to drive devices with CML inputs. The SY88993V generates a chatter-free
Find Suppliers by Category Top
Featured Products Top
-
Conax Technologies designs and manufactures a full line of fiber optic cable seals for use in the semiconductor industry. These feedthroughs are used any time a fiber optic cable needs to pass through a pressure-differential boundary or an area requiring isolation to minimize particle (read more)
Browse Datasheets for Conax Technologies -
connectorized assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2820 consist of 2 850nm or 1310nm transmitters, or 850nm and 1310nm TR. Power Consumption: 150mA (50% Duty Cycle) tic Transmitters (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech has developed TTL series products to Fiber Optic Bit-Driver®s. This TTL to multimode or single mode fiber series of products now encompasses 1/2/4/8/16 channels. S.I. Tech 2817 is miniature version of its table top, standalone product and works from very low data speed up (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
project. Locon Sensor Systems supplies cylindrical and rectangular sensors that provide different angles and infrared beam capabilities. Fiber optic cable accessories to be used in conjunction with the photoelectric sensors are available for hard to fit, or high-temp areas. Visit our website or contact us today to learn more. (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
controller offers exceptional flexibility. It includes capabilities such as 6-axis coordinate transformation for hexapod-like parallel-kinematic structures, integrated scanning and alignment routines for efficient fiber-optic alignment, high-bandwidth/high-resolution analog inputs for analog sensors and (read more)
Browse Motion Control Systems Datasheets for PI (Physik Instrumente) L.P. -
energy costs alone. According to FS, a company involved in the fiber optic networking industry, additional benefits of adopting DC-powered datacenters include: Material Cost Savings: DC systems use less copper than AC systems and do not require the use of rectifiers and transformers (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products
More Information Top
-
Gbit/s serialiser/deserialiser subsystem for GaAs large-scale optoelectronic integration
The subsystem, con- sisting of 1030 gates, was implemented on GaAs using a refractory-gate MESFET process and is part of an optoelectronic transmitter/receiver chip set for fibre - optic computer communication links.
-
MiniMapperTM: a low-cost imaging IR linescanner
The TAXI transmitter/receiver chip pair formats the data for transmission over a fiber optic link to the external electronics, reducing the possibility of electrical pickup.
-
Jason II/Medea
… 8 channels 1 × 3-chip colour video camera - scientists pan and tilt 2 × 1- chip colour video camera - pilots … … Sensors: Attitude and heading: Fibre optic north seeking gyro Pressure … … baseline responder or relay transmitter/receiver 7-12 kHz vehicle …
-
Passively assembled optical interconnection system based on an optical printed-circuit board
Abstract—We propose a passively assembled chip-to- chip optical interconnection system using fiber - optic technology. To demonstrate the system, three components were prepared: a fiber-embedded optical printed-circuit board (OPCB), optical transmitter/receiver modules, and 90 -bent fiber connectors.
-
Honeywell optical investigations on FLASH program
Interfacing hardware elements consist of optical transmitter/receivers , protocol chips and dual port RAMs for host microprocessor communication and control. The optical transmitter/receiver integrates transmitter LED, LED driver circuit, receiver photodiode, pre-amplifier, amplifier, clock recovery circuit , and two fiber optic pigtails into a single package.
-
CHESS a new reliable high speed HF radio
Data is presented to the DRX board via a fiber - optic cable using the transparent asynchronous transmitter/receiver interface (TAXI) protocol. The DRX uses a TAXI chip to recover the data in transistor- transistor logic (‘l-TL)form.
-
Digital Optics Teams With Agilent for Micro-Optical Systems
In the process of performing work on an Advanced Technology Program (ATP) grant for photonic chips , (Charlotte, NC) is working with Agilent Technologies Inc. to develop … … level integrated micro-optical system (IMOS) module for use in transmitter/receiver communications applications. Digital Optics will design and manufacture an IMOS demonstrator to serve as the optical engine for a fiber optic module.
-
Development of an electro-optical MCM to produce a multichannel transceiver using VCSEL arrays
The micro- transmitter/receiver modules extend well-known fiber - optic technology to board level interconnections. This allows for a simple interconnection from chip to chip, board to board, rack to rack scaling …
-
A 17 Gb/s, 200-meter Multimode Optical Fiber Link using CMOS Analog ICs and Silicon Carrier Packaging
… to incorporate 850 nm optoelectronic components (OEs), the ICs and OEs are flip- chip attached to an … As illustrated in Fig. 1, the silicon carrier performs multiple functions: 1) connecting the ICs to the OEs through surface wiring, 2) routing the high-speed inputs/outputs of the transmitters/receivers from the top of the carrier through vias to the … … carrier technology to connect OEs to ICs through relatively long transmission lines with minimal impact on their high-speed operating performance and 2) the ability of CMOS analog front-end circuits to enable low-cost and low- power fiber - optic data interconnects.
-
An optically coupled sensor for the measurement of currents induced by MRI gradient fields into endocardial leads
… from the circuit, using the in- circuit serial programming connections and tools (MPLab 2, micro chip , USA). The optical transmitters/receiver The USART port of the PIC16F876 drives a transmitting photodiode integrated inside a fiber optic link (AFBR- 1522, Avago Technology, USA).
Indicates content that may require registration and/or purchase.