-
Supplier: Total Plastics, Inc.
Description: EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service, and to increase
- Overall Width / O.D.: 0.5 to 1.5 inch
- Overall Length: 120 to 240 inch
- Form / Shape: Flat / Bar Stock
-
Supplier: ASTM International
Description: 1.1 This dye-penetrant test method covers a means of evaluating solid fiberglass all-roving reinforced pultruded rod or bar stock for longitudinal wicking. There are generally three mechanisms that promote wicking such as delaminations, longitudinal continuous voids, or the
-
Supplier: Redwood Plastics
Description: DURADEK® and DURAGRID® High Strength Pultruded Fiberglass Grating DURADEK® and DURAGRID® are high strength pultruded bar type gratings that can be designed and used like traditional metal grates but have the inherent benefits of fiberglass. These problem solving products are
- Features: Anti-Slip, Fiberglass, Plastic
- Type: Grating
-
-
Supplier: Redwood Plastics
Description: DURADEK® and DURAGRID® High Strength Pultruded Fiberglass Grating DURADEK® and DURAGRID® are high strength pultruded bar type gratings that can be designed and used like traditional metal grates but have the inherent benefits of fiberglass. These problem solving products are
- Features: Anti-Slip, Fiberglass, Plastic
- Type: Grating
-
Supplier: Redwood Plastics
Description: DURADEK® and DURAGRID® High Strength Pultruded Fiberglass Grating DURADEK® and DURAGRID® are high strength pultruded bar type gratings that can be designed and used like traditional metal grates but have the inherent benefits of fiberglass. These problem solving products are
- Features: Anti-Slip, Fiberglass, Plastic
- Type: Grating
-
Supplier: Redwood Plastics
Description: DURADEK® and DURAGRID® High Strength Pultruded Fiberglass Grating DURADEK® and DURAGRID® are high strength pultruded bar type gratings that can be designed and used like traditional metal grates but have the inherent benefits of fiberglass. These problem solving products are
- Features: Anti-Slip, Fiberglass, Plastic
- Type: Grating
-
Supplier: Creative Composites Group
Description: Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid
- Coeff. of Thermal Expansion (CTE): 3.0555555555555554 µin/in-F
- Water Absorption: 0.25 %
- Tensile Strength (Break): 100,031.908104659 psi
- Tensile Modulus: 5,975.517781516521 ksi
-
Supplier: Strongwell Corporation
Description: DURADEK® is a standard pultruded fiberglass grating product stocked by distributors nationwide. It is available with individual bearing bars in either 1″ or 1-1/2″ “I” shapes or a 2″ “T” shape. DURADEK® is a flame retardant product utilizing a polyester or vinyl ester resin. The
- Features: Fiberglass
- Type: Grating
-
Supplier: Creative Composites Group
Description: Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid
- Coeff. of Thermal Expansion (CTE): 8.055555555555555 µin/in-F
- Water Absorption: 0.6 %
- Tensile Strength (Break): 9,964.03086383943 to 19,942.5654116146 psi
- Tensile Modulus: 1,000.75419156466 to 1,798.45680802924 ksi
-
Supplier: Strongwell Corporation
Description: DURADEK® is a standard pultruded fiberglass grating product stocked by distributors nationwide. It is available with individual bearing bars in either 1″ or 1-1/2″ “I” shapes or a 2″ “T” shape. DURADEK® is a flame retardant product utilizing a polyester or vinyl ester resin. The
-
Supplier: U.S. Plastic Corporation
Description: A proprietary isophthalic polyester resin formulation offering resistance to a wide range of chemicals. All shapes except the solid square and rod also also provide a low flame spread rating of 25 or less (when tested according to ASTM E-84). Fibergrate Dynaform pultruded fiberglass
- Form / Shape: Rod / Round Stock
-
Supplier: U.S. Plastic Corporation
Description: A proprietary isophthalic polyester resin formulation offering resistance to a wide range of chemicals. All shapes except the solid square and rod also also provide a low flame spread rating of 25 or less (when tested according to ASTM E-84). Fibergrate Dynaform pultruded fiberglass
- Form / Shape: Rod / Round Stock
-
Supplier: Creative Composites Group
Description: Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid
- Water Absorption: 0.6 %
- Tensile Strength (Break): 4,500 to 43,000 psi
- Tensile Modulus: 3,200 ksi
- Industry: General Industrial, Marine
-
Supplier: Creative Composites Group
Description: Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid
- Coeff. of Thermal Expansion (CTE): 4.3999999999999995 µin/in-F
- Water Absorption: 0.6 %
- Tensile Strength (Break): 7,500 to 37,500 psi
- Tensile Modulus: 800 to 3,000 ksi
-
Supplier: General Plastics Manufacturing Co.
Description: non-decaying product. This product is fully compatible with fiberglass-laminating production methods. Product Features and Benefits: Uniform material Grain-free material Closed-cell polyurethane Will not absorb liquid water, and is largely unaffected by solvents and paints Fiberglass
- Bulk Density: 20 lbs/ft³
- Tensile Strength: 715 to 789 psi
- Tensile Modulus (E): 67.062 to 68.324 ksi
- Thermal Conductivity: 0.394 BTU-in/hr-ft²-F
-
Supplier: IES2000
Description: urethane foams or fiberglass insulations. This fire retardant foam meets the flame spread, smoke density and fuel contribution requirements necessary to comply with Class-l building code regulations. The high performance thermal and acoustical characteristics of this flexible, low density
- Bulk Density: 0.7 lbs/ft³
- Tensile Strength: 18 psi
- Elongation: 15 %
- Tear Strength: 0.5 lbs/in
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/33088/62172359-MIT.pdf?sequence=2
The springs were machined from unidirectional fiberglass bar stock (GC-67-UB, Gordon Composites, Montrose, CO, USA) in thicknesses of 6.35 mm (0.250 in), 3.18 mm (0.125 in), and 1.57 mm (0.062 in).
-
Principals of the Manufacturing of Composites Materials
The first category con- sists of solid rod and bar stock produced from axial fiberglass rein- forcements and polyester resins.
-
ZASMHBA0003038
The first category consists of solid rod and bar stock produced from axial fiberglass reinforcements and polyester resins; these are used to make fishing rods and electrical insulator rods, which require high axial tensile strength.
-
REDUCED ENERGY CONSUMPTION THROUGH PROJECTILE BASED EXCAVATION
Hot bus bars, also Aluminum bar stock , would mount to G-10 fiberglass supports attached to the ground return bus bars in order to resist magnetic forces.
-
http://dspace.mit.edu/bitstream/handle/1721.1/86268/874153308-MIT.pdf?sequence=2
For the tanks, these bars were made out of aluminum angle stock , with the wider flat side glued to the side of the tank using super glue. Tests were run to determine the best adhesive for metal to fiberglass or epoxy and phenolic micro …
-
Benelli tactical shotguns provide 'versatile' close combat defense
First, the NOVA Tactical has a unitary stock and receiver made from fiberglass -reinforced polymer. … an internal steel insert that also serves as a guide for the bolt carrier and action bars .
-
ZASMHBA0003417
Two general categories of pultruded products are: solid rod and bar stock produced from uniaxial reinforcements (0 orientation with respect to the machine direction), which deliver the highest axial tensile strength and stiffness, and structural profiles, which use a combination of uniaxial … More than 75% of all pultruded products are based on fiberglass reinforced polyester resin.
Indicates content that may require registration and/or purchase.