-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Economical, Nominally Rated Pleated Cartridge Filters High media surface areas provides lower initial pressure drop High media surface areas of pleated cartridges provides lower initial pressure drop Polyester/polypropylene blend media offers best alternative to string wound,
- Filtration Grade (Micron Rating): 0.35 to 50 µm
- Type: Cartridge
- Filtration Product: Chemicals, Inks / Dies / Paints, Oil, Water
- Application / Industry: Electronics, Food and Beverage, Hydrocarbon Processing (Oil & Gas), Municipal Water Supply, Waste Treatment
-
Supplier: Pall Water
Description: contaminant-holding capacity Cartridges fit into most standard housings Various cartridge sealing options Numerous cartridge configurations Manufactured under ISO 9001 quality system
-
Supplier: ISC Sales, Inc.
Description: Shelco Filters has created the MicroSentry wound cartridge, setting a higher standard for industries requiring cartridge filtration. Our equipment makes achieving precision patterns a matter of standard procedure. Our state of the art computerized production machinery takes the
- Filtration Grade (Micron Rating): 0.5 to 150 µm
- Maximum Temperature: 140 to 750 F
- Type: Cartridge
- Filtration Product: Chemicals, Inks / Dies / Paints, Oil, Water
-
-
Supplier: Hilliard Corporation (The)
Description: Selexsorb™ GT is a patented adsorbent filter cartridge specifically designed for use with phosphate ester fluids such as AKZO Chemical's Fyrquel®. It maintains the original quality of fluids for prolonged periods, thus reducing the need for fluid changeouts and increasing equipment
- Maximum Liquid Flow: 0.5 GPM
- Type: Cartridge
- Additional Features: Duplex
- Features: Filter Element / Cartridge, Other
-
Supplier: Hilliard Corporation (The)
Description: These durable cartridges stand up to continued use without softening and deterioration as a result of exposure to water. The key is an advanced synthetic media that provides maximum filtration with minimum pressure drop. Applications:Marine/Shipping - Mid Stream Gas - Mining - Natural Gas
- Maximum Liquid Flow: 400 GPM
- Filtration Grade (Micron Rating): 1 to 100 µm
- Filtration Product: Chemicals, Gasoline / Diesel, Hydraulic Fluid, Lubricants, Oil
- Additional Features: Duplex, Reusable / Cleanable
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Pleated Glass Fiber Filter Cartridges Micron retention ratings from 0.2 to 30 microns Borosilicate microfiberglass media with polypropylene hardware construction offers wide range of chemical compatibility Optimized for retention and excellent flow rates Heavy duty components protect
- Filtration Grade (Micron Rating): 0.5 to 50 µm
- Maximum Temperature: 176 F
- Type: Cartridge
- Additional Features: FDA Compliant
-
Supplier: Eaton
Description: This disposable, versatile high temperature filter cartridge with a high efficiency borosilicate micro fiberglass media construction offers a greater surface area and high system flow rate. The LOFPLEAT-HT filter cartridges from Eaton are a popular choice in a
- Filtration Grade (Micron Rating): 0.2 to 30 µm
- Maximum Pressure: 75 psi
- Type: Cartridge
- Filtration Product: Chemicals, Inks / Dies / Paints, Oil
-
Supplier: Eaton
Description: This Eaton Pleated Micro Fiberglass Filter is a disposable, high efficiency cartridge that can be effectively used in a variety of industrial applications. Featuring Borosilicate Micro Fiberglass media, this versatile cartridge offers a greater surface area for
- Filtration Grade (Micron Rating): 0.2 to 30 µm
- Maximum Pressure: 80 psi
- Type: Cartridge
- Range: Micro Filtration
-
Supplier: Hilliard Corporation (The)
Description: The Hilite-A cartridges feature a special activated alumina media for the adsorption of acids and other oxidation products from synthetic fluids and petroleum oil. A water-resistance media, activated alumina will minimize the forming of precipitates or gels when used with phosphate-ester
- Maximum Liquid Flow: 0.4 to 2 GPM
- Filtration Product: Chemicals, Hydraulic Fluid, Oil
- Additional Features: Duplex
- Features: Filter Element / Cartridge, Other, Water Absorption
-
Supplier: Eaton
Description: LOFPLEAT HF-G cartridges are designed with pleated microglasfiber media construction to provide high total surface area. A single LPHF-G cartridge can replace several standard cartridge elements. High-flow capacity in a single cartridge leads to quicker and easier
- Filtration Grade (Micron Rating): 1 to 20 µm
- Maximum Pressure: 75 psi
- Type: Cartridge
- Filtration Product: Chemicals, Gasoline / Diesel, Oil
-
Supplier: ISC Sales, Inc.
Description: Because our cartridges are pleated to provide increased surface area and longer life, ISC's pleated jumbo filter cartridges outperform other filter elements. They can be used to remove suspended solids of approximately five micron and larger for all types of liquid
- Filtration Grade (Micron Rating): 0.35 to 100 µm
- Maximum Liquid Flow: 20 to 150 GPM
- Maximum Temperature: 140 F
- Type: Cartridge
-
Supplier: Radwell International
Description: HYDRAULIC RETURN FILTER ELEMENT, RETURN, CARTRIDGE, FIBERGLASS, 10 MICRON, 63 GPM MAX FLOW. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Rosedale Products, Inc.
Description: High efficiency cartridges - long service life
- Filtration Grade (Micron Rating): 10 µm
- Maximum Liquid Flow: 10 GPM
- Filtration Product: Chemicals, Lubricants, Water
- Features: Filter Element / Cartridge, Other
-
Supplier: ISC Sales, Inc.
Description: Watts ME Series Pleated Cartridges outperform other "depth" type filter elements because of our high surface area. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs. Further savings are
- Filtration Grade (Micron Rating): 0.35 to 50 µm
- Maximum Temperature: 140 F
- Type: Cartridge
- Filtration Product: Chemicals, Gasoline / Diesel, Inks / Dies / Paints, Oil, Water
-
Supplier: Bosch Rexroth Corporation
Description: For all fields of applications Types: Fiber glass, filter paper, wire mesh, non-woven and metal fiber Achievable oil purity up to ISO 12/8/3 (ISO 4406) Filtration quotient ß x = 1000 Cleanable filter material Superior contamination retention due to two-layer glass fiber technology
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid, Lubricants
- Filter Medium Material: Paper, Polyester / Fiberglass, Synthetic Fiber
-
Supplier: Eaton
Description: Up to 65% more filter area in a compact, easy-to-use filter element Features and Benefits Higher flow rates reduces the size of bag filter housings by up to 50% and lowers the initial costs of the filtration system Extended service life is up to five times longer compared to
- Filtration Grade (Micron Rating): 1 to 100 µm
- Maximum Liquid Flow: 176 GPM
- Maximum Pressure: 36.2 psi
- Type: Bag
-
Supplier: Delta Pure Filtration
Description: Filter media: polyester, core material selectable
- Filtration Grade (Micron Rating): 100 µm
- Range: Micro Filtration
- Filter Medium Material: Polyester / Fiberglass
-
Supplier: Camfil Power Systems
Description: HI-CAP Use Hi-Cap bag filters with synthetic media for high-comfort indoor air quality and pre-filter applications. The Hi-Cap series has a metal frame, and the Hi-Cap XLS a molded plastic frame.
- Type: Bag, Cartridge
- Configuration: In-line
- Features: Other
- Filter Medium Material: Polyester / Fiberglass
-
Supplier: Hayward Flow Control
Description: Bags in PP and Polyester Needle Felt, and PP and Nylon Monofilament Mesh fit industry standard sizes; No. 1, 7 in. x 16 in. and No. 2, 7 in. x 32 in. Sewn and Welded Construction. Features: All Bag Materials Silicone-Free Sewn Bags Have Sewn-In Cloth Handles Flanged Bags Have Molded-In Handles
- Maximum Liquid Flow: 90 to 180 GPM
- Maximum Temperature: 200 to 325 F
- Type: Bag, Cartridge
- Filtration Product: Chemicals, Water
-
Supplier: ISC Sales, Inc.
Description: The Glasfloss Magna Series HEPA grade air filters are designed for high-efficiency commercial and industrial applications. Classified under U. L. the filter media cartridge is sealed with a fire retarding, rubber base. 95% efficiency filters are available in a wide range
- Efficiency: 95 %
- Length: 12 to 24 inch
- Height: 12 to 24 inch
- Width / Ring Size: 6 to 12 inch
-
Supplier: Filter 1 Clean Air Consultants
Description: consumption and a longer filter life. The Filter 1 Downtron table is built of heavy gauge carbon steel to withstand hard use. It is sized to fit the application and provides the flexibility needed for "cell manufacturing." Features Nanofiber Cartridge Media Three-Phase TEFC
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 6,000 SCFM
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Cartridge-type Units
-
Supplier: SOLBERG Manufacturing, Inc.
Description: Industrial, compact silencer
- Filtration Grade (Micron Rating): 5 µm
- Maximum Temperature: 35 SCFM
- Application / Industry: Engine / Transmission, Medical, Waste Treatment
- Features: Filter Element / Cartridge, Other
-
Supplier: Serfilco, Ltd.
Description: include CPVC tube guides which accept 30" and 40" unit length DOE and 120 O-Ring SOE cartridges2. They also accept carbon cartridges. An optional CPVC cross post set can be ordered for stacking 10" or 20" DOE cartridges. 'FRP' chambers use vinyl coated SS 316 springs and CPVC
-
Supplier: ProVent LLC
Description: benches are used in sparking operations or where combustible metals are processed. Fiberglass finishing operations are ideal applications for cartridge media down draft benches like the V-4000 series. Custom sized down draft tables can be connected to existing ducted dust collection
- Airflow: 500 to 15,000 SCFM
- Collector Type: Downdraft Table
- Features: Dust Collection System
- Applications: Metalworking Chips / Fluids
-
Supplier: Clean Air Industries
Description: engineered to filter a wide array of particulates, including fiberglass, composites, metal finishing by-products, and various fumes, particularly from sizable workpieces. Boasting a versatile range of cartridge options – 4, 6, or 8 – with capacities spanning from 3000 CFM to
- Airflow: 6,000 SCFM
- Efficiency: 99.5 %
- Minimum Particle Size Filtered: 0.00005 µm
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes
-
Supplier: Serfilco, Ltd.
Description: with or without PRE-FILTERS Pre-filters are highly recommended to remove suspended solids that decrease resin capacity. Installed in-line upstream of the resin, filter can be ordered with the unit or installed separately. Must be sized according to dirt load and volume GUARDIAN
Find Suppliers by Category Top
Featured Products Top
-
Designed to tackle airborne contaminants head-on, these systems excel in filtering particulates from fiberglass to metal finishing residues and various fumes, especially in large workspaces or when working with large parts. Its modular design allows for seamless customization to meet the (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Learn more about the benefits of upgrading to hard-coated filters in our white paper:Replacing Soft Coatings with Alluxa’s Hard (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
ULTRA Series Optical Filters and Coatings High-performance thin-film optical filters and coatings for sophisticated systems ULTRA Series optical filters and coatings are (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
SIRRUS™ High-Performance Hard Coating Our flow cytometry filters are all hard-coated using an innovative SIRRUS™ plasma deposition process. This allows us to reliably and (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
Learn more about the benefits of upgrading to hard-coated filters in our white paper:Replacing Soft Coatings with Alluxa’s Hard (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
occurring biomolecules, and greater freedom for working with in-vivo samples. Many NLO systems rely on the high peak pulse intensity of femtosecond lasers for signal generation. For this reason, the optical filters and mirrors integrated into these systems must have an appropriate laser damage (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
10600-100 OD2 Narrowband Narrowband optical interference filter with a 10600 nm center wavelength (CWL), a 100 nm full-width at half-maximum (FWHM), and wide-range OD2 out-of-band blocking from (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
224-3 OD4 Narrowband Filter Narrowband optical interference filter with a 224 nm center wavelength (CWL), a 3 nm full-width at half-maximum (FWHM), and wide-range OD4 out-of-band blocking (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
ALLUXA DEVELOPS INNOVATIVE 15-BAND OPTICAL FILTERS FOR ETSI ASTRONOMY PROJECT The company’s unique multi-band optical filter design is (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
Optical Filters for Diverse Applications (read more)
Browse Optical Filters Datasheets for Avantier Inc.
More Information Top
-
Foodborne Parasites
Kaucner, C., and Stinear, T., 1998, Sensitive and rapid detection of viable Giardia cysts and Cryptosporidium parvum oocysts in large-volume water samples with wound fiber- glass cartridge filters and reverse transcription-PCR, Appl. Environ. Microbiol. 64:1743– 1749.
-
Blacklight
Sensitive and rapid detection of viable Giardia cysts and Cryptosporidium parvum oocysts in large-volume water samples with wound fiberglass cartridge filters and reverse transcription-PCR .
-
New filtration system for efficient recovery of waterborne Cryptosporidium oocysts and Giardia cysts
Several types of filters and filtration units have been designed to enhance the recovery rates of the parasites, including cartridge filters, membrane filters, calcium carbonate flocculation, wound fibreglass cartridge filters , foam filters, capsule filters, the EnvirochekTM High .
-
The impact of the waterborne transmission of Toxoplasma gondii and analysis efforts for water detection: an overview and update
1998) Sensitive and rapid detection of viable Giardia cysts and Cryptosporidium parvum oocysts in large-volume water samples with wound fiberglass cartridge filters and reverse transcription-PCR.
-
Giardia
1998) Sensitive and rapid detec- tion of viable Giardia cysts and Cryptosporidium parvum oocysts in large-volume water samples with wound fiber- glass cartridge filters and reverse transcription-PCR.
-
Manure Pathogens: Manure Management, Regulations, and Water Quality Protection > Persistence and Transport of Pathogens from Animal Agriculture in Soil and Wat...
1998) Sensitive and Rapid Detection of Viable Giardia Cysts and Cryptosporidium parvum Oocysts in Large-Volume Water Samples with Wound Fiberglass Cartridge Filters and Reverse Transcription-PCR.
-
Foodborne Diseases
1998) Sensitive and rapid detection of viable Giardia cysts and Cryptosporidium parvum oocysts in large-volume water samples with wound fibreglass cartridge filters and reverse transcription-PCR.
-
Die‐off of Cryptosporidium parvum in soil and wastewater effluents
1998) Sensitive and rapid detec- tion of viable Giardia cysts and Cryptosporidium parvum oocysts in large-volume water samples with wound fiber- glass cartridge filters and reverse transcription-PCR.
-
Protection of the rat lung from the harmful effects of laser smoke
B: During phase experimentsthe smoke evacuation pump was equipped with a standard charcoal- fiberglass cartridge filter and an ULPA filter.
-
Public Health Microbiology
1998) Sensitive and rapid detection of viable Giardia cysts and Cryptosporidium parvum oocysts in large-volume water samples with wound fiberglass car- tridge filters and reverse transcription-PCR.
Indicates content that may require registration and/or purchase.