-
Supplier: Elasto Proxy Inc.
Description: and harder, and do a better job keeping their shape. By contrast, rubber parts must be designed to prevent collapse after extrusion. Ask our solutions providers if plastic extrusions are right for your application. Choosing Extruded Plastics for Custom Fabrication Elasto Proxy can
- Size Capabilities: 0.063 to 6 inch
- Materials: ABS, Acrylic, Butyrate, Fiberglass, Nylon / Polyamide, PETG, PPE/PPO, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
-
Supplier: BRIM Electronics, Inc.
Description: BRIMFLEXä B130 is a Vinyl covered fiberglass sleeving recommended for temperature applications of up to +130°C. B130 is a high temperature PVC extrusion over a heat treated inorganic fiberglass braiding. It is very flexible. The fiberglass is non-flammable, & the outer
- Diameter: 0.022 to 1 inch
- Operating Temperature: -20 to 130 C
- Material: Fiberglass
- Sleeving: Mesh / Braided Sleeving
-
Supplier: C+K Plastics / Valley Extrusions
Description: meet our customer's needs We accomplish this by working with our customer, giving them "personal" contact every step of the way. Today's manufacturers are constantly looking for every opportunity to replace metal, wood, fiberglass and other traditional materials with plastic. C&K has the
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Features: Bonding, Graphics, North America, Northeast US Only, Other, United States Only
- Molding Type: Thermoforming (Vacuum or Pressure), Vacuum Forming
-
-
Supplier: Custom Processing Services, Inc.
Description: Compounding and Extruding Services Custom Processing Services offers compounding extruder and compounding system facilities for contract manufacturing at its Southeastern Pennsylvania campus. Using a customizable-to-client-needs twin-screw co-rotating extruding compounder, extrusion and
- Materials: Acrylic, Fiberglass, PETG, PPE/PPO, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane
- Services: High Volume Production
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Trim-Lok, Inc.
Description: Locking Gasket is a rubber extrusion designed to lock in the installation of stationary windows or windshields. Locking Gaskets provide a secure seal between a metal or fiberglass body panel and a glass or plexiglass window.
- Operating Temperature: -40 to 212 F
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Window Gasket
-
Supplier: Trim-Lok, Inc.
Description: Locking Gasket is a rubber extrusion designed to lock in the installation of stationary windows or windshields. Locking Gaskets provide a secure seal between a metal or fiberglass body panel and a glass or plexiglass window.
- Operating Temperature: -40 to 212 F
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Window Gasket
-
Supplier: GP:50 Melt Pressure
Description: Universal Thermocouples for extrusion and injection molding applications provide an economical and reliable choice for temperature measurements within the plastics industry. Models are available in either J-type of K-type with stainless steel flexible housing, incorporating open leads or
- Sensed Temperature: 0 to 900 F
- Diameter or Width Range: 0.25 inch
- Sensor Termination Type: Bare or Insulated Lead Wires, Plug or Quick Connect
- Process Connection: Bayonet
-
Supplier: AGC Chemicals Americas, Inc.
Description: Coagulated dispersions (CD): White, free-flowing powders made by coagulating dispersions of PTFE. Developed for paste extrusion into tapes, tubes, pipe liners and coated wires. Aqueous dispersions (AD): Small, negatively charged PTFE particles ranging from 0.25-0.28µm in mean diameter,
-
Supplier: AGC Chemicals Americas, Inc.
Description: Coagulated dispersions (CD): White, free-flowing powders made by coagulating dispersions of PTFE. Developed for paste extrusion into tapes, tubes, pipe liners and coated wires. Aqueous dispersions (AD): Small, negatively charged PTFE particles ranging from 0.25-0.28µm in mean diameter,
-
Supplier: APEX Machine Tool Company
Description: highly detailed, complex parts. Having a team of professionally seasoned tool designers and toolmakers intimately familiar with the materials used in composite structures—such as carbon fiber, fiberglass, toughened epoxy, BMI, Polyimide and one-part epoxy systems makes us a resource of choice
- Industry Served: Aerospace, Electrical / Electronics, Industrial, Marine, Medical, Military, Optical, Packaging Equipment, Semiconductor
- Services: CAD/CAM Support, Design Assistance, Initial Tool Tryout, Production Facilities, Prototyping, Repair and Maintenance
- Features: Custom / Specialty Tools, North America, Northeast US Only, United States Only
- Capabilities: Die Forging, Extrusion, Jigs and Fixtures, Sheet Metal Forming Dies, Welding Fixtures
-
Supplier: Goodwill Precision Machinery Co., Ltd.
Description: Goodwill Precision Machinery (GPM) is a subsidiary (established in 2004) of Advance Team Combine (HK) Limited founded in Hong Kong, China in 1998. This high-tech company's primary business includes subcontracting of precision machining of mechanical parts and R&D of non-standard mechanical
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Instruments / Sensors, Marine, Medical / Health Care, Pharmaceutical / Biotech, Telecommunications
- Capabilities: Ceramic Manufacturing, Extrusion, Fiberglass Fabrication, Forging, Machining, Mechanical Assembly, Metal Casting, Molding, Plastic Fabrication, Semiconductor Foundry, Sheet Metal Fabrication, Stamping, Welding and Fabrication
- Services: Certification / Qualification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, High Volume Production, Just-in-Time Delivery, Kitting, Low Volume Production, Packaging, Private Labeling, Shipping and Freight, Sourcing, Testing / Inspection, Turnkey
- Features: East Asia / Pacific Only, Other
-
Supplier: Solid Manufacturing Solutions, Inc.
Description: Prototyping is the art of creating a first cut functional product or machine that in form and/or function is unique and has never existed before. A prototype is created as the next step after design freeze and before a pilot run. A pilot run is basically a preproduction build of more than one
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Chemicals / Raw Materials, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling,
- Capabilities: Ceramic Manufacturing, Chemical Milling, Die Cutting, Electrical and Electromechanical Assembly, Electronic Manufacturing, Extrusion, Fiberglass Fabrication, Foam Fabrication, Forging, Gear Manufacturing, Glass Fabrication, Laser Processing, Machining, Metal Casting, Mold Making, Molding, Optical
- Additional Services: Certification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, Reverse Engineering, Testing / Inspection
- Features: North America, Southern US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
May Be Right For You Medical Extrusions (read more)
Browse Extrusion Services Datasheets for New England Tubing Technologies -
Extensive Extrusion Experience Plus over a century of custom cable manufacturing... ...with our partner company, New England Wire Technologies, leads to some of the most innovative (read more)
Browse Extrusion Services Datasheets for New England Tubing Technologies -
Fujipoly recently added an Engineering Resource section to its website. This technical information library gives engineers unrestricted access to useful whitepapers and webinars as well as an extensive collection of Sarcon® thermal interface material performance datasheets.
The whitepapers cover topics such as the Compression Characteristics of Thermal Interface Gap Fil...
(read more)
Browse Extrusion Services Datasheets for Fujipoly® America Corp. -
polyimide tape, fiberglass tape, fiberglass textile braid, extruded ETFE insulation and engineered materials to all conductor configurations. Sign up for our e-Newsletter! Watch>> (read more)
Browse Wire Manufacturing Services Datasheets for New England Wire Technologies Corporation
More Information Top
-
ppr pipe extrusion line - offers from ppr pipe extrusion line manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : PPR glass pipe extruder, PPR fiberglass extrusion line, PPR-GRP-PPR pipe machine, Three layer pipe extruder ] .
-
http://www.aamanet.org/upload/file/CMB-1-98.pdf
While not subject to separate certification (as are PVC, ABS or fiberglass extrusions ), aluminum extrusions must meet the requirements for alloy composition, tensile strength and yield strength specified in AAMA/NWWDA 101/I.S.2-97.
-
Sell PPR composite fiberglass pipe and pipe machine
• Sell PPR fiberglass extrusion machine,plastic machinery,FR-PPR(FRP)pipe extruder .
-
Improving the Bevatron vacuum to 10/sup -10/ torr
Ct-SNERS (POLYESTER FIBERGLASS EXTRUSION ) 00* .
-
Passive cable accumulator for the deep seafloor ROV, RUM III
Experience with laminated fiberglass extrusions .
-
Sustainable Food Production
Each strut is a pair of extruded fiberglass -reinforced HDPE members.
-
Piping Handbook, Seventh Edition > ASH HANDLING PIPING SYSTEMS
Extruded fiberglass .
-
CR4 - Thread: Electrons Contribute To Rust?
In the meantime, find a door that will absolutely fit the bill on these substations............... extruded fiberglass , whatever.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38093/33949824-MIT.pdf?sequence=2
The test sled itselfwas constructed using extruded fiberglass structural members.
-
Shopping In Measuring - Big Bruin
The 1/2 wide blade is printed with permeating ink for long life and features thousands of extruded fiberglass strands for superior tensile strength.
Indicates content that may require registration and/or purchase.