-
Supplier: Myers by Pentair
Description: PRO-Source Composite Contact Tanks are impervious to chemicals found in aggressive water. From 40 - 120 gallon maximum capacity. Impervious to Chemicals Found in Aggressive Water Inlet / Outlet PVC Side Connections Allow for Straight T-Connection on Bottom of Tank for Easy Piping
- Volume Capacity: 40 to 120 gallons
- Diameter / Width: 16 to 24 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection
-
Supplier: STA-RITE by Pentair
Description: Designed and manufactured with capacities to match a wide range of fresh-water needs, Pro-Source composite tanks are the choice for lasting durability and value. Rugged Outer Shell Exclusive, Replaceable Butyl Air Cell One-Piece Molded Inner Liner 300-Grade Stainless Steel Service Connection
- Volume Capacity: 14 to 119 gallons
- Diameter / Width: 16 to 24 inch
- Height: 31.3 to 78.5 inch
- Material: Composite/Fiberglass
-
Supplier: Watts
Description: Full line of fiberglass wound, ABS or polyethylene lined mineral tanks. Pressure rating of 150 psi. Maximum Temperature 120F. Models: C1049 6x13 C1050 6x18 C1051 6x18 C1052-1 6x35 C1062-1 8x40 C1066 8x44 C1066-B 8x44 C1084 9x48 C1084-B 9x48 C1084-1 9x48 C1092 10x54 C1092-B 10x54
- Diameter / Width: 6 to 48 inch
- Height: 13 to 72 inch
-
-
Supplier: Containment Solutions, Inc. (CSI)
Description: ReTank® ReTank® is an on-site retrofit system which allows you to turn any Containment Solutions, Owens Corning or other manufacturers' fiberglass single-wall tank into a hydrostatically monitored double-wall tank. Benefits include reducing costs of tank replacement and
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Spill Containment, Underground Use
- Type: Fuel/Oil Tank, Hazardous Tank
-
Supplier: Xerxes Corporation
Description: water supplies. Xerxes tanks are the perfect alternative to pre-case or pour-in-place concrete tanks. Features of Xerxes wastewater tanks include: Watertight design - with the option to field pressure test before and after installation Large capacities - available in
- Volume Capacity: 1,000 to 1,500 gallons
- Diameter / Width: 69.96 inch
- Height: 64.32 inch
- Material: Composite/Fiberglass
-
Supplier: ZCL Composites, Inc.
Description: OUR FLARE KNOCKOUT TANKS ARE THE PREFERRED, FIT-FOR-PURPOSE SOLUTION FOR WELL SITES ZCL | Xerxes flare knockout tanks offer a virtually maintenance-free storage solution for well sites. Made of 100% premium fiberglass and resin, they are corrosion-resistant and outlast steel
- Features: Other Tank
-
Supplier: STA-RITE by Pentair
Description: Pro-Source Composite Contact Tanks are impervious to chemicals found in aggressive water. BOTTOM SYSTEM CONNECTION: 1-1/4" socket TOP SYSTEM CONNECTION: 1-1/4" socket HEIGHT INLET/OUTLET TO FLOOR: 1.5" (3.8 cm) to 2" (5.1 cm) OVERALL HEIGHT: 56.5" (144 cm) to 72.5" (184 cm) DIAMETER: 16" (41
- Volume Capacity: 40 to 120 gallons
- Diameter / Width: 16 to 24 inch
- Height: 56.5 to 72.5 inch
- Pressure Rating: 75 psi
-
Supplier: Xerxes Corporation
Description: UL-listed. TRUCHEK Continuous Monitoring – When a Xerxes double-wall tank is ordered with the TRUCHEK option, the interstice between the two tank walls is filled at the factory with calcium-chloride fluid that also partially fills a reservoir, creating a hydrostatic pressure
- Volume Capacity: 600 to 10,000 gallons
- Diameter / Width: 48 to 96 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Outdoor Use, Underground Use
-
Supplier: Xerxes Corporation
Description: water supplies. Xerxes tanks are the perfect alternative to pre-case or pour-in-place concrete tanks. Features of Xerxes wastewater tanks include: Watertight design - with the option to field pressure test before and after installation Large capacities - available in
- Volume Capacity: 10,000 to 40,000 gallons
- Diameter / Width: 120 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Other Tank, Outdoor Use, Underground Use
-
Supplier: Taco Comfort Solutions
Description: product line. Each MPT model utilizes four nozzles, a full port blow down valve and Air Vent. These ASME tanks have been designed to 125 psi @ 240 degrees F. as standard. Should higher working pressures or temperatures be required, custom designs are available. Each of these
- Volume Capacity: 50 to 1,050 gallons
- Pressure Rating: 125 psi
- Type: Expansion Tank, General Purpose/ Bulk Storage Tank
-
Supplier: ZCL Composites, Inc.
Description: OUR SUMP/DRAIN TANKS ARE THE PREFERRED SOLUTION FOR PUMP STATIONS ZCL | Xerxes underground sump/drain tanks offer a virtually maintenance-free storage solution for pump stations. Made of 100% premium fiberglass and resin, they are corrosion-resistant and outlast steel
- Volume Capacity: 5,000 to 20,000 gallons
- Material: Composite/Fiberglass
- Features: Double Wall, Other Tank, Outdoor Use, Underground Use
-
Supplier: ASTM International
Description: 1.1 This practice covers acoustic emission (AE) examination or monitoring of fiberglass-reinforced plastic (FRP) tanks-vessels (equipment) under pressure or vacuum to determine structural integrity. 1.2 This practice is limited to tanks-vessels designed to operate at an
-
Supplier: WellMate
Description: The Vessel of Choice for Chemical Contact Comptec tanks provide maximum performance when high volume water storage or high system pressures are needed. Our Comptec Composite tanks are as “strong” as steel with half the weight. Comptec products range in size from 15-gallon to
-
Supplier: WellMate
Description: pipe connections allow straight through T connection on bottom of tank for ease of piping. Blowdown Valve allows easy removal of sludge from tank bottom. Hydropneumatic convertible – optional air volume control assembly and micronizer provide for quick and easy tank conversion,
-
Supplier: WellMate
Description: Up to 25% Lower Life Cycle Cost Comptec tanks provide maximum performance when high volume water storage or high system pressures are needed. Our Comptec Composite tanks are as “strong” as steel with half the weight. Comptec products range in size from 15-gallon to 450-gallon
-
Supplier: Strongwell Corporation
Description: building panel is 3″ thick x 24″ wide (80mm x 605mm) nominal size and features a cellular construction. Panels can be connected using the 3-way connectors, 45-degree connectors, toggles and/or hangers. This uniquely designed system of interlocking components makes it possible to design
- Thickness: 3 inches
- Width: 24 inches
- Application: Building & Construction, Industrial
- Skin Type: Plastic / FRP
-
Supplier: ASTM International
Description: pressure and thrust capability as Class I (hoop and axial pressure) and Class II (hoop pressure only). Specimens shall undergo tests for which performance requirements must be met for sealing, short-term rupture strength, and maximum bolt torque.
-
Supplier: ASTM International
Description: pressure and thrust capability as Class I (hoop and axial pressure) and Class II (hoop pressure only). Specimens shall undergo tests for which performance requirements must be met for sealing, short-term rupture strength, and maximum bolt torque.
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Tank Sumps Primary Tank Openings and Critical Tank Top Equipment Accessibility Double-Wall FRP Construction Tank and Tank Sumps Extended Warranty Watertight Tank Sump Lids
- Volume Capacity: 600 to 40,000 gallons
- Diameter / Width: 48 to 120 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Spill Containment, Underground Use, Vented
-
Supplier: ASTM International
Description: 1.1 This practice covers guidelines for acoustic emission (AE) examinations of pressurized containers made of fiberglass reinforced plastic (FRP) with balsa cores. Containers of this type are commonly used on tank trailers for the transport of hazardous chemicals. 1.2 This practice is
-
Supplier: Zurn Industries LLC
Description: The Z1198-ST Large Capacity Oil Interceptor with Integral Storage Tank and Oil Level Float Sensor comes with an acid resistant coated interior and exterior fabricated steel, with fiberglass sensor box containing electronic oil level sensor, fiberglass display box with audio and
- Applications: Other, Waste / Recycling
-
Supplier: Westech Aerosol Corporation
Description: will effectively bond include fiberglass, metal, particle board, plywood, polyurethane foam, fabrics, insulation for holding tanks, insulation panel construction and many other materials.
- Use Temperature: -30 to 190 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Cole-Parmer
Description: • Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas • Maximum exposure temperature of 450°F (232°C) • Easy-to-apply industrial strength pressure sensitive adhesive backing These versatile and industrial-strength heaters can
- Maximum Operating Temperature: -60 to 450 F
- Heating Capacity: 0.405 kW
- AC Voltage Required: 240 volts
- Maximum Operating (Sheath) Temperature: -60 to 450 F
-
Supplier: Cole-Parmer
Description: • Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas • Maximum exposure temperature of 450°F (232°C) • Easy-to-apply industrial strength pressure sensitive adhesive backing These versatile and industrial-strength heaters can
- Maximum Operating Temperature: -60 to 450 F
- Heating Capacity: 0.18 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: -60 to 450 F
-
Supplier: Cole-Parmer
Description: • Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas • Maximum exposure temperature of 450°F (232°C) • Easy-to-apply industrial strength pressure sensitive adhesive backing These versatile and industrial-strength heaters can
- Maximum Operating Temperature: -60 to 450 F
- Heating Capacity: 0.81 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: -60 to 450 F
-
Supplier: Cole-Parmer
Description: • Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas • Maximum exposure temperature of 450°F (232°C) • Easy-to-apply industrial strength pressure sensitive adhesive backing These versatile and industrial-strength heaters can
- Maximum Operating Temperature: -60 to 450 F
- Heating Capacity: 0.36 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: -60 to 450 F
-
Supplier: Mile-X Equipment, Inc.
Description: machined aluminum w/ pressure O-rings Pressure relief valve – waste fluid cylinder Made In USA Specifications: Dimensions: 63" x 28" x 22½" (160cm x 71cm x 57 cm) (HxWxD) Weight: 130 lbs (59 kg) Power Source: Shop air, 55 to 110 psi (3.8 to 7.6 bar) Controls: Ball valves
-
Supplier: Campbell Hausfeld
Description: variable speed allows you to take of your projects in an easy, convenient manner. Pad thread size of 5/16 – 24, average air consumption of 2.1 CFM @ 90 PSI, air inlet size of ¼ inch NPT (F), minimum hose size of 3/8 inch. 90 PSI of operating pressure and air compressor with a minimum
- Rotary Speed: 10,000 rpm
- Power Source: Air / Pneumatic
- Application / Materials Abraded: Automotive, Cleaning / Surface Preparation, Metals / Metalworking
- Type: Disc Sander, Sander
-
Supplier: Campbell Hausfeld
Description: experience. With a free speed RPM of 20,000 the XT200000 will get stuff done in a quick and efficient matter. Average Air Consumption of 4.3 CFM @ 90 PSI. Maximum Pressure of 90 PSI. Air Inlet Size of ¼ inches. Minimum Hose Size of 3/8 inches. An air compressor with a tank capacity of
-
Supplier: Tripp Lite by Eaton
Description: standards.Built-In Evaporator Ensures No Water Collection Tank to EmptyThe evaporator expels the condensed water through the directional exhaust duct, eliminating the need for a drain tube, drain pan or water collection tank and saving you time and money. No external condenser,
- Cooling Capacity: 11,941.316956670078 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Enclosure, Portable
Find Suppliers by Category Top
Featured Products Top
-
tanks at an elevated temperature with agitators. They are injected into a chamber at high pressure and speed, and mixed by high-velocity impingement. From the chamber, the combined mixture flows into a mold and undergoes a chemical reaction that forms the part. RIM offers several advantages (read more)
Browse Datasheets for Osborne Industries, Inc. -
. Resin transfer molding, also referred to as RTM, involves loading reinforcement material, often fiberglass, into closed molds, which are then clamped before pumping resin under pressure into the cavity through injection ports. This procedure allows manufacturers to produce complex parts with (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc.
More Information Top
-
CR4 - Thread: Bad Iron Taste in Water
To be effective the storage tank (pressure tank) needs to be sized larger than normal so that the water has time to degass, in my case it's an 80 gallon fiberglass pressure tank .
-
Winding trajectories of noncircular composite shells
A. B. Mitkevich and V. D. Protasov, "Equilibrium minimal-mass fiberglass pressure tanks by nongeodesic winding," Mekh.
-
frp pressure tank - offers from frp pressure tank manufacturers, suppliers, exporters & wholesalers
FRP Pressure Tank 2472 Fiberglass Pressure Vessel FRP Tanks in Water FRP PressureTank specification: Opening: up openg ...
-
pressure water tank - offers from pressure water tank manufacturers, suppliers, exporters & wholesalers
FRP Pressure Tank 2472 Fiberglass Pressure Vessel FRP Tanks in Water FRP PressureTank specification: Opening: up openg ...
-
pressure tank exporter - pressure tank manufacturers, exporters, factories, suppliers, China pressure tank
FRP Pressure Tank 2472 Fiberglass Pressure Vessel FRP Tanks in Water FRP PressureTank specification: Opening: up openg ...
-
pressurized water tank - offers from pressurized water tank manufacturers, suppliers, exporters & wholesalers
FRP Pressure Tank 2472 Fiberglass Pressure Vessel FRP Tanks in Water FRP PressureTank specification: Opening: up openg ...
-
Pressure Tank - Pressure Tank Manufacturers, Suppliers
FRP Pressure Tank 2472 Fiberglass Pressure Vessel FRP Tanks in Water FRP PressureTank specification: Opening: up openg with 4 inch up and bottom two openings with 4 inch 1)Material: (a). inner shell –...
-
Investigation of low-cost LNG vehicle fuel tank concepts. Final report
ASME Section 10(class I and 11)certified fiberglass tanks maximum pressure 150 psi fiberglass tanks used for flammable gasoline (likely okfor LNG) up to 125R diameter .
-
J. Little Mercer Co. | Pressure Vessels
… RECEIVER Request A Quote 32642909 For Sale 52 GALLON STAINLESS STEEL PRESSURE TANK Request A Quote 32642910 For Sale 185 GALLON GLASS LINED PRESSURE TANK Request A Quote 32642911 For Sale 250 GALLON FIBERGLASS REINFORCED POLY PRESSURE TANK Request A Quote 32642912 …
-
Environmentally induced acoustic emission from reinforced concrete
This challenge of data evaluation has been solved satisfactorily in a number of well established applications such as the AE testing of metal and fiberglass pressure vessels and tanks .
Indicates content that may require registration and/or purchase.