-
Supplier: Containment Solutions, Inc. (CSI)
Description: Manholes can be installed within existing brick or precast manholes to provide a long-term and cost-effective solution to manhole rehab. CSI rehab manholes are manufactured using the same composite and process as standard manholes so they inherently resist the
- Height: 3 to 25 ft
- Diameter: 3 to 6 ft
- Material: Fiberglass
- Manhole Covers: Highway Traffic
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Fiberglass Manholes While the ultimate life span of a fiberglass manhole would be dependent on the types of chemicals present in either the ground water or the wastewater, it is possible to state that fiberglass will far out last concrete in virtually every
- Height: 3 to 40 ft
- Diameter: 3.5 to 7.666666666666667 ft
- Material: Fiberglass
- Manhole Covers: Highway Traffic
-
Supplier: L. F. Manufacturing, Inc.
Description: Our fiberglass manholes are light-weight, greatly reducing delivery and installation costs. Due to the anticorrosive nature of LFM's fiberglass manholes, repair and replacement costs due to corrosion are reduced as well.
- Height: 2 to 40 ft
- Diameter: 14 ft
- Material: Fiberglass
- Manhole Covers: Removable Dome, Removable Flat
-
-
Supplier: L. F. Manufacturing, Inc.
Description: Our fiberglass manhole liners are designed to meet or exceed all ASTM D3753 standard specifications. In addition to the ASTM standards, our fiberglass manhole liners meet H-20 load requirements. Our products are engineered to provide you with long and trouble-free
- Height: 2 to 40 ft
- Diameter: 14 ft
- Material: Fiberglass
- Manhole Covers: Removable Dome, Removable Flat
Find Suppliers by Category Top
Featured Products Top
-
Osborne Industries, Inc., utilizes a variety of fiberglass types in their Resin Transfer Molded (RTM) thermoset fiberglass-reinforced plastic (FRP) parts for leading equipment manufacturers. Osborne’s team of engineers and molding specialists will work to identify the best glass (read more)
Browse CNC Machining Services Datasheets for Osborne Industries, Inc. -
airstreams, FRP fans—fiberglass reinforced plastic—are often the ideal choice. Offering superior durability and cost-effectiveness compared to metal fans, FRP fans excel in harsh environments where maximum corrosion resistance is required. This guide explores five reasons why FRP fans are (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
resistant and the applications it benefits. WHAT IS FIBERGLASS? Fiberglass is a form of fiberglass-reinforced plastic, made up of a mixture of minerals and chemicals such as silica sand and fine glass fibers that are used to enhance plastic polymer materials. Glass (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
The molding process itself is crucial to reap the rewards of the advantages of thermosets, but the properties of the materials used, like fiber-reinforced polymers or fiberglass-reinforced plastics (FRP), are what make these finished parts a success ... There is a reason so (read more)
Browse Datasheets for Osborne Industries, Inc. -
Fiber Reinforced Plastic Why Eteily (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Fiberglass reinforced plastic housing: UV-resistant and weather-proof. (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
effective. Light weight and rigid, structural foam can be molded with integral skin to give good, dense part surfaces. We can even over-mold a skin of fiberglass-reinforced plastic by using the structural foam to provide a rigid, insulative core for an RTM outer skin. An in-mold gel-coated surface (read more)
Browse Datasheets for Osborne Industries, Inc. -
involves mixing resin with a catalyst and then injecting that mixture into a closed mold with pre-loaded reinforcing material like fiberglass. It is often used to make components with complex shapes, smooth finishes and large surface areas. Thanks to a low environmental impact (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
from 10 grooves (.637" pitch diameter) to 72 grooves (4.584" pitch diameter). Bores range from .1875" to .500". Materials include aluminum alloy, clear anodized; steel, black oxide; fiberglass reinforced polycarbonate; and fiberglass reinforced nylon. Fasteners include set screws and our patented (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
surfaces. CLOSED MOLDING PROCESS For most larger scale plastic production, closed molding processes are more advantageous. With closed molding methods, dry reinforcing material can be put into the mold, which is then closed. The plastic resin is then put into this (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc.
More Information Top
-
Advanced conceptual design report. Phase II. Liquid effluent treatment and disposal Project W-252
Fibergl ass metering station: Completely integral u n i t consisting of: 48 inch corrosion resistant fiberglass reinforced plastic (FRP) manhole with sealed fiberglass bottom; 48 inch diameter hinged fiberglass cover with locking hasp; fiberglass access ladder; and metering flume with grating…
-
Geothermal heating retrofit at the Utah State Prison Minimum Security Facility. Final report, March 1979-January 1986
The tank can be drained and is accessed for cleaning and maintenance through sealed manholes in the top and fiberglass reinforced plastic steps cast in the tank .
-
Lineman's and Cableman's Handbook, Twelfth Edition > Manhole Construction
Manholes are usually made of brick, concrete blocks, reinforced concrete, precast concrete, precast plastic , fiberglass , or a combination of these materials.
-
Encyclopedic Dictionary of Polymers
…Compounding Ingredients; D 2299, Determining Relative Stain Resis- tance of Plastics ; D 3615, Chemical Resistance … 3681, Chemical Resistance of Reinforced -Thermosetting-Resin Pipe in … Glass-Fiber- Reinforced Polyester Manholes ; and D 4398, Determin … the Chemical Resistance of Fiberglass -Reinforced Thermosetting Resins by…
Indicates content that may require registration and/or purchase.