Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: U.S. Plastic Corporation
Description: This 24"L x 16-1/4"W x 8"H Gray Fiberglass Stack & Nest Hopper Bin has inside dimensions of 18.8"L x 11.6"W.
- Container Type: Bin
- Material: Composite / Fiberglass
- Features: Nesting
-
Supplier: U.S. Plastic Corporation
Description: This is the dolly for the #49221 Stack-N-Nest container.
- Features: Other
-
Supplier: All-Spec Industries
Description: these boxes will carry static loads of over 500 lbs. and will withstand temperatures to 300°F. Conveniently, they stack with lids on, and nest with lids off. All-Spec F984 Features: Color: Black Conductive <105 ohms/sq. .070" Thickness Trays (Nominal Sizes) PRICE INCLUDES LIDS
- Height: 4.5 inch
- Length: 9 inch
- Width / Diameter: 8.5 inch
- Material: Composite / Fiberglass
-
-
Supplier: Hartzell Air Movement
Description: the propeller, drawing ambient air from outside the fan in and over the belts and bearings, ensuring a contaminant-free drive compartment. Additional features: Fiberglass (FRP) Construction — Standard fiberglass components are made of solid molded fiberglass consisting of
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Drive Type: Belt Drive, Direct Drive
- AMCA Class: Class I
-
Supplier: Raymond Handling Consultants, L.C.
Description: FIBERGLASS PLEXTON® CONTAINERS
- Container Type: Bin
-
Supplier: CertainTeed Corporation
Description: ≤ 10% Surface burning characteristics: -ASTM E84/UL 723 -CAN/ULC-S102-M88 -Flame spread index: 25 max -Smoke developed index: 50 max Hot surface performance: -ASTM C411 -Pass test at 1000ºF (538ºC), 8" stack Density: -Type 1: 1.25lb/ft3 (nominal) 20kg/m3 -Type 2: 2.5lb/ft3 (nominal) 40kg/m3
- Overall Thickness: 1 to 4 inch
- Overall Width / OD: 24 to 72 inch
- Overall Length: 10 to 33.333333333333336 yd
- Type: Blanket / Batt
-
Supplier: Quantum Storage Systems
Description: in PC board assembly and handling. All trays are manufactured of fiberglass reinforced thermoset material, allowing up to 200 lbs. weight capacity when evenly distributed. Quantum's modular trays withstand temperatures of -40° to 250°F. 18''x26'' Trays available in Whtie and ESD. 20'' x 26''
- Height: 1.5 inch
- Length: 20 inch
- Width / Diameter: 26 inch
- Material: Composite / Fiberglass
-
Supplier: Quantum Storage Systems
Description: in PC board assembly and handling. All trays are manufactured of fiberglass reinforced thermoset material, allowing up to 200 lbs. weight capacity when evenly distributed. Quantum's modular trays withstand temperatures of -40° to 250°F. 18''x26'' Trays available in Whtie and ESD. 20'' x 26''
- Height: 1.125 inch
- Length: 18 inch
- Width / Diameter: 26 inch
- Material: Composite / Fiberglass
-
Supplier: Quantum Storage Systems
Description: in PC board assembly and handling. All trays are manufactured of fiberglass reinforced thermoset material, allowing up to 200 lbs. weight capacity when evenly distributed. Quantum's modular trays withstand temperatures of -40° to 250°F. 18''x26'' Trays available in Whtie and ESD. 20'' x 26''
- Height: 1.5 inch
- Length: 20 inch
- Width / Diameter: 26 inch
- Material: Composite / Fiberglass
-
Supplier: Quantum Storage Systems
Description: in PC board assembly and handling. All trays are manufactured of fiberglass reinforced thermoset material, allowing up to 200 lbs. weight capacity when evenly distributed. Quantum's modular trays withstand temperatures of -40° to 250°F. 18''x26'' Trays available in Whtie and ESD. 20'' x 26''
- Height: 1.125 inch
- Length: 18 inch
- Width / Diameter: 26 inch
- Material: Composite / Fiberglass
-
Supplier: Jess Crate Furniture
Description: advantages of fiberglass construction: One-piece design, no components Molded-in colors Lightweight Easy to clean with soap and water Textured matte surface finish is stain resistant and non-absorbing Stackable
-
Supplier: Greaves Corporation
Description: STANDARD TYPE 4 INCH L X 1.7 INCH W X 2.6 INCH H SIZE UL, CSA APPROVAL 600 VAC VOLTAGE RATING 310 AMPERE CURRENT RATING NO COVER TYPE 90 DEG C TEMPERATURE RATING FIBERGLASS HOUSING MATERIAL 1 POLE(S) 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 12
- Voltage Rating: 600 volts
- Current Rating: 310 amps
- Operating Temperature: 90 C
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
-
Supplier: Carrier & Sandstedt Ent. Inc.
Description: site. For larger systems, on-site manufacturing is accomplished with Ershigs' proprietary technology. Ershigs designs, manufactures, fabricates and installs corrosion-resistant products made of Fiberglass Reinforced Plastics (FRP) such as process and effluent piping, abrasion resistant
-
Description: Polyken 360-17 WATERPROOFING REPAIR TAPE FOILMASTIC SEALANT TAPE - Printed, 2 mil dead-soft aluminum foil backing with 15 mil butyl rubber mastic adhesive (PRINTED). Applications Indoor or outdoor sealing of low, medium & high pressure HVAC duct systems (includes: metal duct, fiberglass duct
- Thickness: 0.017 inches
- Peel Strength / Adhesion: 12.5 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Supplier: Carrier & Sandstedt Ent. Inc.
Description: designs, manufactures, fabricates and installs corrosion-resistant products made of Fiberglass Reinforced Plastics (FRP) such as process and effluent piping, abrasion resistant piping, storage and process vessels, stacks and chimney liners, duct systems and valves.
-
Supplier: Henkel Corporation - Electronics
Description: rough surfaces and high stack-up tolerances. Gap Pad 2000S40 is offered with inherent natural tack on both sides of the material allowing for stick-in-place characteristics during application assembly. The material is supplied with protective liners on both sides. The top side has reduced
- Industry: Electronics
- Features: Thermally Conductive
-
Supplier: Visual Sound, Inc.
Description: Peavey Electronics An incredible 4,800-watt program rating is made possible by Kevlar®-impregnated cones that increase strength and minimize distortion, as well as polymide-impregnated fiberglass formers, die-cast aluminum frames and 4-inch diameter edge-wound voice coils with solderless,
-
Supplier: Henkel Corporation - Industrial
Description: allows the pad to fill in air voids and air gaps between PC boards and heat sinks or metal chassis with stepped topography, rough surfaces and high stack-up tolerances. BERGQUIST GAP PAD TGP 2000 is offered with inherent natural tack on both sides of the material allowing for stick-in-place
- Use Temperature: 140 to 392 F
- Thermal Conductivity: 2 W/m-K
- Dielectric Constant (Relative Permittivity): 0.006
- Form / Shape: Gap Filling Compound
-
Supplier: Filter 1 Clean Air Consultants
Description: Vibration Mounts Direct-Drive, Backward-Inclined Airfoil Type Blower with Coned Inlet Sound Rating of 78 dBA All-Welded 12/14 Heavy Gauge Steel Pull-Out Dust Drawers Automatic power-Pulse Filter Cleaning Grated Downdraft Work Surface Options Custom Sizing to Fit Your Application Blower Exhaust
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 6,000 SCFM
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Cartridge-type Units
-
Supplier: Visual Sound, Inc.
Description: maximum protection. 1/4", 3/8" or 1/2" Construction Full-length steel piano hinge (when specified) Tapered Aluminum edging ABS plastic, aluminum, fiberglass or carpet exterior laminate Steel Recessed handles (size permitting) Tongue-in groove valance Steel split rivets Steel Recessed Latches
- Features: ATA Case
-
Supplier: Serfilco, Ltd.
Description: continuous filament wound fiberglass to offer the strongest FRP composite obtainable. No pigments or fillers are used, making these chambers suitable for a wide range of liquids. Standard models have EPDM O-Rings (FKM optional) and CPVC internals for non-metallic solution contact. All
-
Supplier: Pollution Systems
Description: scrubbing vessel with a system fan, recycle pump, instrumentation and controls, mist eliminator, and exhaust stack. Wet scrubbers remove particles from gas streams by capturing the particles in liquid droplets and then separating the droplets from the gas stream. Particle laden exhaust gas
- Efficiency: 99 %
- Filter Type: Venturi
- Orientation: Vertical
- Process Type: Wet
-
Supplier: Visual Sound, Inc.
Description: features machined into the enclosure's end caps. The 18" woofers incorporate a double layer spider and triple roll surround for extended and controlled excursion at extreme power. The 4" voice coil is wound on a fiberglass former to prevent deformation at high operating temperatures and is
-
Supplier: Rehrig Pacific Company
Description: rigid and won't sag or collect water Recessed lid-grip area on top rim allows protected access to lid for easy lifting Fiberglass hinge rods supply smooth, quiet lid operation Compatible with most common after-market replacement lids Molded-in caster rings speed caster plate installation
-
Supplier: Rehrig Pacific Company
Description: rigid and won't sag or collect water Recessed lid-grip area on top rim allows protected access to lid for easy lifting Fiberglass hinge rods supply smooth, quiet lid operation Compatible with most common after-market replacement lids Molded-in caster rings speed caster plate installation
-
Supplier: Rehrig Pacific Company
Description: rigid and won't sag or collect water Recessed lid-grip area on top rim allows protected access to lid for easy lifting Fiberglass hinge rods supply smooth, quiet lid operation Compatible with most common after-market replacement lids Molded-in caster rings speed caster plate installation
-
Supplier: Visual Sound, Inc.
Description: techniques and carefully selected materials ensure that each M.A.C.C.™ case is constructed to meet U.S. Military requirements. ATA Category 300, Specification 1 compliant 1/4 in., 3/8 in., 1/2 in. ACX Plywood ABS plastic or fiberglass laminate (olive drab standard) Matte Black valance
- Features: ATA Case
-
Description: such as: Work in chimneys, chimney linings, silos, towers, stacks, shafts and similar projects. When necessary to hoist or lower a person in a boat-swain’s chair or equivalent, and the height is too great for practical use of a block and falls. (see Section 12) For transportation of materials
Find Suppliers by Category Top
Featured Products Top
-
system: Automatically cuts complex patterns in stacked glass on a modular, bristle-block conveyor bed. Continuously feeds and cuts up to seven plies of fiberglass at a time. Accepts plies composed of any combination of glass types in order to produce the best (read more)
Browse CNC Machining Services Datasheets for Osborne Industries, Inc. -
different colors and shapes that can be mounted above or near a pool. They would hold a gas burner and plumbing, and covered with decorative rocks or glass for the fire feature. What PTI needed was machined plugs from which they could cast a fiberglass mold, then pour concrete repetitively to (read more)
Browse Machine Shop Services Datasheets for General Plastics Manufacturing Co. -
molding methods and is used in the manufacture of such things as piping, stacks, chemical storage tanks and rocket motor casings. Because tooling costs for open molds tend to be lower, open molding is more widely used for short production runs. It’s typically used for larger (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc. -
-4700 boards and a high temperature ambient-cure epoxy adhesive are stacked together to form a bonded block of foam. The bonded blocks are vacuum bagged to ensure thin bond lines, then it is cured, and prepared for machining. 2.Machining A rough cut of the tool is made (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Cores, Prepregs, and Dielectrics
The simplest common stack up consists of two layers of copper separated by a fiberglass/epoxy core.
More Information Top
-
Design and Construction of World’s Tallest Free-standing Fiberglass Stack
Design and Construction of World’s Tallest Free-standing Fiberglass Stack .
-
Open cycle thermoacoustics
effect of flow disturbances in the axial direction generated by the fiberglass stack .
-
K basins sludge removal sludge pretreatment system
10" DIA X 5 0 FT, SCH 40 FIBERGLASS STACK , SECTIONAL IN 10" FLANGED SECTIONS, WITH GUY WIRES.
-
Guidelines for Vapor Release Mitigation
Plastic or fiberglass stack inspection should include checks for delamination, melting, and chemical attack.
-
International Conference on Environmental Systems (ICES) > Plant Atrium System for Food Production in NASA’s Deep Space Habitat Tests (AIAA 2013-3359)
The selected tray was thermal and load-resistant fiberglass with the dimensions of 44.5 cm L x 26.7 cm W x 10.5 cm H ( Fiberglass Stacking Box, Product # 51058, www.usplastic.com).
-
Radar-cross-section reduction of wind turbines. part 1.
Fiberglass stacks vacuum bagged and leak checked .
-
ENCOAL mild coal gasification project public design and construction report
On the south side of the building, the raw coal S- Belt was installed and the picture in Figure 8.25was takenjust before installation of the fiberglass stack .
-
High Flux Isotopes Reactor (HFIR) Cooling Towers Demolition Waste Management
The tower was dismantled using several steps to aid waste segregation prior to disposition: · Initial demolition began with removal of the non-radiologically contaminated material ( fiberglass stacks /plenums (8), fan motors (8), fan blade sets (8), fan gear boxes (8), piping …
-
Full-Thickness Thermal Testing of Fiberglass Insulation Using an ASTM C518-10 Heat Flow Meter Apparatus
If these are stacked with a radia- tion blocking septum between each of the standards, the first approximation is that the total thermal resistance is the sum of the individually stacked fiberglass slabs.
Indicates content that may require registration and/or purchase.