-
Supplier: Total Plastics, Inc.
Description: EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service, and to increase
- Features: Other
- Material: Plastic
-
Supplier: Creative Composites Group
Description: Tools Superstud! Fiber Reinforced Polymer (FRP) studs are high strength polymer studs, pultruded with E-glass reinforcements and a Vinyl Ester resin matrix. The rods are then milled to establish Unified National Coarse (UNC) Threads. Superstud! fiberglass threaded
- Length: 48 to 96 inch
- Inch: 1", 1/2", 3/4", 3/8", 5/8"
- Material: FRP, Plastic
- Features: Other
-
Supplier: Checkers
Description: Light-duty warning whips include a non-lighted, 7-foot flexible fiberglass whip with an orange flag and threaded hex base mount. Light-duty whips are ideal for recreational equipment, and also make great markers for points of interest or caution. Seven whip colors to choose from
-
-
Supplier: Checkers
Description: Light-duty warning whips include a non-lighted, 7-foot flexible fiberglass whip with an orange flag and threaded hex base mount. Light-duty whips are ideal for recreational equipment, and also make great markers for points of interest or caution. Seven whip colors to choose from
-
Supplier: Checkers
Description: Light-duty warning whips include a non-lighted, 7-foot flexible fiberglass whip with an orange flag and threaded hex base mount. Light-duty whips are ideal for recreational equipment, and also make great markers for points of interest or caution. Seven whip colors to choose from
-
Supplier: Checkers
Description: Light-duty warning whips include a non-lighted, 7-foot flexible fiberglass whip with an orange flag and threaded hex base mount. Light-duty whips are ideal for recreational equipment, and also make great markers for points of interest or caution. Seven whip colors to choose from
-
Supplier: ValueTronics International, Inc.
Description: horizontally polarized. Windings on the outside help dissipate heat and the cone is attached to a delrin rod and aluminum base. The mount base works with standard ¼” X 20 tripod threads and the compact size makes it extremely stable. The windings are coaxial cable fixed to a fiberglass
- Primary Frequency Range: 1,000 MHz
- Technology Type: Biconical / Discone
Find Suppliers by Category Top
Featured Products Top
-
and rare metals; offers sharp, wear-resistant cutting for longer life. Segmented-Coated Wire: 0.8 mm and above, allows efficient debris removal for materials like graphite, corrugated paper, and fiberglass, ideal for dry cutting. Thread-Coated Wire: 0.5 mm and above, spiral gaps for enhanced debris discharge, improving cutting efficiency for soft or dust-prone materials. Wide Material Range: Supports optical glass, gemstones, ceramics, photovoltaic & semiconductor materials, porous metals, foam... (read more)
Browse Power Saws Datasheets for Vimfun Diamond Wire Saw
More Information Top
-
Flat Washers - Washers - Grainger Industrial Supply
Flat Washer, Standard, Nylon, Finish Natural, Radius â, Color Natural, General Purpose and For Use With Fiberglass Threaded Rods And Nuts; Varies by Fits Bolt Sizes, Inside Dia., Outside Dia. and Thickness .
-
Flat Washers - Washers - Grainger Industrial Supply
Flat Washer, Standard, Nylon, Finish Natural, Radius â, Color Natural, General Purpose and For Use With Fiberglass Threaded Rods And Nuts; Varies by Fits Bolt Sizes, Inside Dia., Outside Dia. and Thickness .
-
Command Resonant Charging System For A 350 kW Average Power Line Type Modulator
Four fiberglass threaded rods , along with Belleville washers, were used to put the entire assembly in compression, as required for proper thermal transfer from the SCR packages.
-
Design and prototype : a manufacturing system for the soft lithography technique
' 18-8 Ss Pan Head Phillips Machine Screw 10-32 Thread, 2" Length Grade XX Garolite Rectangle 1" Thick, 4" X 6" Fiberglass Threaded Rod 318"-16 Thread, 1' Length Silicone Foam Pipe Insulation 318" Id, 7/16" Thickness, 6' Length, Black .
-
Experimental implementation of Lorentz force actuators for hydrodynamic drag reduction
The bolts used to retain the electrode board and steel back plane are plastic while the bolts used to mount the plate to the tunnel test section are made from threaded fiberglass rod with plastic nuts.
-
Grainger.com
(F) -, Color Natural, Rockwell Hardness -, Brinell Hardness -, Vickers Hardness -, General Purpose, For Use With Fiberglass Threaded Rods And Nuts, Meets/Exceeds -, Includes -, Refills -, Package Weight -, Approx.
-
NIF Amplifier Power Conditioning System (PCS) Design Basis Document
The plate is supported from aboveby a set of 8 each 314" DIA fiberglass threaded rods .
-
Advances in anode monitoring [mercury recycling]
The sensors are premounted on fiberglass channels that are clipped to the existing bus using threaded fiberglass rods .
-
Pulsed Power for Solid-State Lasers
• Threaded fiberglass rods were placed inside the stainless steel coil winding to maintain the length of the coil.
-
Design of a High Pressure Relief Valve Comprised of Composite and Plastic Materials
The material properties of available threaded fiberglass rods can be found in Sederlund (2005).
Indicates content that may require registration and/or purchase.