Products/Services for Fiberglass Truss

  •  
    Roof and Floor Trusses - (143 companies)
    Roof trusses and floor trusses are support structures that consist of one or more triangular units that are made with straight, slender members and connected at the ends as joints. Roof trusses are used for roof framing and roof support. By contrast...
  • Composite and Fiberglass Molding Services-Image
    Composite and Fiberglass Molding Services - (284 companies)
    Composite and fiberglass molding services perform injection molding, blow molding, compression molding, rotationalmolding, thermoforming, and dip molding. Composite and fiberglass molding services perform: injection molding. blow molding...
  • Fiberglass Fabrication Services-Image
    Fiberglass Fabrication Services - (141 companies)
    Fiberglass fabrication services include die cutting or converting of glass fabrics, stitching, sewing, draping, laminating, assembly, hand lay-up, spray-up, and other processes for a variety of applications and industries. How to Select Fiberglass...
  • Glass Fibers and Fiberglass Cloth-Image
    Glass Fibers and Fiberglass Cloth - (246 companies)
    Glass fibers and fiberglass cloth consist of bulk, chopped fibers or continuous strands of glass. Glass fibers and fiberglass cloth is used in reinforcing plastics and composites as well as other specialized electrical and thermal applications...
  •  
    Research and Commercial Greenhouses - (43 companies)
    ...to gable-style greenhouses but without the need for structural trusses. Raised dome: straight vertical walls with a high roof; very stable internal environment; typically expensive to build and heat; high wind loads. Sawtooth: straight vertical walls with roof...
  •  
    Columns - (121 companies)
    ...be cast in fiberglass reinforced plastic (FRP) or glass fiber reinforced cement (GFRC). FRP columns and GFRC columns are lightweight with thin shells. They are supplied with a paint-grade finish or an integral color. GFRC columns are similar in weight...
  •  
    Screws - (1401 companies)
    ...fashion. They are driven with recessed socket or flat heads. Sheet metal screws. Images credits: MFG Solutions; BelMetric. Sheet metal screws have a very sharp thread for easy installment of metal to wood or fiberglass. Shoulder screws. Image credit...
  •  
    Towers, Masts, and Poles - (275 companies)
    ...electrical insulation and are relatively safe for use as mounting brackets or cross arms on power pole lines or towers. Though more costly than traditional plastic materials, fiberglass-reinforced plastic is stronger than wood and easier to maintain...
  •  
    Beams, Joists, and Wall Studs - (190 companies)
    Rafters, beams, and joists are structural profiles that are used to frame buildings.
  •  
    Nails - (272 companies)
    Nails are available in a variety of shapes and sizes for specific uses. Common nail types include: brad nails, cap nails, common nails, double-headed nails, finishing nails, masonry nails, roofing nails and screws.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire