Products/Services for Fibre Optic Linear Heat Detectors

  • Heat Detectors-Image
    Heat Detectors - (105 companies)
    Heat detectors are fire detection devices that sense heat produced by combustion. They can trigger an alarm when a rapid temperature-rise is detected, or a preset temperature is reached. Products that are designed for ceiling mounting may conform...
  • Furnaces (industrial)-Image
    Furnaces (industrial) - (449 companies)
    Industrial furnaces are built of several kinds of high temperature (refractory) materials to hold the process material and hold in the heat without breaking down during the several months that they usually run. Industrial furnaces are built...
  • Lamps-Image
    Lamps - (1863 companies)
    Lamps are light sources that emit incoherent light for illumination. There are many different types of products. Examples include fluorescent lamps, halogen lamps, heat lamps, incandescent lamps, LED lamps, projection lamps, spectral lamps...
  • Temperature Probes-Image
    Temperature Probes - (922 companies)
    ...and fiber optic.  A thermocouple consists of two wires, each made of a different homogeneous metal or alloy. The wires are joined at one end to form a measuring junction. This measuring junction is exposed to the fluid or medium being measured...
  • Inertial Navigation Systems-Image
    Inertial Navigation Systems - (80 companies)
    ...accelerometers, measuring angular velocity and linear acceleration respectively. These computers also integrate the net acceleration to maintain an estimate of the host vehicle's position. Advantages and Disadvantages. INS systems are autonomous...
  •  
    Optical Linear Encoders - (55 companies)
    Optical linear encoders use fiber optic technology to sense position and displacement. Optical linear encoders use fiber optic technology to sense position, displacement, and vibration. Optical linear encoders are flexible strands of glass...
  •  
    Linear Position Sensors - (886 companies)
    Linear position sensors is a general search form for all linear position / displacement detection product areas. Linear position sensors use contact or non-contact methods to measure the speed and/or position of an object. They use use a variety...
  •  
    Smoke Detectors - (261 companies)
    Smoke detectors are designed to sense the products of combustion. Common types include ionization chambers and photoelectric devices. Smoke detectors are designed to sense the products of combustion. They are designed for commercial, industrial...
  •  
    Fibre Channel Products - (42 companies)
    ...of twisted-pair, coaxial, or fiber optic cable. Small computer system interface (SCSI) devices can use fibre channel arbitrated loop (FC-AL), the most popular fibre channel typology. Using optical fiber, FC-AL supports full-duplex data transfer rates of 100...
  •  
    Heat Exchangers - (1425 companies)
    Heat exchangers are commonly used in a wide variety of industrial, chemical, and electronics processes to transfer energy and provide required heating or cooling. Heat exchangers are used to transfer heat energy from one fluid to another in order...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
McGard Special Products Division
Federal Signal Corporation - Industrial Signaling and Systems