-
Supplier: Ecolink, Inc.
Description: deposits from virtually any surface. VORTEX-NS is a perfect product for removing oily film of any kind from metal surfaces. VORTEX-NS quickly removes even the toughest organic soils such as tar, asphalt and bitumen. VORTEX-NS is the cleaner of choice for cleaning and degreasing virtually all
- Type: Solvent / Solvent-based
- Features: VOC Compliant
-
Supplier: Ecolink, Inc.
Description: deposits from virtually any surface. It will emulsify instantly in water, at ambient temperature, to penetrate and liquefy many different types of resins and greases. VORTEX is a perfect product for removing oily film of any kind from metal surfaces. VORTEX quickly removes even the toughest
- Type: Solvent / Solvent-based
- Features: VOC Compliant
-
Supplier: PowerFilm, Inc.
Description: Controller to ensure safe charging. If the panel is wet, wipe it down before storing it in a cool, dry environment. All connections must be solar positive (red) to battery positive and solar negative (black or blue) to battery negative. Reversing can damage the solar panel.
- Open Circuit Voltage: 22.8 volts
- Short Circuit Current: 6.1 amps
- Peak Voltage: 22.8 volts
- Peak Current: 5.7 amps
-
-
Supplier: PowerFilm, Inc.
Description: environment. All connections must be solar positive (red) to battery positive and solar negative (black or blue) to battery negative. Reversing can damage the solar panel. Consult your battery manufacturer if you have questions about the specifications of your battery. Specifications
- Peak Voltage: 13.8 to 14.5 volts
- Peak Current: 1.5 to 2 amps
- Material: Monocrystalline Silicon
-
Supplier: PowerFilm, Inc.
Description: dry environment. All connections must be solar positive (red) to battery positive and solar negative (black or blue) to battery negative. Reversing can damage the solar panel. Consult your battery manufacturer if you have questions about the specifications of your battery. Operating
- Peak Voltage: 13.8 to 14.5 volts
- Peak Current: 3.6 amps
- Material: Monocrystalline Silicon
-
Supplier: ASTM International
Description: incorporating cellulose and nonwoven fabrics, polymer films, or other similar materials for use such as absorbent pads, wipes, and so on with slight modification. This test method does not describe the application of this technique to textiles. 1.2 The standard test liquid is distilled
-
Supplier: PowerFilm, Inc.
Description: cool, dry environment. All connections must be solar positive (red) to battery positive and solar negative (black or blue) to battery negative. Reversing can damage the solar panel. Consult your battery manufacturer if you have questions about the specifications of your battery.
- Peak Voltage: 13.8 to 14.5 volts
- Peak Current: 2.8 to 3.8 amps
- Material: Monocrystalline Silicon
-
Supplier: ASTM International
Description: incorporating cellulose and nonwoven fabrics, polymer films, or other similar materials for use such as absorbent pads, wipes, and so on with slight modification. This test method does not describe the application of this technique to textiles. 1.2 The standard test liquid is distilled
Find Suppliers by Category Top
More Information Top
-
The Chemical Formulary, Volume 2
They can usually be removed by turning over the negative film and wiping it with a piece of wet cotton.
-
Printing
After exposure with a negative film , presensitized and wipe -on plates are handled in the same way.
-
Life Cycle Reliability Engineering
++ ++ + +: strongly positive +: positive −: negative − −: strongly negative High Reliability Minimal Noise No Residual Water Traces No Water Film Large Wiping Area ………
-
Piezo-composites for energy harvesting from low-frequency noises
Consider a circular PVDF thin film with the outer edge being clamped, it is found that the positive and negative electric charge excited at the same surface will wipe out each other for … … eigenmodes of the thin film , due to the symmetry …
-
Origin of magnetoresistance in Co/Cu multilayers
When a field is applied, the interface disorder is wiped out and G increases limited only by the total thickness of the film rather than the layer thickness and this results in a large negative MR.
-
The Dependence of Transverse Cracking and Delamination on Ply Thickness in Graphite/Epoxy Laminates
After each step-loading, the specimen was removed from the tester, swabbed on the edges with di-iodobutane (DIB) solution to penetrate cracks, wiped off to remove excess … … chamber atop a Polaroid film (Type 55 positive/ negative ASA 50) cassette, and …
-
A-Z March 1 All to know March | Techniques of the Ingénieur on A-Z 1
at the paragraphs 3.6 and 5.1.5 a method of evaluation of the maximum negative friction (at long term... if B > 1 mA = 0,5 … … height of the element of foundation in the carrying layer ,... q c écrêtée q …
-
Asymptotic analysis and boundary layer
… of Blasius indicate a very strong influence of the presence of the bump on the development of the boundary layer, but this influence is enough local because also well upstream as downstream, the characteristics of the boundary layer join quickly their behavior … The area of detachment characterized by negative values is also noted of coefficient of friction .
-
Electron Microscopy
Recover pieces of the floating film directly onto uncoated 400 mesh EM grids from beneath, with careful wiping on a filter paper to remove excess stain and any car- bon that folds around the edge of the grid. Often, the freshly deposited carbon film does tend to repel the aqueous negative stain, leading to understaining …
Indicates content that may require registration and/or purchase.