-
Supplier: DME Company
Description: Tramp Metal Filter For all makes and models of injection molding machines. Screens out harmful material that may clog orifice of hot runner molds. 2” diameter filter disc has 135 holes for maximum removal of contaminants and minimum drop in pressure. Use in place
- Filtration Product: Chemicals
- Configuration: In-line
- Filter Medium Material: Metal / Porous Metal
- Features: Other
-
Supplier: ARBURG
Description: The best of both worlds: speed meets innovative technology – combined in a high-performance machine with clamping forces from 350 to 6500 kN, offering versatile and powerful solutions for any application.
- Clamping Force: 517.04 tons
- Machine Type: Injection Molding
-
Supplier: ARBURG
Description: If you are overmoulding inserts or producing hybrid components: use vertical ALLROUNDERs from the industry’s broadest program. Competitive, efficient and flexible.
- Clamping Force: 89.92 to 112.4 tons
- Machine Type: Injection Molding
- Orientation: Vertical
-
-
Supplier: ARBURG
Description: Our ALLROUNDERs from the ALLDRIVE series with clamping forces from 350 to 5000 kN meet the highest demands for precision and efficiency with ease. They not only save space, but also energy.
- Clamping Force: 449.6 tons
- Actuation: Electric
- Machine Type: Injection Molding
-
Supplier: ARBURG
Description: The gold standard – you can rely on consistently standardised injection moulding technology at a top price. Including two-circuit pump technology.
- Clamping Force: 112.4 tons
- Actuation: Hydraulic
- Machine Type: Injection Molding
-
Supplier: Husky Technologies™
Description: NexPET system's flexible design is purpose-built for mid-volume PET preform manufacturing, shorter production runs and frequent design changeovers, while maintaining the highest performance and part quality.
- Machine Type: Injection Molding
-
Supplier: APSX, LLC
Description: The APSX-PIM V3 is an automatic plastic injection molding machine that makes injection molding affordable and easy. It is a Heavy Duty machine for continuous or single cycle plastic part production. Made in the USA.
- Clamping Force: 5 tons
- Stroke: 5.5 to 7 inch
- Injection Pressure: 5,000 psi
- Actuation: Electric
-
Supplier: APSX, LLC
Description: APSX introduces the revolutionary APSX-LSR that makes liquid silicone rubber injection molding affordable and accessible. Unlike traditional LSR setups that require sourcing components from multiple suppliers, the APSX-LSR delivers a complete all-in-one solution that includes the
- Clamping Force: 5 tons
- Stroke: 5.5 to 7 inch
- Injection Pressure: 725 psi
- Machine Type: Injection Molding
-
Supplier: Milacron LLC
Description: For Insert Molding Advantages MAGNA V Series vertical clamp machines bring you every advantage for insert molding from encapsulation of delicate electronic parts to over molding of plastic on metal for diverse automotive applications. MAGNA V machines can be
- Clamping Force: 280 tons
- Stroke: 23.5 inch
- Daylight / Opening: 35 inch
- Shot Size: 0.6875 to 2.125 lbs
-
Supplier: Milacron LLC
Description: Precise All-Electric Injection Molding Technology The Milacron ROBOSHOT S2000I-B Series reduces energy consumption by 50 to 80% with repeatable and precise cycles that are 5 to 50% faster compared with hydraulic machines. It is the Energy Saving "GREEN" machine that has
- Clamping Force: 275 tons
- Stroke: 23.62 inch
- Daylight / Opening: 49.21 inch
- Shot Size: 0.250625 to 1.33 lbs
-
Supplier: Milacron LLC
Description: The Magna T Servo has a lot to offer: energy efficiency, reliability, precision, versatility and user-friendliness, and much more. Available in a tonnage range from 55 to 550, this high-value injection molding machine combines the advantage of a precise and accurate toggle
- Clamping Force: 309 tons
- Stroke: 24 inch
- Daylight / Opening: 53.5 inch
- Shot Size: 1.15 to 3.375 lbs
-
Supplier: Milacron LLC
Description: For Demanding High-Performance Applications Exceptional precision and repeatability, fast cycle times, high injection rates and pressure, parallel functions, and easy maintenance: these are the hallmarks of the K-TEC Series of Injection Molding Machines. High performance
- Clamping Force: 196.7 to 224.8 tons
- Stroke: 29.5 inch
- Daylight / Opening: 41.1 inch
- Shot Size: 0.825 to 1.1875 lbs
Find Suppliers by Category Top
Featured Products Top
-
Plastic Injection Mold Maintenance for rPET Processing: How Advanced Hot Runner Tech is Key to Success As manufacturers increasingly adopt recycled PET (rPET) to meet sustainability demands, maintaining clean injection molds has become (read more)
Browse Hot Runner Controllers Datasheets for Husky Technologies™ -
osmosis membranes. Chemical Manufacturing & Processing: Filtering solvents, acids, alkalis, polymers, resins, catalysts, intermediates, and final chemical products. Protecting pumps, valves, spray nozzles, and sensitive (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Probes Heat Trace Heated Injection Machine Nozzles Lab Equipment Machine Components Pipe Heaters Silicon Wafer Processing Sprue Bushing in Runnerless Molding (read more)
Browse Coil Heaters Datasheets for Tempco Electric Heater Corporation -
. Ultra hot runners feature Ultra HelixTM valve gates. This advanced injection molding valve gate technology delivers a gate vestige so clean, it is virtually unmeasurable. And it lasts for millions of (read more)
Browse Hot Runner Systems Datasheets for Husky Technologies™
More Information Top
-
ZPMSS2007P185
… Magnetic clutches Battery nuts Electrical testing probe jaws Metal injection molding Medical apparatus Office equipment … … and gas meter parts Filters , liquid and gas Recording … … Plumbing fixtures Sprinkler system nozzles Shower heads Window hardware … … Nonmagnetic card stops Dictating machine switches Computer knobs Miscellaneous …
-
Magnesium Injection Molding
… and barrel head, 155, 157 injection nozzle , 157, 158 mist filtration devices, 169 processing route … … using hot sprue, 246 Injection screw, 164, 165 alloy … … 225, 226 output of machine throughput, 227 volumetric metering … … of polymer and metal molding , 229, 230 shear rate …
-
Investigation on shape, size, surface quality and elemental characterization of high-aspect-ratio blind micro holes in die sinking micro EDM
… EDM has become one of the most reliable methods used extensively in micro mould mak- ing and … Micro holes are the most basic machined features of micro manufacturing sectors used for various applications like circuit board of inte- grated circuit packages, fuel injection nozzles , spinneret holes, biomedical filters and others [4].
-
Encyclopedic Dictionary of Polymers
It is expressed as weight of solids per square unit of filter area, e.g., g/cm2 . Plunger \▐ plәn-jәr\ n (1611) The part of a transfer-press or old-style injection machine that applies pressure on the unmelted plastic material to push … … plastic melt in front of it, forcing it through the nozzle and into the mold .
-
Ceramic Materials and Components for Engines
… impulse excitation 222 - technique 217 -test 217 impurities 447 in situ synthesis 483 inclusions 553 indentation crack 121ff indentation fracture toughness 147 indentation load 121ff indentation strength 121ff indentation-quench 127f, 131ff, 147, 151 infiltration 14 injection moulding 631 inserts 21,26 … … cost process technology 543 lubrication 199,205 machanical properties anisotropic electrical conductivity 559 machine system 399 machining … miniaturization 359 mm-wave 457 modified compounding techniques 15 Mold Shape Deposition manufacturing 359 monolithic 71 mullite 483 multiaxial strength 239 multiaxial stress 291 multilayer 79,81,92f - filter ceramic 81 -structure 84 … … emission 45,47,49 nozzles 97 numerical field simulations …
-
Rules of Thumb in Engineering Practice
Section 5.11 CCD: Counter Current Decantation 410 Section 5.12 Sedimentation Centrifuges 410 Section 5.13 Filtering Centrifuge 410 Section 5.14 Filter 411 Section 5.15 Leacher 414 … … 14 PFTR: Spray Reactor and Jet Nozzle Reactor 422 Section 6 … … TR: Tank Reactor 425 Section 6.32 Mix of CSTR, PFTR with Recycle 426 Section 6.33 STR: PFTR with Large Recycle 426 Section 6.34 Reaction Injection Molding and Reactive Extrusion 426 … … Pug Mills and Molding Machines 433 Section 9.12 …
-
Solid matrix Christiansen filters
Then the entire screw is pushed forward by hydraulic pressure to ram the plastic through a nozzle into the mold . Immediately before the injection action, a moving platen contacts with the mold and applies the clamping force … Most ofour filters were molded at Tucson Mold Inc. [TMI] with 88-ton Toyo and 90-ton Plastar semi-automated IM machines .
-
ZASMHBA0001264
Zinc die cast dies Glass molds Plastic injection molds Plastic extrusion dies Military … Motor shafts Rotor blades Stator rings Chemical and petroleum Pressure vessels Reactors Mixer shafts Pumps and impellers Heat exchangers Filters and components Turbine blades … … blades and impellers Spray nozzles Ball, gate, plug, check … … plates Abrading plates Chopping machine parts Steel Steel Steel …
-
Effect of nano‐Mg(OH) 2 on the mechanical and flame‐retarding properties of polypropylene composites
The precipitate was filtered , washed with water, and dried in a vacuum drier.8–12 Nanosynthesis by in … The composite samples with different concentrations of nano- Mg(OH)2 were injection - molded in an injection-mold- ing machine (Gold Coin Polymechplast Machines, Baroda, India); the temperatures were 210°C … … zone, 225°C in the metering zone, and 230°C in the nozzle .
Indicates content that may require registration and/or purchase.