-
Supplier: Mid-Mountain Materials, Inc.
Description: 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive applications.
- Overall Thickness: 0.25 to 2 inch
- Overall Width / OD: 24 to 48 inch
- Use Temperature: 1,832 F
- Thermal Conductivity: 0.0060575718 to 0.281244405 W/m-K
-
Supplier: Mid-Mountain Materials, Inc.
Description: 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive applications.
- Overall Thickness: 0.015 to 0.125 inch
- Overall Width / OD: 51 inch
- Use Temperature: 1,000.4 F
- Thermal Conductivity: 0.030287859 to 0.149997016 W/m-K
-
Supplier: Mid-Mountain Materials, Inc.
Description: 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive applications.
- Overall Thickness: 0.125 inch
- Use Temperature: 2,300 F
- Material: Alumina, Ceramic, Quartz / Fused Silica
- Features: Fabric / Cloth, Other
-
-
Supplier: Mid-Mountain Materials, Inc.
Description: 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive applications.
- Overall Thickness: 0.25 to 1 inch
- Overall Width / OD: 36 inch
- Overall Length: 11.149999999999999 to 38.89 yd
- Use Temperature: 1,799.6 F
-
Description: After heat treatment can burn off the organic fiber, to make the cloth non-flammable and less smoke. ■Characteristics ○Excellent abilities of heat resistance and thermal insulation. ○Easy to be processed and used. ○Never catch fire and smoke less after heat treatment. ■Applications
-
Description: ■Characteristics ○Excellent abilities of heat resistance and thermal insulation. ○Strong tensile strength. ○Easy to be processed and used. ○Never catch fire and smoke less after heat treatment. ■Applications ○Thermal insulation and protection in various mechanical equipment and
-
Description: resistance and thermal insulation. ○Strong tensile strength. ○Easy to be processed and used. ○Never catch fire and smoke less after heat treatment. ■Applications ○Thermal insulation and protection in various mechanical equipment and external pipes. ○Can be processed into
-
Supplier: Darco Southern, Inc.
Description: insulation, pipe insulation, power generating equipment plus many more.
- Overall Thickness: 0.5 inch
- Overall Width / OD: 60 inch
- Overall Length: 25 yd
- Use Temperature: 1,000 F
-
Supplier: Darco Southern, Inc.
Description: A mini welding curtain manufactured from Tetraglas® 3000-90 cloth. This pad is sewn on all four sides and contains two grommets. A plumber can hang the small pad with two tacks on a wall to prevent burning the wall while spot welding a pipe.
- Overall Thickness: 0.054 inch
- Overall Width / OD: 8 to 10 inch
- Overall Length: 0.2777777777777778 to 0.3333333333333333 yd
- Material: Ceramic, Quartz / Fused Silica
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: AL-Hard Refractory Sheet RS-MS become "rock hard" for greater strength. The many uses for Type RS-MS Sleeving include: cover for rings and saddles used in the annealing of hand blown glassware; asbestos sleeving replacement metal tube and pipe insulation; hose line and cable
- Overall Thickness: 0.0625 inch
- Overall Width / OD: 1 inch
- Overall Length: 8.333333333333334 yd
- Use Temperature: 2,372 F
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: serve as a backup insulation for any refractory construction, such as insulating fire brick, dense refractory brick, castable, gunning mix, plastic refractory or ceramic fiber. ZIRCAL-18's high refractoriness and strength help prevent catastrophic failure of the refractory system.
- Shrinkage: 0 to 1 %
- Max Use: 1,100 C
- Compressive / Crushing Strength: 203 psi
- Max Use Temperature: 1,100 C
Find Suppliers by Category Top
Featured Products Top
-
reliable performance in various critical applications: Pipe and Duct Insulation: The MT1000 Needled Fiberglass Mat provides lightweight yet durable insulation. It can ensure process efficiency and reduce energy costs. Boilers and Heat Exchangers: (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
comes to ensuring equipment is able to work efficiently. Take our removable/reusable insulation jackets and blankets. They’re utilized to cover large pipes found within power generation plants and help them reach optimum temperatures that deliver the utmost efficiency. 4. Reduced (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
energy. When thinking about which thermal insulation materials to use, you need to consider how they would work in your own applications. The material would change depending on whether you use it on an object like a pipe or whether you want seals for an industrial furnace or oven. You may (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
and igniting exposed surfaces. Fire-resistant insulation helps prevent these incidents from escalating into large-scale fires. 4. Molten Metal and Welding Hazards Welding, metal cutting, and foundry operations produce molten metal splatter, slag, and high (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
Rugged weather-tight or explosion proof temperature switches are designed for freeze protection of piping and vessels. A 22A/480 VAC micro-switch provides control of heat tracing (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
steel counterpart. Water circulation heaters are made with stainless steel because of its anti-corrosive qualities. Both applications involve using a pump that flows the liquid through a closed pipe circuit (IE. water or glycol solution) that is reheated. A major consideration for this application (read more)
Browse Circulation Heaters Datasheets for WATTCO -
through?bore – accommodates bulky cables, pipes, or shafts through the center Ultra?thin & slim profile – minimal axial length, ideal for space?constrained rotary (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
resistance. Wide operating range – Works from -20°C to +80°C, humidity <70%, IP51 protection (dust?protected and drip?proof). (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
are difficult to reach, such as a piping galley or on the side of a tank create safety concerns. Not just because they may require crawling out on a pipe or some other structure, but climbing ladders outdoors during winter in icy conditions can create hazards and be dangerous. Valves that (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
providing heat and chemical resistance, improved insulation and electrical characteristics and reduced transmission loss in antennas and sensors. It also enables strong adhesion and lamination to other materials such as smooth copper foils. Transparent Amorphous Fluoropolymer (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Site Characterization Report ORGDP Diffusion Facilities Permanent Shutdown K-700 Power House and K-27 Switch Yard/Switch House
laboratory Analysis Approximate Quantity Of Material Masonry Four 197' x 33'; 6,500 sq.ft. Negligible Asbestos Conduit, PUC Cable Fire Proofing , Pipe Insulation , Mineral Oil & Fluorescent Fixtures Transite (asbestos conduit and Pipe Insulation in Basement.
-
Hospital ventilation standards and energy conservation: a summary of the literature with conclusions and recommendations. Final report, FY 78
a reservoir of fungus growing in the fire proofing insulation around pipes and .
-
ASTM MNL23 - ASBESTOS CONTROL: Surveys, Removal, and Management
Plugs can be extracted from thick materials like fire - proofing and pipe insulation with a coring tool (Fig. 14).
-
Federal Register > Tuesday, November 8, 2005 > [70 FR 67786] Federal Management Regulation; Real Property Policies Update
(i) A description of the type, location, and condition of asbestos incorporated in the construction, repair, or alteration of any building or improvement on the property (e.g., fire - proofing , pipe insulation , etc.) and a description of any asbestos control measures taken …
-
Federal Register > Friday, December 13, 2002 > [67 FR 76820] Real Property Policies Update
(i) A description of the type, location, and condition of asbestos incorporated in the construction, repair, or alteration of any building or improvement on the property (e.g., fire - proofing , pipe insulation , etc.) and a description of any asbestos control measures taken …
-
Chapter 2: Comprehensive Building Asbestos Surveys
Plugs can be extracted from thick materials like fire - proofing and pipe insulation with a coring tool (Fig. 14).
-
Code of Federal Regulations > Title 41 - Public Contracts or Property Management > Federal Management Regulation > [41 CFR Part 102-75] Real Property Disposal
(i) A description of the type, location, and condition of asbestos incorporated in the construction, repair, or alteration of any building or improvement on the property ( e.g. , fire - proofing , pipe insulation , etc.) and a description of any asbestos control measures taken …
-
Sell Mineral fiber packing
APPLICATION: As a static seal for vessels, heaters, manhole, lids, covers, thermal insulation and fire - proof of pipes etc.
-
BUILDOUT AND UPGRADE OF CENTRAL EMERGENCY GENERATOR SYSTEM, GENERATOR 3 AND 4 ELECTRICAL INSTALLATION
Any work in or around friable asbestos containing materials, including but not limited to pipe insulation , lagging, fire proofing , floor tiles, mastic, and transite walls, must be approved by the Contracting Officer prior to commencing work.
-
Nanomaterials and nanoparticles: Sources and toxicity
Due to its desirable properties it was once used extensively in construction materials (cement, floors, roofing, pipe insulation , and fire - proofing ) and in materials industry (brake pads) [175].
Indicates content that may require registration and/or purchase.